- Breakdown Voltage / V
- Case
- Certificates
- Features of semiconductor devices
- Kind of package
- Kind of package1
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Max. forward impulse current
- Tolerance
Attribute column
Manufacturer
Vishay Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Kind of package | Kind of package1 | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Applications |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5SMC160CAHE3_A/I VISHAY | 15 |
| - | 152...168V | SMC | RoHS compliant | glass passivated | reel | tape | 136V | SMD | bidirectional | TVS | automotive industry | ||
![]() 1.5SMC200CA-E3/9AT VISHAY | 15 |
| - | 190...210V | SMC | RoHS compliant | glass passivated | reel | tape | 171V | SMD | bidirectional | TVS | - | ||
![]() 1.5SMC43CAHE3_A/H VISHAY | 15 |
| - | 40.9...45.2V | SMC | RoHS compliant | glass passivated | reel | tape | 36.8V | SMD | bidirectional | TVS | automotive industry | ||
![]() 1.5SMC27CAHE3_A/I VISHAY | 15 |
| - | 25.7...28.4V | SMC | RoHS compliant | glass passivated | reel | tape | 23.1V | SMD | bidirectional | TVS | automotive industry | ||
![]() 1.5SMC130CA-E3/9AT VISHAY | 15 |
| - | 124...137V | SMC | RoHS compliant | glass passivated | reel | tape | 111V | SMD | bidirectional | TVS | - | ||
![]() 1.5SMC170CA-E3/9AT VISHAY | 15 |
| - | 162...179V | SMC | RoHS compliant | glass passivated | reel | tape | 145V | SMD | bidirectional | TVS | - | ||
![]() 1.5SMC24CA-E3/57T VISHAY | 33 |
| - | 22.8...25.2V | SMC | RoHS compliant | glass passivated | reel | tape | 20.5V | SMD | bidirectional | TVS | - | ||
![]() 1.5SMC27CA-E3/9AT VISHAY | 15 |
| - | 25.7...28.4V | SMC | RoHS compliant | glass passivated | reel | tape | 23.1V | SMD | bidirectional | TVS | - | ||
![]() 1.5SMC30CA-E3/9AT VISHAY | 15 |
| - | 28.5...31.5V | SMC | RoHS compliant | glass passivated | reel | tape | 25.6V | SMD | bidirectional | TVS | - | ||
![]() 1.5SMC39CA-E3/9AT VISHAY | 15 |
| - | 37.1...41V | SMC | RoHS compliant | glass passivated | reel | tape | 33.3V | SMD | bidirectional | TVS | - | ||
![]() 1.5SMC39CAHE3_A/H VISHAY | 15 |
| - | 37.1...41V | SMC | RoHS compliant | glass passivated | reel | tape | 33.3V | SMD | bidirectional | TVS | automotive industry | ||
![]() 1.5SMC47CA-E3/57T VISHAY | 100000 |
| - | 44.7...49.4V | SMC | RoHS compliant | glass passivated | reel | tape | 40.2V | SMD | bidirectional | TVS | - | ||
![]() 1.5SMC6.8CA-E3/9AT VISHAY | 15 |
| - | 6.45...7.14V | SMC | RoHS compliant | glass passivated | reel | tape | 5.8V | SMD | bidirectional | TVS | - | ||
![]() 1.5SMC36CA-E3/9AT VISHAY | 73500 |
| - | 34.2...37.8V | SMC | RoHS compliant | glass passivated | reel | tape | 30.8V | SMD | bidirectional | TVS | - | ||
![]() 1.5SMC160CAHE3_A/H VISHAY | 15 |
| - | 152...168V | SMC | RoHS compliant | glass passivated | reel | tape | 136V | SMD | bidirectional | TVS | automotive industry | ||
![]() 1.5SMC9.1CA-E3/57T VISHAY | 30000 |
| - | 8.65...9.55V | SMC | RoHS compliant | glass passivated | reel | tape | 7.78V | SMD | bidirectional | TVS | - | ||
![]() 1.5SMC8.2CA-E3/57T VISHAY | 100000 |
| - | 7.79...8.61V | SMC | RoHS compliant | glass passivated | reel | tape | 7.02V | SMD | bidirectional | TVS | - | ||
![]() 1.5SMC100CA-E3/57T VISHAY | 100000 |
| - | 95...105V | SMC | RoHS compliant | glass passivated | reel | tape | 85.5V | SMD | bidirectional | TVS | - | ||
![]() 1.5SMC10CA-E3/9AT VISHAY | 15 |
| - | 9.5...10.5V | SMC | RoHS compliant | glass passivated | reel | tape | 8.55V | SMD | bidirectional | TVS | - | ||
![]() 1.5SMC110CA-E3/9AT VISHAY | 15 |
| - | 105...116V | SMC | RoHS compliant | glass passivated | reel | tape | 94V | SMD | bidirectional | TVS | - |