- Breakdown Voltage / V
- Case
- Certificates
- Features of semiconductor devices
- Kind of package
- Kind of package1
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Max. forward impulse current
- Tolerance
Attribute column
Manufacturer
Vishay Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Kind of package | Kind of package1 | Max. forward impulse current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Tolerance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5SMC10CA-E3/57T VISHAY | 100000 |
| - | 9.5...10.5V | SMC | RoHS compliant | glass passivated | reel | tape | - | 8.55V | SMD | bidirectional | TVS | - | ||
![]() SM6T33CA-E3/52 VISHAY | 108750 |
| - | 33V | SMB | RoHS compliant | glass passivated | reel | tape | 13.1A | 28.2V | SMD | bidirectional | TVS | ±5% | ||
![]() SM15T33CA-E3/57T VISHAY | 606 |
| - | 31.4V | SMC | RoHS compliant | glass passivated | reel | tape | 33A | 28.2V | SMD | bidirectional | TVS | - | ||
![]() P4SMA15CA-E3/61 VISHAY | 83500 |
| - | 14.3V | SMA | RoHS compliant | glass passivated | reel | tape | 18.9A | 12.8V | SMD | bidirectional | TVS | - | ||
![]() SMCJ188CA-E3/57T VISHAY | 631 |
| - | 220V | SMC | RoHS compliant | glass passivated | reel | tape | 4.6A | 188V | SMD | bidirectional | TVS | - | ||
![]() SMBJ36CA-E3/5B VISHAY | 1436 |
| - | 42.1V | SMB | RoHS compliant | glass passivated | reel | tape | 10.3A | 36V | SMD | bidirectional | TVS | - | ||
![]() SMBJ120CA-E3/52 VISHAY | 83500 |
| - | 140V | SMB | RoHS compliant | glass passivated | reel | tape | 3.1A | 120V | SMD | bidirectional | TVS | - | ||
![]() SMCJ150CA-E3/57T VISHAY | 27900 |
| - | 176V | SMC | RoHS compliant | glass passivated | reel | tape | 6.2A | 15V | SMD | bidirectional | TVS | - | ||
![]() SMCJ48CA-E3/57T VISHAY | 540 |
| - | 56.1V | SMC | RoHS compliant | glass passivated | reel | tape | 19.4A | 48V | SMD | bidirectional | TVS | - | ||
![]() SMCJ36CA-E3/9AT VISHAY | 8420 |
| - | 42.1V | SMC | RoHS compliant | glass passivated | reel | tape | 25.8A | 36V | SMD | bidirectional | TVS | - |