- Breakdown Voltage / V
- Case
- Certificates
- Features of semiconductor devices
- Kind of package
- Kind of package1
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Max. forward impulse current
- Tolerance
Attribute column
Manufacturer
Vishay Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Kind of package | Kind of package1 | Max. forward impulse current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Tolerance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB24CA-E3/5B VISHAY | 9 |
| - | 24V | SMB | RoHS compliant | glass passivated | reel | tape | 20.5A | 20.5V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB220CA-M3/52 VISHAY | 9 |
| - | 220V | SMB | RoHS compliant | glass passivated | reel | tape | 1.8A | 185V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB220CA-E3/5B VISHAY | 9 |
| - | 220V | SMB | RoHS compliant | glass passivated | reel | tape | 1.8A | 185V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB20CA-M3/52 VISHAY | 9 |
| - | 20V | SMB | RoHS compliant | glass passivated | reel | tape | 21.7A | 17.1V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB18CA-E3/5B VISHAY | 9 |
| - | 18V | SMB | RoHS compliant | glass passivated | reel | tape | 23.8A | 15.3V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB200CA-M3/5B VISHAY | 9 |
| - | 200V | SMB | RoHS compliant | glass passivated | reel | tape | 2.2A | 171V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB24CA-M3/5B VISHAY | 38 |
| - | 24V | SMB | RoHS compliant | glass passivated | reel | tape | 20.5A | 20.5V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB27CA-M3/5B VISHAY | 38 |
| - | 27V | SMB | RoHS compliant | glass passivated | reel | tape | 16A | 23.1V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB30CA-M3/52 VISHAY | 46 |
| - | 30V | SMB | RoHS compliant | glass passivated | reel | tape | 14.5A | 25.6V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB24CA-M3/52 VISHAY | 38 |
| - | 24V | SMB | RoHS compliant | glass passivated | reel | tape | 20.5A | 20.5V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB22CA-E3/5B VISHAY | 25000 |
| - | 22V | SMB | RoHS compliant | glass passivated | reel | tape | 18.8A | 18.8V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB30CA-M3/5B VISHAY | 38 |
| - | 30V | SMB | RoHS compliant | glass passivated | reel | tape | 14.5A | 25.6V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB43CA-M3/52 VISHAY | 38 |
| - | 43V | SMB | RoHS compliant | glass passivated | reel | tape | 10.1A | 36.8V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB39CA-E3/5B VISHAY | 46 |
| - | 39V | SMB | RoHS compliant | glass passivated | reel | tape | 11.1A | 33.3V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB43CA-M3/5B VISHAY | 9 |
| - | 43V | SMB | RoHS compliant | glass passivated | reel | tape | 10.1A | 36.8V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB22CA-M3/5B VISHAY | 9 |
| - | 22V | SMB | RoHS compliant | glass passivated | reel | tape | 18.8A | 18.8V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB47CA-M3/5B VISHAY | 9 |
| - | 47V | SMB | RoHS compliant | glass passivated | reel | tape | 9.3A | 40.2V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB47CA-E3/52 VISHAY | 9000 |
| - | 47V | SMB | RoHS compliant | glass passivated | reel | tape | 9.3A | 40.2V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB51CA-E3/5B VISHAY | 9 |
| - | 51V | SMB | RoHS compliant | glass passivated | reel | tape | 8.6A | 43.6V | SMD | bidirectional | TVS | ±5% | ||
![]() P6SMB27CA-E3/5B VISHAY | 9 |
| - | 27V | SMB | RoHS compliant | glass passivated | reel | tape | 16A | 23.1V | SMD | bidirectional | TVS | ±5% |