- Additional Feature
- Body Breadth
- Body Depth
- Body Length
- Body/Shell Style
- Connector Type
- Contact Gender
- Contact Pattern
- Contact Style
- Empty Shell
- Filter Feature
- Ihs Manufacturer
Attribute column
Manufacturer
Vishay D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Shell Sizes | Wire Size-Max | Wire Size-Min | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Arrangement | Terminal Length | Plating Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/28-A01CP Vishay | In Stock | - | - | 9 Weeks | BOARD | METAL | #2-56 | HOLE.096 | JACKPOST | 0.785 inch | TIN LEAD | BERYLLIUM COPPER | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/28-A01CP | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Active | - | 2.41 | No | A | - | - | - | e0 | - | EAR99 | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | not_compliant | CADMIUM | MIL | MIL-C-83513 | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 600VAC V | 1.91 mm | 500 Cycles | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | S9P0 | 0.109 inch | 50u inch | ||
![]() M83513/14-G01CW Vishay | In Stock | - | - | 8 Weeks | BOARD | METAL | #2-56 | HOLE .096 | JACKPOST | 1.435 inch | GOLD | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | M83513/14-G01CW | - | RIGHT ANGLE | ONE | 3 | 125 °C | -55 °C | - | Active | - | 2.06 | - | G | - | - | - | e0 | - | - | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513, THREADED INSERTS | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 51 | 2.54 mm | not_compliant | CADMIUM | MIL | - | 5 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.36 inch | FEMALE | NO | 0.66 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 600VAC V | 2.54 mm | 500 Cycles | TIN LEAD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | S51P0 | 0.109 inch | 50u inch | ||
![]() M83513/22-C02NW Vishay | In Stock | - | - | 8 Weeks | BOARD | METAL | #2-56 | HOLE .096 | JACKPOST | 1.69 inch | NOT SPECIFIED | NOT SPECIFIED | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/22-C02NW | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Active | - | 2.36 | No | C | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513, THREADED INSERTS | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 2.54 mm | compliant | NICKEL | MIL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.308 inch | MALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 600VAC V | 2.54 mm | 500 Cycles | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | S21P0 | 0.14 inch | 50u inch | ||
![]() M83513/13-B03CW Vishay | In Stock | - | - | 8 Weeks | BOARD | METAL | #2-56 | HOLE.096 | JACKPOST | 0.937 inch | GOLD | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/13-B03CW | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | - | Active | - | 2.06 | - | B | - | - | - | e0 | - | - | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513, THREADED INSERTS | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.54 mm | not_compliant | CADMIUM | MIL | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | FEMALE | NO | 0.425 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 600VAC V | 2.54 mm | 500 Cycles | TIN LEAD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | S15P0 | 0.172 inch | 50u inch | ||
![]() M83513/13-B03NW Vishay | In Stock | - | - | 9 Weeks | BOARD | METAL | #2-56 | HOLE.096 | JACKPOST | 0.937 inch | GOLD | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/13-B03NW | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | - | Active | - | 5.63 | - | B | - | - | - | e0 | - | EAR99 | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513, THREADED INSERTS | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.54 mm | compliant | NICKEL | MIL | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | FEMALE | NO | 0.425 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 600VAC V | 2.54 mm | 500 Cycles | TIN LEAD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | S15P0 | 0.172 inch | 50u inch | ||
![]() M83513/13-E01CP Vishay | In Stock | - | - | 8 Weeks | BOARD | METAL | #2-56 | HOLE.096 | JACKPOST | 1.337 inch | GOLD | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/13-E01CP | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | - | Active | - | 5.64 | - | E | - | - | - | e0 | - | - | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 2.54 mm | not_compliant | CADMIUM | MIL | - | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | FEMALE | NO | 0.525 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 600VAC V | 2.54 mm | 500 Cycles | TIN LEAD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | S31P0 | 0.109 inch | 50u inch | ||
![]() M83513/14-G02CP Vishay | In Stock | - | - | 9 Weeks | BOARD | - | 2-56 UNC-2B | - | - | 1.435 inch | GOLD | - | GLENAIR INC | - | Glenair Inc | M83513/14-G02CP | - | RIGHT ANGLE | ONE | - | - | - | - | Active | - | 5.69 | No | G | - | - | - | e0 | - | - | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 51 | 2.54 mm | compliant | - | - | - | 5 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | NO | 0.66 inch | - | RND PIN-SKT | - | - | - | RECEPTACLE | SOLDER | - | - | - | Tin/Lead (Sn/Pb) | STAGGERED | - | - | - | - | - | - | ||
![]() M83513/04-H14N Vishay | In Stock | - | - | 8 Weeks | CABLE | METAL | HOLE .15 | - | - | 2.16 inch | - | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/04-H14N | - | - | ONE | 4 | 125 °C | -55 °C | - | Active | - | 5.65 | - | H | 24 AWG | 26 AWG | - | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | - | NO | NO | GENERAL PURPOSE | 100 | - | compliant | NICKEL | MIL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | 600VAC V | - | 500 Cycles | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | S100P0 | - | 50u inch | ||
![]() M83513/10-D01CP Vishay | In Stock | - | - | 13 Weeks | BOARD | METAL | #2-56 | HOLE.096 | JACKPOST | 1.187 inch | GOLD | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/10-D01CP | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | - | Active | - | 5.67 | - | D | - | - | - | e0 | - | - | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | not_compliant | CADMIUM | MIL | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | MALE | NO | 0.425 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 600VAC V | 2.54 mm | 500 Cycles | TIN LEAD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | S25P0 | 0.109 inch | 50u inch | ||
![]() M83513/13-B02CW Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS0T05C-E3-08 Vishay BLH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/11-G01NP Vishay | In Stock | - | - | 9 Weeks | BOARD | METAL | #2-56 | HOLE .096 | JACKPOST | 1.435 inch | GOLD | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | M83513/11-G01NP | - | RIGHT ANGLE | ONE | 3 | 125 °C | -55 °C | - | Active | - | 5.65 | - | G | - | - | - | e0 | - | - | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 51 | 2.54 mm | compliant | NICKEL | MIL | - | 5 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.36 inch | MALE | NO | 0.66 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 600VAC V | 2.54 mm | 500 Cycles | TIN LEAD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | S51P0 | 0.109 inch | 50u inch | ||
![]() M83513/13-B01CP Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/10-D03NW Vishay | In Stock | - | - | 8 Weeks | BOARD | METAL | #2-56 | HOLE.096 | JACKPOST | 1.187 inch | GOLD | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/10-D03NW | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | - | Active | - | 2.05 | - | D | - | - | - | e0 | - | - | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513, THREADED INSERTS | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | compliant | NICKEL | MIL | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | MALE | NO | 0.425 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 600VAC V | 2.54 mm | 500 Cycles | TIN LEAD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | S25P0 | 0.172 inch | 50u inch | ||
![]() M83513/22-B01NP Vishay | In Stock | - | - | - | BOARD | METAL | #2-56 | HOLE .096 | JACKPOST | 1.39 inch | - | - | CINCH CONNECTIVITY SOLUTIONS | GLASS FILLED THERMOPLASTIC | Cinch Connectivity Solutions | M83513/22-B01NP | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Active | - | 5.69 | - | B | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513 | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 15 | 2.54 mm | compliant | NICKEL | MIL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.308 inch | MALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 600VAC V | 2.54 mm | 500 Cycles | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | S15P0 | 0.109 inch | 50u inch | ||
![]() M83513/13-C01PW Vishay | In Stock | - | - | 9 Weeks | BOARD | METAL | #2-56 | HOLE.096 | JACKPOST | 1.087 inch | GOLD | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/13-C01PW | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | - | Active | - | 5.67 | - | C | - | - | - | e0 | - | - | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513, THREADED INSERTS | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 2.54 mm | compliant | - | MIL | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | FEMALE | NO | 0.425 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 600VAC V | 2.54 mm | 500 Cycles | TIN LEAD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | S21P0 | 0.109 inch | 50u inch | ||
![]() M83513/04-C03N Vishay | In Stock | - | - | 19 Weeks | CABLE | METAL | HOLE .094 | - | - | 1.075 inch | - | - | ITT CANNON | LIQUID CRYSTAL POLYMER | ITT Interconnect Solutions | M83513/04-C03N | - | - | ONE | 2 | 125 °C | -55 °C | - | Active | - | 2.2 | Yes | C | 24 AWG | 26 AWG | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | - | NO | NO | GENERAL PURPOSE | 21 | - | compliant | NICKEL | MIL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | 600VAC V | - | 500 Cycles | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | S21P0 | - | 50u inch | ||
![]() M83513/04-G15N Vishay | In Stock | - | - | 8 Weeks | CABLE | METAL | HOLE .094 | - | - | 1.425 inch | - | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/04-G15N | PEI-Genesis | - | ONE | 3 | 125 °C | -55 °C | Bulk | Active | Active | 2.06 | - | G | 24 AWG | 26 AWG | * | e4 | - | - | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513 | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 51 | - | compliant | NICKEL | MIL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | 600VAC V | - | 500 Cycles | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | S51P0 | - | 50u inch | ||
![]() M83513/10-C03NW Vishay | In Stock | - | - | 9 Weeks | BOARD | METAL | #2-56 | HOLE.096 | JACKPOST | 1.087 inch | GOLD | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/10-C03NW | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | - | Active | - | 5.66 | - | C | - | - | - | e0 | - | - | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513, THREADED INSERTS | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 2.54 mm | compliant | NICKEL | MIL | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | MALE | NO | 0.425 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 600VAC V | 2.54 mm | 500 Cycles | TIN LEAD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | S21P0 | 0.172 inch | 50u inch | ||
![]() M83513/04-C03C Vishay | In Stock | - | - | 19 Weeks | BOARD | METAL | #2-56 UNC-2B | - | - | 1.69 inch | GOLD | COPPER ALLOY | ITT CANNON | LIQUID CRYSTAL POLYMER | ITT Interconnect Solutions | M83513/04-C03C | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Active | - | 2.17 | No | C | 24 AWG | 26 AWG | - | - | No | - | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 21 | - | compliant | CADMIUM | MIL | - | 2 | - | MULTIPLE MATING PARTS AVAILABLE | 0.308 inch | FEMALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | 600VAC V | - | 500 Cycles | - | STAGGERED | 2.78 N | 0.139 N | 0.1 inch | S21P0 | - | 50u inch |