- Additional Feature
- Body Breadth
- Body Depth
- Body Length
- Body/Shell Style
- Connector Type
- Contact Gender
- Contact Pattern
- Contact Style
- Empty Shell
- Filter Feature
- Ihs Manufacturer
Attribute column
Manufacturer
Vishay D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Shell Sizes | JESD-609 Code | Connector Type | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/10-F01NW Vishay | In Stock | - | - | 8 Weeks | BOARD | METAL | #2-56 | HOLE.096 | JACKPOST | 1.487 inch | GOLD | BERYLLIUM COPPER | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/10-F01NW | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | Active | 2.03 | F | e0 | D MICROMINIATURE CONNECTOR | STANDARD: MIL-DTL-83513, THREADED INSERTS | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | 2.54 mm | compliant | NICKEL | MIL | MIL-C-83513 | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | MALE | NO | 0.525 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 600VAC V | 2.54 mm | 500 Cycles | TIN LEAD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | S37P0 | 0.109 inch | 50u inch |