- Breakdown Voltage / V
- Case
- Certificates
- Features of semiconductor devices
- Kind of package
- Max. forward impulse current
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Kind of package1
Attribute column
Manufacturer
Vishay Fiber Optic Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Kind of package | Kind of package1 | Max. forward impulse current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE24A-E3/54 VISHAY | 16000 |
| - | 24V | DO15 | RoHS compliant | glass passivated | reel | tape | 18.1A | 20.5V | THT | unidirectional | TVS | ||
![]() P6KE62A-E3/54 VISHAY | 41 |
| - | 62V | DO15 | RoHS compliant | glass passivated | reel | tape | 7.1A | 62V | THT | unidirectional | TVS | ||
![]() P6KE7.5A-E3/73 VISHAY | 350000 |
| - | 7.5V | DO15 | RoHS compliant | glass passivated | Ammo Pack | - | 53.1A | 6.4V | THT | unidirectional | TVS | ||
![]() SA90A-E3/54 VISHAY | 41 |
| - | 100...111V | DO15 | RoHS compliant | glass passivated | reel | tape | 3.4A | 90V | THT | unidirectional | TVS | ||
![]() SA85A-E3/54 VISHAY | 41 |
| - | 94.4...104V | DO15 | RoHS compliant | glass passivated | reel | tape | 3.6A | 85V | THT | unidirectional | TVS | ||
![]() SA8.0A-E3/73 VISHAY | 15 |
| - | 8.89...9.83V | DO15 | RoHS compliant | glass passivated | Ammo Pack | - | 36.8A | 8V | THT | unidirectional | TVS | ||
![]() SA7.0A-E3/54 VISHAY | 41 |
| - | 7.78...8.6V | DO15 | RoHS compliant | glass passivated | reel | tape | 41.7A | 7V | THT | unidirectional | TVS | ||
![]() SA30A-E3/73 VISHAY | 15000 |
| - | 33.3...36.8V | DO15 | RoHS compliant | glass passivated | Ammo Pack | - | 10A | 30V | THT | unidirectional | TVS | ||
![]() SA36A-E3/54 VISHAY | 32 |
| - | 40...44.2V | DO15 | RoHS compliant | glass passivated | reel | tape | 8.6A | 36V | THT | unidirectional | TVS | ||
![]() SA45A-E3/54 VISHAY | 15 |
| - | 50...55.3V | DO15 | RoHS compliant | glass passivated | reel | tape | 6.9A | 45V | THT | unidirectional | TVS | ||
![]() SA36A-E3/73 VISHAY | 15 |
| - | 40...44.2V | DO15 | RoHS compliant | glass passivated | Ammo Pack | - | 8.6A | 36V | THT | unidirectional | TVS | ||
![]() SA5.0A-E3/73 VISHAY | 32000 |
| - | 6.4...7.07V | DO15 | RoHS compliant | glass passivated | Ammo Pack | - | 54.3A | 5V | THT | unidirectional | TVS | ||
![]() SA43A-E3/73 VISHAY | In Stock | - | - | 47.8...52.8V | DO15 | RoHS compliant | glass passivated | Ammo Pack | - | 7.2A | 43V | THT | unidirectional | TVS | ||
![]() SA33A-E3/54 VISHAY | 810 |
| - | 36.7...40.6V | DO15 | RoHS compliant | glass passivated | reel | tape | 9.4A | 33V | THT | unidirectional | TVS | ||
![]() SA64A-E3/54 VISHAY | 15 |
| - | 71.1...78.6V | DO15 | RoHS compliant | glass passivated | reel | tape | 4.9A | 64V | THT | unidirectional | TVS | ||
![]() SA58A-E3/73 VISHAY | 15 |
| - | 64.4...71.2V | DO15 | RoHS compliant | glass passivated | Ammo Pack | - | 5.3A | 58V | THT | unidirectional | TVS | ||
![]() 1.5KE36A-E3/54 VISHAY | 18900 |
| - | 36V | DO201 | RoHS compliant | glass passivated | reel | tape | 30.1A | 30.8V | THT | unidirectional | TVS | ||
![]() 1.5KE18A-E3/54 VISHAY | 554 | - | - | 18V | DO201 | RoHS compliant | glass passivated | reel | tape | 59.5A | 15.3V | THT | unidirectional | TVS | ||
![]() 1.5KE150A-E3/54 VISHAY | 968 |
| - | 150.5V | DO201 | RoHS compliant | glass passivated | reel | tape | 7.2A | 128V | THT | unidirectional | TVS | ||
![]() 1.5KE200A-E3/54 VISHAY | 1000 |
| - | 200V | DO201 | RoHS compliant | glass passivated | reel | tape | 5.5A | 171V | THT | unidirectional | TVS |