- Breakdown Voltage / V
- Case
- Certificates
- Features of semiconductor devices
- Kind of package
- Max. forward impulse current
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Kind of package1
Attribute column
Manufacturer
Vishay Fiber Optic Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Kind of package | Kind of package1 | Max. forward impulse current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA5.0A-E3/73 VISHAY | 32000 |
| - | 6.4...7.07V | DO15 | RoHS compliant | glass passivated | Ammo Pack | - | 54.3A | 5V | THT | unidirectional | TVS | ||
![]() SA43A-E3/73 VISHAY | In Stock | - | - | 47.8...52.8V | DO15 | RoHS compliant | glass passivated | Ammo Pack | - | 7.2A | 43V | THT | unidirectional | TVS | ||
![]() SA33A-E3/54 VISHAY | 810 |
| - | 36.7...40.6V | DO15 | RoHS compliant | glass passivated | reel | tape | 9.4A | 33V | THT | unidirectional | TVS | ||
![]() SA64A-E3/54 VISHAY | 15 |
| - | 71.1...78.6V | DO15 | RoHS compliant | glass passivated | reel | tape | 4.9A | 64V | THT | unidirectional | TVS | ||
![]() SA58A-E3/73 VISHAY | 15 |
| - | 64.4...71.2V | DO15 | RoHS compliant | glass passivated | Ammo Pack | - | 5.3A | 58V | THT | unidirectional | TVS | ||
![]() SA18A-E3/73 VISHAY | In Stock | - | - | 20...22.1V | DO15 | RoHS compliant | glass passivated | Ammo Pack | - | 17.1A | 18V | THT | unidirectional | TVS | ||
![]() P6KE18A-E3/54 VISHAY | 50 |
| - | 18V | DO15 | RoHS compliant | glass passivated | reel | tape | 23.8A | 15.3V | THT | unidirectional | TVS | ||
![]() P6KE39A-E3/73 VISHAY | 350000 |
| - | 39V | DO15 | RoHS compliant | glass passivated | Ammo Pack | - | 11.1A | 33.3V | THT | unidirectional | TVS | ||
![]() 1N6303A-E3/54 VISHAY | 18 |
| - | 190V | DO27 | RoHS compliant | glass passivated | reel | tape | 5.5A | 171V | THT | unidirectional | TVS | ||
![]() P6KE33A-E3/54 VISHAY | 75 |
| - | 33V | DO15 | RoHS compliant | glass passivated | reel | tape | 13.1A | 28.2V | THT | unidirectional | TVS | ||
![]() 1.5KE20A-E3/54 VISHAY | 1155 |
| - | 20V | DO201 | RoHS compliant | glass passivated | reel | tape | 54.2A | 17.1V | THT | unidirectional | TVS | ||
![]() 1.5KE110A-E3/54 VISHAY | 12 |
| - | 110.5V | DO201 | RoHS compliant | glass passivated | reel | tape | 9.9A | 94V | THT | unidirectional | TVS | ||
![]() 1.5KE440A-E3/54 VISHAY | 1400 |
| - | 440V | DO201 | RoHS compliant | glass passivated | reel | tape | 2.5A | 376V | THT | unidirectional | TVS | ||
![]() 1.5KE12A-E3/54 VISHAY | 50 |
| - | 12V | DO201 | RoHS compliant | glass passivated | reel | tape | 89.8A | 10.2V | THT | unidirectional | TVS | ||
![]() 1.5KE480A-E3/54 VISHAY | 1400 |
| - | 480V | DO201 | RoHS compliant | glass passivated | reel | tape | 2.28A | 408V | THT | unidirectional | TVS | ||
![]() 1.5KE160A-E3/54 VISHAY | 12 |
| - | 160V | DO201 | RoHS compliant | glass passivated | reel | tape | 6.8A | 136V | THT | unidirectional | TVS | ||
![]() 1.5KE22A-E3/54 VISHAY | 1450 |
| - | 22V | DO201 | RoHS compliant | glass passivated | reel | tape | 49A | 18.8V | THT | unidirectional | TVS | ||
![]() 1.5KE8.2A-E3/54 VISHAY | 50 |
| - | 8.2V | DO201 | RoHS compliant | glass passivated | reel | tape | 124A | 7.02V | THT | unidirectional | TVS | ||
![]() 1.5KE39A-E3/54 VISHAY | 25 |
| - | 39.05V | DO201 | RoHS compliant | glass passivated | reel | tape | 27.8A | 33.3V | THT | unidirectional | TVS | ||
![]() 1.5KE300A-E3/54 VISHAY | 50 |
| - | 300V | DO201 | RoHS compliant | glass passivated | reel | tape | 3.6A | 256V | THT | unidirectional | TVS |