- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- HTS Code
- Rohs Code
- Number of Terminals
- Color
- Configuration
- ECCN Code
- Number of Functions
Attribute column
Manufacturer
Vishay Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Shape | Shape/Size Description | Number of Terminals | Base Product Number | DC Resistance | Ihs Manufacturer | Luminous Intensity-Nom | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Wavelength-dominant | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Color | HTS Code | Capacitance | Packing Method | Number of Functions | Terminal Pitch | Construction | Reach Compliance Code | Capacitor Type | Lead Length | Lead Spacing | Configuration | Lead Diameter | Size Code | Connector Support Type | Voltage - Forward (Vf) (Typ) | Inductor Application | Viewing Angle | Terminal Placement | Positive Tolerance | Negative Tolerance | Optoelectronic Device Type | Current - Test | Lens Style | Inductor Type | Lens Size | Size | Lens Type | Shielded | Millicandela Rating | Lens Transparency | Wavelength - Peak | Inductance-Nom (L) | Lens Color | Forward Current-Max | Rated (AC) Voltage (URac) | Overall Height | Peak Wavelength | Features | Height | Length | Width | Height (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLMBG3100-GS08 Vishay | In Stock | - | - | - | - | YES | - | SURFACE MOUNT | - | ROUND | - | 2 | - | - | VISHAY SEMICONDUCTORS | 220.0 mcd | VLMBG3100-GS08 | - | 100 °C | -40 °C | - | LEAD FREE, PLASTIC, SMD, LCC-2 | - | - | - | Obsolete | - | 5.77 | Yes | - | - | - | Tape and Reel | - | - | - | - | - | - | BLUISH GREEN | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.8 mm | - | unknown | - | - | - | SINGLE | - | - | - | - | - | 120 deg | - | - | - | SINGLE COLOR LED | - | - | - | - | 2.4 mm | NONDIFFUSED | - | - | - | - | - | - | 0.02 A | - | 1.75 mm | 502 nm | - | - | - | - | - | ||
![]() VLHW4101-YLWU Vishay | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | VLHW4101 | - | VISHAY INTERTECHNOLOGY INC | - | VLHW4101-YLWU | Vishay Semiconductor Opto Division | - | - | Bulk | - | - | - | - | Active | Obsolete | 5.75 | Yes | - | - | - | - | - | 3.00mm Dia | - | - | - | - | White | 8541.40.20.00 | - | - | - | - | - | unknown | - | - | - | Standard | - | - | - | 3.2V | - | 45° | - | - | - | SINGLE COLOR LED | 20mA | Round with Domed Top | - | 3mm, T-1 | - | - | - | 8400mcd | Clear | - | - | Clear | - | - | - | - | - | - | - | - | 5.35mm | ||
![]() YE102 Vishay | In Stock | - | - | - | - | - | - | - | POLYESTER | - | - | 2 | - | - | OKAYA ELECTRIC INDUSTRIES CO LTD | - | YE102 | - | 100 °C | -40 °C | - | , 5104 | - | - | Radial | Active | - | 5.65 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8532.25.00.80 | 0.001 µF | - | - | 11 mm | - | unknown | FILM CAPACITOR | - | - | - | - | 5104 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | 10 mm | 13 mm | 1 mm | - | ||
![]() 050-000-050 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ITW PANCON | - | 050-000-050 | - | - | - | - | - | - | - | - | End Of Life | - | 6.96 | Yes | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69275 Vishay | In Stock | - | - | - | - | NO | WIRE | - | - | - | CYLINDRICAL PACKAGE | 4 | - | 0.34 Ω | PICO ELECTRONICS INC | - | 69275 | - | - | - | - | - | 24 mm | 14.2 mm | Radial | Active | - | 5.73 | No | 0.5 MHz | SERIES CONNECTED | - | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8504.50.80.00 | - | - | 2 | - | Magnetic Shielded | compliant | - | 6.4 mm | 15.2 mm | - | 1.78 mm | - | - | - | POWER INDUCTOR | - | DUAL IN-LINE | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | YES | - | - | - | 1310 µH | - | - | - | - | - | - | - | - | - | - |