- Manufacturer
- Series
- Mounting Type
- RoHS
- Number of Positions
- Packaging
- Brand
- Manufacturer Part Number
- Mfr
- Package
- Package / Case
- Product Category
Attribute column
Manufacturer
Vishay Pluggable Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Base Product Number | Brand | Contact Finish Mating | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Mating Information | Contact Gender | Empty Shell | Termination Type | Contact Finish Termination | Product Type | Features | Product Category | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMK25-0141S1-103 Vishay | In Stock | - | - | - | 0603 (1608 Metric) | - | 0603 | RN731J | Vishay / Dale | - | - | Vishay | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Obsolete | - | N | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | - | 2 | - | ±50ppm/°C | - | 22.6 kOhms | Thin Film | 0.063W, 1/16W | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | Moisture Resistant | Rectangular MIL Spec Connectors | 0.022 (0.55mm) | ||
![]() M28748/7-B00F1A Vishay | In Stock | - | - | CABLE AND PANEL | - | GLASS FILLED DIALLYL PHTHALATE | - | - | - | GOLD (50) OVER NICKEL | VISHAY DALE | ABB | M28748/7-B00F1A | - | - | Active | - | 5.19 | Non-Compliant | - | - | - | - | e4 | - | EAR99 | - | RACK AND PANEL CONNECTOR | - | - | - | STANDARD: MIL-C-28748/7 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 7 | unknown | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLDER | GOLD (50) OVER NICKEL | - | - | - | - |