- Electrical rotation angle
- Gross weight
- Operating temperature
- Power
- Resistance
- Temperature coefficient
- Track material
- Type of potentiometer
- Certificates
- Kind of potentiometer
- Tolerance
- Characteristics
Attribute column
Manufacturer
Vishay Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Certificates | Characteristics | Electrical rotation angle | ElectricalLife | Gross weight | Kind of potentiometer | Leads | Linearity tolerance | Mechanical durability | Mechanical rotation angle | Mounting | Shaft length | Shaft surface | Track material | Type of potentiometer | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power | Shaft diameter | IP rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRV6SAABGYB25102KA VISHAY | 73 | - | - | RoHS compliant | linear | 270° | - | 8g | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 1kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25472MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | - | 8g | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 4.7kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25204JA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | - | 8g | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | cermet | shaft | -55...125°C | ±5% | 150ppm/°C | 200kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25203KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | - | 8g | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 20kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25103KA VISHAY | 96 |
| - | RoHS compliant | linear | 270° | - | 8g | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 10kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25224KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | - | 8g | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 220kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25104ML VISHAY | In Stock | - | - | RoHS compliant | logarithmic | 270° | - | 8g | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 100kΩ | 0.75W | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25202KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | - | 8g | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 2kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25104KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | - | 8g | single turn | for soldering | - | 50000 cycles | 300° | - | 12.5mm | - | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 100kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25104KL VISHAY | In Stock | - | - | RoHS compliant | logarithmic | 270° | - | 8g | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 100kΩ | 0.75W | 3.17mm | IP67 | ||
![]() P13PAB472MLB17E VISHAY | In Stock | - | - | RoHS compliant | logarithmic | 270° | 25000 cycles | 10g | single turn | solder lugs | ±5% | - | 300° | soldered | - | smooth | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 4.7kΩ | 0.75W | 3mm | - | ||
![]() PRV6SAABBXB25102KL VISHAY | In Stock | - | - | RoHS compliant | logarithmic | 270° | - | 8g | single turn | solder lugs | - | 50000 cycles | 300° | - | 12.5mm | - | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 1kΩ | 0.75W | 3.17mm | IP67 | ||
![]() P13QEJ101MAB12 VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 25000 cycles | 10g | single turn | solder lugs | ±5% | - | 300° | soldered | - | smooth | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 100Ω | 1.5W | 4mm | - | ||
![]() P13TAJ103MLB12 VISHAY | In Stock | - | - | RoHS compliant | logarithmic | 270° | 25000 cycles | 10g | single turn | solder lugs | ±5% | - | 300° | soldered | - | smooth | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 10kΩ | 0.75W | 3mm | - | ||
![]() PRV6SAABBYB25102MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | - | 8g | single turn | for soldering | - | 50000 cycles | 300° | - | 12.5mm | - | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 1kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25503KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | - | 8g | single turn | for soldering | - | 50000 cycles | 300° | - | 12.5mm | - | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 50kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBXB25471KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | - | 8g | single turn | solder lugs | - | 50000 cycles | 300° | - | 12.5mm | - | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 470Ω | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABAXB25204JA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | - | 8g | single turn | solder lugs | - | 50000 cycles | 300° | - | 9.5mm | - | cermet | shaft | -55...125°C | ±5% | 150ppm/°C | 200kΩ | 1.5W | 3.17mm | IP67 | ||
![]() P13PAB222MAB17E VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 25000 cycles | 10g | single turn | solder lugs | ±5% | - | 300° | soldered | - | smooth | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 4.7kΩ | 1.5W | 3mm | - | ||
![]() PRV6SAABBYB25201MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | - | 8g | single turn | for soldering | - | 50000 cycles | 300° | - | 12.5mm | - | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 200Ω | 1.5W | 3.17mm | IP67 |