- Electrical rotation angle
- Gross weight
- Operating temperature
- Power
- Resistance
- Temperature coefficient
- Track material
- Type of potentiometer
- Certificates
- Kind of potentiometer
- Tolerance
- Characteristics
Attribute column
Manufacturer
Vishay Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Certificates | Characteristics | Electrical rotation angle | Gross weight | Kind of potentiometer | Knob dimensions | L shaft length | Leads | Max. operating voltage | Mechanical durability | Mechanical rotation angle | Min. insulation resistance | Mounting | Panel cutout diameter | Potentiometer features | Potentiometer features1 | Shaft length | Shaft surface | Thread length | Track material | Type of potentiometer | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power | Shaft diameter | IP rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRV6SAABBYB25103KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | - | - | for soldering | - | 50000 cycles | 300° | - | - | - | - | - | 12.5mm | - | - | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 10kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBXB25502JA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | - | - | solder lugs | - | 50000 cycles | 300° | - | - | - | - | - | 12.5mm | - | - | cermet | shaft | -55...125°C | ±5% | 150ppm/°C | 5kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABAXB25472MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | - | - | solder lugs | - | 50000 cycles | 300° | - | - | - | - | - | 9.5mm | - | - | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 4.7kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABGXB25255MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | - | - | solder lugs | - | 50000 cycles | 300° | - | - | - | - | - | 16mm | - | - | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 2.5MΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABGXB25472MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | - | - | solder lugs | - | 50000 cycles | 300° | - | - | - | - | - | 16mm | - | - | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 4.7kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBXB25502KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | - | - | solder lugs | - | 50000 cycles | 300° | - | - | - | - | - | 12.5mm | - | - | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 5kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25502KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | - | - | for soldering | - | 50000 cycles | 300° | - | - | - | - | - | 12.5mm | - | - | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 5kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABGXB25502JA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | - | - | solder lugs | - | 50000 cycles | 300° | - | - | - | - | - | 16mm | - | - | cermet | shaft | -55...125°C | ±5% | 150ppm/°C | 5kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAAAJYB25103KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | - | - | for soldering | - | 50000 cycles | 300° | - | - | - | - | - | 22mm | - | - | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 10kΩ | 1.5W | 3mm | IP67 | ||
![]() PRV6SAABBXB25204JA VISHAY | 13 |
| - | RoHS compliant | linear | 270° | 8g | single turn | - | - | solder lugs | - | 50000 cycles | 300° | - | - | - | - | - | 12.5mm | - | - | cermet | shaft | -55...125°C | ±5% | 150ppm/°C | 200kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25503MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | - | - | for soldering | - | 50000 cycles | 300° | - | - | - | - | - | 12.5mm | - | - | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 50kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAAABYB25103JA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | - | - | for soldering | - | 50000 cycles | 300° | - | - | - | - | - | 12.5mm | - | - | cermet | shaft | -55...125°C | ±5% | 150ppm/°C | 10kΩ | 1.5W | 3mm | IP67 | ||
![]() PRV6SAABBYB25102KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | - | - | for soldering | - | 50000 cycles | 300° | - | - | - | - | - | 12.5mm | - | - | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 1kΩ | 1.5W | 3.17mm | IP67 | ||
![]() P16NP102MAB15 VISHAY | In Stock |
| - | RoHS compliant | linear | 270° | 4.39g | single turn | Ø16x8mm | - | solder lugs | - | - | - | - | soldered | 10mm | for industrial use | with knob | - | - | - | cermet | shaft | -40...85°C | ±20% | 150ppm/°C | 1kΩ | 1W | - | IP67 | ||
![]() P16NP104MAB15 VISHAY | 62 |
| - | RoHS compliant | linear | 270° | 4.37g | single turn | Ø16x8mm | - | solder lugs | - | - | - | - | soldered | 10mm | for industrial use | with knob | - | - | - | cermet | shaft | -40...85°C | ±20% | 150ppm/°C | 100kΩ | 1W | - | IP67 | ||
![]() P16NP224MAB15 VISHAY | 8 |
| - | RoHS compliant | linear | 270° | 4.36g | single turn | Ø16x8mm | - | solder lugs | - | - | - | - | soldered | 10mm | for industrial use | with knob | - | - | - | cermet | shaft | -40...85°C | ±20% | 150ppm/°C | 220kΩ | 1W | - | IP67 | ||
![]() P16NP105MAB15 VISHAY | 57 | - | - | RoHS compliant | linear | 270° | 4.39g | single turn | Ø16x8mm | - | solder lugs | - | - | - | - | soldered | 10mm | for industrial use | with knob | - | - | - | cermet | shaft | -40...85°C | ±20% | 150ppm/°C | 1MΩ | 1W | - | IP67 | ||
![]() P16NP222MAB15 VISHAY | 825 |
| - | RoHS compliant | linear | 270° | 4.41g | single turn | Ø16x8mm | - | solder lugs | - | - | - | - | soldered | 10mm | for industrial use | with knob | - | - | - | cermet | shaft | -40...85°C | ±20% | 150ppm/°C | 2.2kΩ | 1W | - | IP67 | ||
![]() P16NP474MAB15 VISHAY | 29 |
| - | RoHS compliant | linear | 270° | 4.39g | single turn | Ø16x8mm | - | solder lugs | - | - | - | - | soldered | 10mm | for industrial use | with knob | - | - | - | cermet | shaft | -40...85°C | ±20% | 150ppm/°C | 470kΩ | 1W | - | IP67 | ||
![]() PE30L0FR223MAB VISHAY | In Stock | - | - | - | linear | 270 ±10° | 21.892g | single turn | - | 50mm | for soldering | 300V | - | 300 ±5° | 1TΩ | on panel | - | for industrial use | for military use | 38mm | smooth | 12mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 22kΩ | 3W | 6mm | IP67 |