- Electrical rotation angle
- Gross weight
- Operating temperature
- Power
- Resistance
- Temperature coefficient
- Track material
- Type of potentiometer
- Certificates
- Kind of potentiometer
- Tolerance
- Characteristics
Attribute column
Manufacturer
Vishay Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Certificates | Characteristics | Electrical rotation angle | Gross weight | Kind of potentiometer | Leads | Mechanical durability | Mechanical rotation angle | Shaft length | Track material | Type of potentiometer | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power | Shaft diameter | IP rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRV6SAABAXB25104JA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 9.5mm | cermet | shaft | -55...125°C | ±5% | 150ppm/°C | 100kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAAAJXB25502MA VISHAY | 73 | - | - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 22mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 5kΩ | 1.5W | 3mm | IP67 | ||
![]() PRV6SAAABYB25103MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 10kΩ | 1.5W | 3mm | IP67 | ||
![]() PRV6SAABAXB25103MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 9.5mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 10kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBXB25103KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 10kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAAAJYB25502MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 22mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 5kΩ | 1.5W | 3mm | IP67 | ||
![]() PRV6SAABAYB25103KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 9.5mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 10kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABAXB25504MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 9.5mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 500kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAAAJYB25104KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 22mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 100kΩ | 1.5W | 3mm | IP67 | ||
![]() PRV6SAABAXB25504KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 9.5mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 500kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABAXB25104KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 9.5mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 100kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABAYB25502KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 9.5mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 5kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBXB25222MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 2.2kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBXB25103MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 10kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABAYB25102KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 9.5mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 1kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25104MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 100kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25471MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 470Ω | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25202KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 2kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25501KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 500Ω | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABGXB25204JA VISHAY | 13 |
| - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 16mm | cermet | shaft | -55...125°C | ±5% | 150ppm/°C | 200kΩ | 1.5W | 3.17mm | IP67 |