- ECCN Code
- HTS Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Automotive
- Configuration
- Diode Capacitance-Max
- Diode Element Material
- Diode Forward Resistance-Max
Attribute column
Manufacturer
Vishay Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Automotive | ECCN (US) | EU RoHS | HTS | Ihs Manufacturer | Lead Shape | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Diode Capacitance (pF) | Maximum Forward Current (mA) | Maximum Forward Voltage (V) | Maximum Operating Temperature (°C) | Maximum Reverse Voltage (V) | Maximum Series Resistance @ Maximum IF (Ohm) | Maximum Series Resistance @ Minimum IF (Ohm) | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Number of Elements | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | PCB changed | PPAP | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | Typical Carrier Life Time (us) | Packaging | JESD-609 Code | Part Status | ECCN Code | Connector Type | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Frequency Range | Frequency Band | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Forward Resistance-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22-28-7060 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1045493 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAR65V-02V-GS08 Vishay | 1500 | - | - | YES | SILICON | 2 | No | EAR99 | Compliant | 8541.10.00.80 | VISHAY SEMICONDUCTORS | Flat | Vishay Semiconductors | BAR65V-02V-GS08 | - | 0.8@3V | 100 | 1.1 | 150 | 30 | 0.9@10mA | 0.95@5mA | -55 | 1 | Surface Mount | 1 | PLASTIC/EPOXY | R-PDSO-F2 | 0.7(Max) | 1.3(Max) | RECTANGULAR | SMALL OUTLINE | 0.9(Max) | Obsolete | 2 | No | 40 | 5.23 | - | Yes | SOD | SOD-523 | 0.175 | Tape and Reel | e3 | Obsolete | EAR99 | - | Switch | MATTE TIN | SWITCHING | LOW DISTORTION | 8541.10.00.80 | POSITIVE-INTRINSIC-NEGATIVE | DUAL | FLAT | 260 | compliant | 2 | R-PDSO-F2 | Not Qualified | Single | PIN DIODE | ISOLATED | SHF|UHF | S BAND | 0.9 pF | 0.175 µs | 0.9 Ω | ||
![]() BAR63V-02V-GS08 Vishay | 2000 | - | - | YES | SILICON | 2 | No | EAR99 | Compliant | 8541.10.00.60 | VISHAY SEMICONDUCTORS | Flat | Vishay Semiconductors | BAR63V-02V-GS08 | - | 0.3@5V | 100 | 1.2 | 150 | 50 | 2@5mA | 2(Typ)@1mA | -55 | 1 | Surface Mount | 1 | PLASTIC/EPOXY | R-PDSO-F2 | 0.7(Max) | 1.3(Max) | RECTANGULAR | SMALL OUTLINE | 0.9(Max) | Obsolete | 2 | No | 40 | 5.15 | - | Yes | SOD | SOD-523 | 0.115 | Tape and Reel | e3 | Obsolete | EAR99 | - | - | MATTE TIN | - | - | 8541.10.00.80 | POSITIVE-INTRINSIC-NEGATIVE | DUAL | FLAT | 260 | compliant | 2 | R-PDSO-F2 | Not Qualified | Single | PIN DIODE | - | SHF | S BAND | 0.3 pF | 0.115 µs | 2 Ω | ||
![]() M28748/7-B00S1A Vishay | In Stock | - | - | - | - | - | - | - | - | - | WINCHESTER INTERCONNECT | - | - | M28748/7-B00S1A | M28748/7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.22 | - | - | - | - | - | - | - | - | EAR99 | RACK AND PANEL CONNECTOR | - | - | - | - | 8536.69.40.30 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GMSTBA 2.5/ 3-G-7.62 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |