- Certificates
- Drain current
- Drain-source voltage
- Kind of channel
- Mounting
- Polarisation
- Type of transistor
- Kind of package
- Kind of package1
- Gate-source voltage
- Pulsed drain current
- Case
Attribute column
Manufacturer
Vishay Terminals - Wire Pin Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Drain current | Drain-source voltage | Gate-source voltage | Kind of channel | Kind of package | Kind of package1 | Mounting | Polarisation | Pulsed drain current | Type of transistor |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI1553CDL-T1-GE3 VISHAY | 636000 |
| - | SC70 | SOT363 | RoHS compliant | 700/-500mA | 20/-20V | ±12V | enhanced | reel | tape | SMD | unipolar | - | N/P-MOSFET | ||
![]() SI4963BDY-T1-GE3 VISHAY | 76325 | - | - | SO8 | - | RoHS compliant | -6.5A | -20V | ±12V | enhanced | reel | tape | SMD | unipolar | -40A | P-MOSFET x2 | ||
![]() SI5517DU-T1-GE3 VISHAY | 2430 |
| - | - | - | RoHS compliant | 6/-6A | 20/-20V | ±8V | enhanced | reel | tape | SMD | unipolar | - | N/P-MOSFET | ||
![]() SI1965DH-T1-GE3 VISHAY | 45648 |
| - | SC70-6 | SOT363 | RoHS compliant | -1.3A | -12V | ±8V | enhanced | reel | tape | SMD | unipolar | -3A | P-MOSFET x2 | ||
![]() SI1967DH-T1-E3 VISHAY | 121 |
| - | SC70-6 | SOT363 | RoHS compliant | -1.3A | -20V | ±8V | enhanced | reel | tape | SMD | unipolar | -3A | P-MOSFET x2 | ||
![]() SI4931DY-T1-GE3 VISHAY | 100 |
| - | SO8 | - | RoHS compliant | -8.9A | -12V | ±8V | enhanced | reel | tape | SMD | unipolar | -30A | P-MOSFET x2 | ||
![]() SI1023X-T1-GE3 VISHAY | 128 |
| - | SC89 | SOT563 | RoHS compliant | -0.39A | -20V | ±6V | enhanced | reel | tape | SMD | unipolar | -0.65A | P-MOSFET x2 | ||
![]() SIRB40DP-T1-GE3 VISHAY | 63520 | - | - | PowerPAK® SO8 | - | RoHS compliant | 40A | 40V | -16...20V | enhanced | reel | tape | SMD | unipolar | 100A | N-MOSFET x2 | ||
![]() SISF02DN-T1-GE3 VISHAY | 839 | - | - | PowerPAK® 1212-8 | - | RoHS compliant | 60A | 25V | -12...16V | enhanced | reel | tape | SMD | unipolar | 140A | N-MOSFET x2 | ||
![]() SISF00DN-T1-GE3 VISHAY | 1350 | - | - | PowerPAK® 1212-8 | - | RoHS compliant | 60A | 30V | -16...20V | enhanced | reel | tape | SMD | unipolar | 120A | N-MOSFET x2 | ||
![]() SISF06DN-T1-GE3 VISHAY | 24765 | - | - | PowerPAK® 1212-8 | - | RoHS compliant | 81A | 30V | -16...20V | enhanced | reel | tape | SMD | unipolar | 190A | N-MOSFET x2 | ||
![]() SIS932EDN-T1-GE3 VISHAY | 12833 |
| - | PowerPAK® 1212-8 | - | RoHS compliant | 6A | 30V | ±12V | enhanced | reel | tape | SMD | unipolar | 40A | N-MOSFET x2 | ||
![]() SI7949DP-T1-E3 VISHAY | 36520 |
| - | PowerPAK® SO8 | - | RoHS compliant | -5A | -60V | ±20V | enhanced | reel | tape | SMD | unipolar | -25A | P-MOSFET x2 | ||
![]() SI6913DQ-T1-E3 VISHAY | 128750 | - | - | TSSOP8 | - | RoHS compliant | -5.8A | -12V | ±8V | enhanced | reel | tape | SMD | unipolar | -30A | P-MOSFET x2 | ||
![]() SI7913DN-T1-GE3 VISHAY | 100 | - | - | PowerPAK® 1212-8 | - | RoHS compliant | -7.4A | -20V | ±8V | enhanced | reel | tape | SMD | unipolar | -20A | P-MOSFET x2 | ||
![]() SI6926ADQ-T1-E3 VISHAY | 218 |
| - | TSSOP8 | - | RoHS compliant | 3.6A | 20V | ±8V | enhanced | reel | tape | SMD | unipolar | - | N-MOSFET x2 | ||
![]() SIZ980BDT-T1-GE3 VISHAY | 97020 | - | - | - | - | RoHS compliant | 54.8/197A | 30V | - | enhanced | reel | tape | SMD | unipolar | 90...130A | N-MOSFET x2 + Schottky | ||
![]() SIZF906ADT-T1-GE3 VISHAY | In Stock | - | - | - | - | RoHS compliant | 60A | 30V | - | enhanced | reel | tape | SMD | unipolar | 80...100A | N-MOSFET x2 + Schottky | ||
![]() SIZ342DT-T1-GE3 VISHAY | 30000 |
| - | - | - | RoHS compliant | 30A | 30V | - | enhanced | reel | tape | SMD | unipolar | 100A | N-MOSFET x2 | ||
![]() SIZ346DT-T1-GE3 VISHAY | 22458 |
| - | - | - | RoHS compliant | 17/30A | 30V | ±20V | enhanced | reel | tape | SMD | unipolar | 25...100A | N-MOSFET x2 |