- Certificates
- Drain current
- Drain-source voltage
- Kind of channel
- Mounting
- Polarisation
- Type of transistor
- Kind of package
- Kind of package1
- Gate-source voltage
- Pulsed drain current
- Case
Attribute column
Manufacturer
Vishay Terminals - Wire Pin Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Drain current | Drain-source voltage | Gate-source voltage | Kind of channel | Kind of package | Kind of package1 | Mounting | Polarisation | Pulsed drain current | Type of transistor |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SQ4961EY-T1-GE3 VISHAY | 4400 | - | - | SO8 | - | RoHS compliant | -4.4A | -60V | ±20V | enhanced | reel | tape | SMD | unipolar | -18A | P-MOSFET x2 | ||
![]() SI4943BDY-T1-E3 VISHAY | 2860 | - | - | SO8 | - | RoHS compliant | -8.4A | -20V | ±20V | enhanced | reel | tape | SMD | unipolar | -30A | P-MOSFET x2 | ||
![]() SI4963BDY-T1-E3 VISHAY | 78000 | - | - | SO8 | - | RoHS compliant | -6.5A | -20V | ±12V | enhanced | reel | tape | SMD | unipolar | -40A | P-MOSFET x2 | ||
![]() SI5504BDC-T1-E3 VISHAY | 1 |
| - | - | - | RoHS compliant | 4/-3.7A | 30/-30V | ±20V | enhanced | reel | tape | SMD | unipolar | - | N/P-MOSFET | ||
![]() SI4931DY-T1-E3 VISHAY | 1912 |
| - | SO8 | - | RoHS compliant | -8.9A | -12V | ±8V | enhanced | reel | tape | SMD | unipolar | -30A | P-MOSFET x2 | ||
![]() SI4943CDY-T1-E3 VISHAY | 42000 | - | - | SO8 | - | RoHS compliant | -8A | -20V | ±20V | enhanced | reel | tape | SMD | unipolar | -30A | P-MOSFET x2 | ||
![]() SI1036X-T1-GE3 VISHAY | 75000 |
| - | SC89 | SOT563 | RoHS compliant | 610mA | 30V | ±8V | enhanced | reel | tape | SMD | unipolar | 2A | N-MOSFET x2 | ||
![]() SI1023CX-T1-GE3 VISHAY | 59580 |
| - | SC89 | - | RoHS compliant | -450mA | -20V | ±8V | enhanced | reel | tape | SMD | unipolar | -1.5A | P-MOSFET x2 | ||
![]() SI3552DV-T1-GE3 VISHAY | 54000 |
| - | TSOP6 | - | RoHS compliant | 2.5/-1.8A | 30/-30V | ±20V | enhanced | reel | tape | SMD | unipolar | -7...8A | N/P-MOSFET | ||
![]() SI3590DV-T1-E3 VISHAY | 6127 |
| - | TSOP6 | - | RoHS compliant | 3/-2A | 30/-30V | ±12V | enhanced | reel | tape | SMD | unipolar | 8A | N/P-MOSFET | ||
![]() SI7252ADP-T1-GE3 VISHAY | 5389 | - | - | PowerPAK® SO8 | - | RoHS compliant | 23A | 100V | ±20V | enhanced | reel | tape | SMD | unipolar | 70A | N-MOSFET x2 | ||
![]() SI4228DY-T1-GE3 VISHAY | 7500 |
| - | SO8 | - | RoHS compliant | 8A | 25V | ±12V | enhanced | reel | tape | SMD | unipolar | 50A | N-MOSFET x2 | ||
![]() SISF20DN-T1-GE3 VISHAY | 3200 |
| - | PowerPAK® 1212-8 | - | RoHS compliant | 41A | 60V | ±20V | enhanced | reel | tape | SMD | unipolar | 100A | N-MOSFET x2 | ||
![]() SISB46DN-T1-GE3 VISHAY | 20000 |
| - | PowerPAK® 1212-8 | - | RoHS compliant | 27.3A | 40V | -16...20V | enhanced | reel | tape | SMD | unipolar | 70A | N-MOSFET x2 | ||
![]() SIS990DN-T1-GE3 VISHAY | 8000 |
| - | PowerPAK® 1212-8 | - | RoHS compliant | 9.7A | 100V | ±20V | enhanced | reel | tape | SMD | unipolar | 20A | N-MOSFET x2 | ||
![]() SI3590DV-T1-GE3 VISHAY | 42000 |
| - | TSOP6 | - | RoHS compliant | 2/-1.3A | 30/-30V | ±12V | enhanced | reel | tape | SMD | unipolar | 8A | N/P-MOSFET |