- Frequency
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage
- RoHS Status
- Package / Case
- Radiation Hardening
- Oscillator Type
- JESD-609 Code
- Terminal Finish
- Packaging
- Fall Time-Max
Attribute column
Manufacturer
Vishay Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Max Duty Cycle | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XO57CREHNA16M384 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 5V | - | 16.384MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 16.384MHz | 5V | 10ns | 10ns | - | - | 5.5V | 4.5V | HCMOS/TTL | 30pF | - | 10 TTL, 50 pF | 60 % | - | - | No | - | Non-RoHS Compliant | ||
![]() XO57CTECNA3M6864 Vishay | In Stock | - | - | DIP | YES | SURFACE MOUNT | 4 | - | - | Bulk | e4 | - | SMD/SMT | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | - | 5V | - | 3.6864MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 3.6864MHz | 5V | 10ns | 10ns | - | - | 5.5V | 4.5V | HCMOS/TTL | 50pF | 0.01% | - | 60 % | 5.08mm | 7.49mm | No | Unknown | RoHS Compliant | ||
![]() XO37CTECNA16M Vishay | 49 |
| Datasheet | SMD/SMT | - | - | 4 | - | - | Bulk | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | - | - | 5mm | 16MHz | 100 ppm | - | - | 3.3V | - | - | - | - | 3.63V | 2.97V | HCMOS/TTL | 30pF | 0.01% | - | 60 % | - | 7mm | - | - | RoHS Compliant | ||
![]() XO37CRECNA4M Vishay | 9 |
| Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() XO37DRECNA9M6 Vishay | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 9.6MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS | 15pF | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() XO37CTECNA37M5 Vishay | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 37.5MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() XO37DTECNA44M736 Vishay | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 44.736MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() XO37ERECNA50M Vishay | In Stock | - | - | SMD/SMT | - | - | - | - | - | Bulk | - | - | SMD/SMT | - | 85°C | -40°C | - | - | - | 50MHz | 25 ppm | - | - | 3.3V | - | - | - | - | 3.63V | 2.97V | - | 15pF | - | - | 60 % | - | - | - | - | RoHS Compliant | ||
![]() XO37CREHNA20M Vishay | 17 |
| - | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | Tape & Reel | e4 | yes | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION; SYMMETRY 55/45 ALSO AVILABLE | 3.3V | - | 20MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 20MHz | 3.3V | 6ns | 6ns | 60/40% | 3.63V | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() XO37DREHNA48M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | 48MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() XO37EREHNA66M667 Vishay | In Stock | - | - | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | Tape & Reel | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 66.667MHz | 25 ppm | 7.0mm x 5.0mm x 1.9mm | 66.667MHz | 3.3V | 4ns | 4ns | 40/60% | 3.63V | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() XO57DTECNA14M7456 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | 14.7456MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 14.7456MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() XO37CTECNA7M5 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 7.5MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() XO57CTECNA22M1184 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | 22.1184MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 22.1184MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() XO37ETECNA38M88 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 38.88MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() XO57CRECNA50M Vishay | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | 100 ppm | - | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XO62DREANA100M Vishay | In Stock | - | - | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 100MHz | 50 ppm | - | - | 2.5V | - | - | - | - | - | - | - | 30pF | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() XO63CTEANA33M3 Vishay | In Stock | - | - | SMD/SMT | - | - | - | - | - | Bulk | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 33.3MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 30pF | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() XO62CTEANA8M Vishay | In Stock | - | - | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 8MHz | 100 ppm | - | - | 2.5V | - | - | - | - | - | - | HCMOS/TTL | 30pF | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() XO37DREHNA4M Vishay | In Stock | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | 4MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | No | - | RoHS Compliant |