- Frequency
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage
- RoHS Status
- Package / Case
- Radiation Hardening
- Oscillator Type
- JESD-609 Code
- Terminal Finish
- Packaging
- Fall Time-Max
Attribute column
Manufacturer
Vishay Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Terminal Finish | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Oscillator Type | Load Capacitance | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XO57CRECNA18M432 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 18.432MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 18.432MHz | 5V | 10ns | 10ns | 40/60% | - | HCMOS | 50pF | No | Non-RoHS Compliant | - | ||
![]() XO37DREHNA10M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | Tape & Reel | - | - | - | - | 10MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | 15pF | No | RoHS Compliant | - | ||
![]() XO62CREANA16M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | 16MHz | 100 ppm | - | - | 2.5V | - | - | - | - | HCMOS | 30pF | No | RoHS Compliant | - | ||
![]() XO37CTECNA33M1776 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 33.1776MHz | 100 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | - | ||
![]() XO37DTECNA60M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 60MHz | 50 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | No | RoHS Compliant | - | ||
![]() XO57CRECNA44M2368 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 44.2368MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 44.2368MHz | 5V | 10ns | 10ns | 40/60% | - | HCMOS | 50pF | No | Non-RoHS Compliant | - | ||
![]() XO57ERECNA15M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | 15MHz | 25 ppm | - | - | 5V | - | - | - | - | - | 50pF | No | Non-RoHS Compliant | - | ||
![]() XO37DTEHNA30M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 30MHz | 50 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | - | Non-RoHS Compliant | Lead Free | ||
![]() XO37CRECNA100M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | 100MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | 15pF | No | RoHS Compliant | - | ||
![]() XO37ERECNA10M Vishay | 24 |
| Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 10MHz | 25 ppm | - | - | 3.3V | - | - | - | - | HCMOS | 15pF | No | RoHS Compliant | - | ||
![]() XO57CTECNA49M152 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 49.152MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 49.152MHz | 5V | 10ns | 10ns | 40/60% | - | HCMOS/TTL | 50pF | No | RoHS Compliant | - | ||
![]() XO37DTEHNA24M576 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 24.576MHz | 50 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | - | ||
![]() XO37DTECNA28M704 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 28.704MHz | 50 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | - | ||
![]() XO63CTEANA12M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | 12MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | 30pF | No | Non-RoHS Compliant | - | ||
![]() XO37CTEHNA25M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 3.3V | 25MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 25MHz | 3.3V | 6ns | 6ns | 60/40% | 3.63V | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | - | ||
![]() XO37CRECNA8M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 8MHz | 100 ppm | - | - | 3.3V | - | - | - | - | HCMOS | 15pF | No | Non-RoHS Compliant | - | ||
![]() XO57CTECNA10M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 10MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 10MHz | 5V | 10ns | 10ns | 40/60% | - | HCMOS/TTL | 50pF | No | RoHS Compliant | - | ||
![]() XO63DTEANA66M67 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | Bulk | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 66.67MHz | 50 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 30pF | No | Non-RoHS Compliant | - | ||
![]() XO27ETECNA25M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | 25MHz | 25 ppm | - | - | 2.5V | - | - | - | - | HCMOS/TTL | 30pF | No | Non-RoHS Compliant | - | ||
![]() XO57CTECNA24M576 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 24.576MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 24.576MHz | 5V | 10ns | 10ns | 40/60% | - | HCMOS/TTL | 50pF | No | Non-RoHS Compliant | - |