- Frequency
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage
- RoHS Status
- Package / Case
- Radiation Hardening
- Oscillator Type
- JESD-609 Code
- Terminal Finish
- Packaging
- Fall Time-Max
Attribute column
Manufacturer
Vishay Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Max Duty Cycle | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XO62CREANA80M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | 80MHz | 100 ppm | - | - | 2.5V | - | - | - | - | - | - | HCMOS | 30pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO57CTEHNA4M9152 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | Tape & Reel | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 5V | - | - | 4.9152MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 4.9152MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO63CREANA20M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | Bulk | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 20MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS | 30pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO57CTECNA66M667 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 66.667MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 66.667MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO57DRECNA12M352 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 12.352MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 12.352MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS | 50pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO57CTECNA64M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 64MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 64MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO27CRECNA24M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24MHz | 100 ppm | - | - | 2.5V | - | - | - | - | - | - | HCMOS | 30pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO57DREHNA11M0592 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | Tape & Reel | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 5V | - | - | 11.0592MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 11.0592MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS | 50pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO37CREHNA25M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | Tape & Reel | e4 | yes | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION; SYMMETRY 55/45 ALSO AVILABLE | 3.3V | - | - | 25MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 25MHz | 3.3V | 6ns | 6ns | 60/40% | 3.63V | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO57CTECNA7M3728 Vishay | In Stock | - | Datasheet | DIP | YES | SURFACE MOUNT | 4 | - | - | Bulk | e4 | - | SMD/SMT | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | - | 5V | - | 20mA | 7.3728MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 7.3728MHz | 5V | 10ns | 10ns | - | - | 5.5V | 4.5V | HCMOS/TTL | 50pF | 0.01% | - | 60 % | 1.6mm | 7mm | 5mm | No | RoHS Compliant | ||
![]() XO57DTECNA20M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 20MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 20MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO57CRECNA37M056 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 37.056MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 37.056MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS | 50pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO37CTECNA8M192 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 8.192MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO63DTEHNA26M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | Tape & Reel | e2 | - | - | Tin/Copper (Sn/Cu) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 3.3V | - | - | 26MHz | 50 ppm | 5.0mm x 3.3mm x 1.3mm | 26MHz | 3.3V | 7ns | 7ns | 40/60% | 3.63V | - | - | HCMOS | 30pF | - | 15 pF | - | - | - | - | No | RoHS Compliant | ||
![]() XO37CRECNA10M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | yes | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | - | 10MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 10MHz | 3.3V | 6ns | 6ns | 40/60% | 3.63V | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO63CREHNA48M65 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | Tape & Reel | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 48.65MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 30pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO37ETEHNA27M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | Tape & Reel | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 27MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO57CRECNA4M9152 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 4.9152MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 4.9152MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS | 50pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO57CTECNA45M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 45MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 45MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO37CREHNA33M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | Tape and Reel | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | - | - | 5mm | - | 33MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | 7mm | - | No | RoHS Compliant |