- Frequency
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage
- RoHS Status
- Package / Case
- Radiation Hardening
- Oscillator Type
- JESD-609 Code
- Terminal Finish
- Packaging
- Fall Time-Max
Attribute column
Manufacturer
Vishay Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Supply Current-Max | Max Duty Cycle | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XO57CTECNA20M Vishay | In Stock | - | Datasheet | DIP | YES | SURFACE MOUNT | 4 | - | - | Bulk | - | e4 | - | SMD/SMT | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | - | 5V | - | 20mA | 20MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 20MHz | 5V | 10ns | 10ns | - | - | 5.5V | 4.5V | HCMOS/TTL | 50pF | 0.01% | - | 60 % | 1.6mm | 7mm | 5mm | - | Unknown | RoHS Compliant | ||
![]() XO37ETECNA33M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 33MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() XO27ETECNA33M333 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | 4 | - | - | Bulk | - | - | - | - | - | 70°C | 0°C | - | - | 5mm | - | 33.333MHz | 25 ppm | - | - | 2.5V | - | - | - | - | - | - | - | 30pF | - | - | - | - | 7mm | - | No | - | RoHS Compliant | ||
![]() XO37CTECNA20M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | 4 | - | - | Bulk | 2012 | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | - | - | - | - | 20MHz | 100 ppm | - | - | 3.3V | - | - | - | - | 3.63V | 2.97V | HCMOS/TTL | 15pF | 0.01% | - | 60 % | - | - | - | - | Unknown | RoHS Compliant | ||
![]() XO37CREHNA10M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | Tape & Reel | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 10MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS | 15pF | - | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() XO57DTECNA48M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | - | - | 4 | - | - | - | - | - | 5V | - | - | 48MHz | 50 ppm | - | 48MHz | 5V | - | - | - | 5V | - | - | - | 50pF | - | 60mA | - | - | - | - | No | - | RoHS Compliant | ||
![]() XO37CTEHNA32M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | Tape & Reel | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 32MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() XO57CTECNA4M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | 4 | - | - | Bulk | - | - | - | SMD/SMT | - | 70°C | 0°C | - | - | - | - | 4MHz | 100 ppm | - | - | - | - | - | - | - | 5.5V | 4.5V | - | 30pF | 0.01% | - | 60 % | - | - | - | No | - | RoHS Compliant | ||
![]() XO57CTECNA25M Vishay | In Stock | - | Datasheet | DIP | YES | SURFACE MOUNT | 4 | - | - | Bulk | - | e4 | - | SMD/SMT | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | - | 5V | - | 20mA | 25MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 25MHz | 5V | 10ns | 10ns | - | - | 5.5V | 4.5V | HCMOS/TTL | 50pF | 0.01% | - | 60 % | 1.6mm | 7mm | 5mm | No | - | RoHS Compliant | ||
![]() XO37ETECNA16M384 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 16.384MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() XO57CTECNA11M2896 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 11.2896MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 11.2896MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() XO57CRECNA24M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24MHz | 100 ppm | - | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() XO63CTEANA100M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() XO37CRECNA14M31818 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 14.31818MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS | 15pF | - | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() XO57CTEHNA3M6864 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | Tape & Reel | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 5V | - | - | 3.6864MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 3.6864MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() XO37DRECNA29M4912 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 29.4912MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS | 15pF | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() XO37DTECNA66M666 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 66.666MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() XO37DRECNA49M152 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 49.152MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS | 15pF | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() XO37CTECNA16M384 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 16.384MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() XO57CRECNA1M84324 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 1.84324MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 1.84324MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS | 50pF | - | - | - | - | - | - | No | - | RoHS Compliant |