- Frequency
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage
- RoHS Status
- Package / Case
- Radiation Hardening
- Oscillator Type
- JESD-609 Code
- Terminal Finish
- Packaging
- Fall Time-Max
Attribute column
Manufacturer
Vishay Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Duty Cycle | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XO37CREHNA14M7456 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 14.7456MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | HCMOS | 15pF | - | No | Non-RoHS Compliant | ||
![]() XO37DRECNA16M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 16MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | HCMOS | 15pF | - | - | RoHS Compliant | ||
![]() XO63DTEANA50M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | 50MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | - | No | Non-RoHS Compliant | ||
![]() XO57CTEHNA66M667 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 5V | 66.667MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 66.667MHz | 5V | 10ns | 10ns | 40/60% | - | - | HCMOS/TTL | 50pF | - | No | Non-RoHS Compliant | ||
![]() XO37EREHNA4M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | Tape & Reel | - | - | - | - | - | - | 4MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | - | No | Non-RoHS Compliant | ||
![]() XO57CTECNA14M7456 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 14.7456MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 14.7456MHz | 5V | 10ns | 10ns | 40/60% | - | - | HCMOS/TTL | 50pF | - | No | RoHS Compliant | ||
![]() XO37CTECNA34M25 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 34.25MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | HCMOS/TTL | 15pF | - | No | Non-RoHS Compliant | ||
![]() XO37CRECNA9M8304 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 9.8304MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | HCMOS | 15pF | - | No | RoHS Compliant | ||
![]() XO57CRECNA2M4576 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 2.4576MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 2.4576MHz | 5V | 10ns | 10ns | 40/60% | - | - | HCMOS | 50pF | - | No | Non-RoHS Compliant | ||
![]() XO57DTEHNA40M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | Tape & Reel | - | - | - | - | - | - | 40MHz | 50 ppm | - | - | 5V | - | - | - | - | - | - | 50pF | - | No | Non-RoHS Compliant | ||
![]() XO57CRECNA37M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 37MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 37MHz | 5V | 10ns | 10ns | 40/60% | - | - | HCMOS | 50pF | - | No | Non-RoHS Compliant | ||
![]() XO37CTECNA66M667 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 66.667MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | HCMOS/TTL | 15pF | - | No | RoHS Compliant | ||
![]() XO57CRECNA13M56 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 13.56MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 13.56MHz | 5V | 10ns | 10ns | 40/60% | - | - | HCMOS | 50pF | - | No | Non-RoHS Compliant | ||
![]() XO57CRECNA6M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 6MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 6MHz | 5V | 10ns | 10ns | 40/60% | - | - | HCMOS | 50pF | - | No | Non-RoHS Compliant | ||
![]() XO57CRECNA20M Vishay | In Stock | - | Datasheet | Gold | Surface Mount | SMD/SMT | - | - | 85°C | -40°C | - | e4 | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 20MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 20MHz | 5V | 10ns | 10ns | 40/60% | - | - | HCMOS | 50pF | - | No | RoHS Compliant | ||
![]() XO37DRECNA30M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 30MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | - | No | RoHS Compliant | ||
![]() XO17CRECNA33M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 33MHz | 100 ppm | - | - | 1.8V | - | - | - | - | - | HCMOS | 30pF | - | No | Non-RoHS Compliant | ||
![]() XO37DRECNA32M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 32MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | HCMOS | 15pF | - | No | Non-RoHS Compliant | ||
![]() XO37CRECNA31M68 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | Bulk | e4 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | - | - | 31.68MHz | 100 ppm | - | - | 3.3V | - | - | - | 3.63V | 2.97V | HCMOS | 30pF | 60 % | No | RoHS Compliant | ||
![]() XO57CREHNA14M7456 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 5V | 14.7456MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 14.7456MHz | 5V | 10ns | 10ns | 40/60% | - | - | HCMOS | 50pF | - | No | Non-RoHS Compliant |