- Frequency
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage
- RoHS Status
- Package / Case
- Radiation Hardening
- Oscillator Type
- JESD-609 Code
- Terminal Finish
- Packaging
- Fall Time-Max
Attribute column
Manufacturer
Vishay Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Terminal Finish | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Oscillator Type | Load Capacitance | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XO37DTECNA14M31818 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 14.31818MHz | 50 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37DTECNA66M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 66MHz | 50 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO57DTECNA5M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 5MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 5MHz | 5V | 10ns | 10ns | 40/60% | HCMOS/TTL | 50pF | No | Non-RoHS Compliant | ||
![]() XO17CTECNA30M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | 30MHz | 100 ppm | - | - | 1.8V | - | - | - | HCMOS/TTL | 30pF | No | Non-RoHS Compliant | ||
![]() XO37DRECNA20M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 20MHz | 50 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | - | RoHS Compliant | ||
![]() XO57CTECNA36M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 36MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 36MHz | 5V | 10ns | 10ns | 40/60% | HCMOS/TTL | 50pF | No | Non-RoHS Compliant | ||
![]() XO57CRECNA1M8112 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 1.8112MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 1.8112MHz | 5V | 10ns | 10ns | 40/60% | HCMOS | 50pF | No | Non-RoHS Compliant | ||
![]() XO37DREHNA33M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 33MHz | 50 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37CRECNA40M96 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 40.96MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | No | Non-RoHS Compliant | ||
![]() XO37CTECNA10M23 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 10.23MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37CTECNA19M2 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 19.2MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | RoHS Compliant | ||
![]() XO57ERECNA50M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | 50MHz | 25 ppm | - | - | 5V | - | - | - | - | 50pF | No | Non-RoHS Compliant | ||
![]() XO37DRECNA12M352 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 12.352MHz | 50 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | No | RoHS Compliant | ||
![]() XO37DTEHNA25M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 25MHz | 50 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37DTECNA16M384 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 16.384MHz | 50 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO57ETECNA36M864 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 36.864MHz | 25 ppm | 7.0mm x 5.0mm x 1.9mm | 36.864MHz | 5V | 10ns | 10ns | 40/60% | HCMOS/TTL | 50pF | No | Non-RoHS Compliant | ||
![]() XO37DRECNA24M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | 24MHz | 50 ppm | - | - | 3.3V | - | - | - | - | 15pF | No | RoHS Compliant | ||
![]() XO37CRECNA24M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 24MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | No | RoHS Compliant | ||
![]() XO37CRECNA26M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 26MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | No | Non-RoHS Compliant | ||
![]() XO57ERECNA22M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 22MHz | 25 ppm | 7.0mm x 5.0mm x 1.9mm | 22MHz | 5V | 10ns | 10ns | 40/60% | HCMOS | 50pF | No | Non-RoHS Compliant |