- Frequency
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage
- RoHS Status
- Package / Case
- Radiation Hardening
- Oscillator Type
- JESD-609 Code
- Terminal Finish
- Packaging
- Fall Time-Max
Attribute column
Manufacturer
Vishay Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Frequency Adjustment-Mechanical | Max Duty Cycle | Height | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XO63DTEANA30M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | Bulk | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 30MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 30pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO57CRECNA9M5536 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 9.5536MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 9.5536MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS | 50pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO37CRECNA60M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 60MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS | 15pF | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XO63CREANA16M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | Bulk | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 16MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS | 30pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO57CTECNA66M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 66MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 66MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO57CTEHNA40M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | 4 | - | - | Tape and Reel | - | - | - | 70°C | 0°C | - | - | 5mm | - | 40MHz | 100 ppm | - | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | 7mm | No | RoHS Compliant | ||
![]() XO57CTECNA36M864 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 36.864MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 36.864MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO37CRECNA14M6456 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 14.6456MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS | 15pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO37ETECNA24M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 24MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO57CTECNA14M31818 Vishay | In Stock | - | Datasheet | DIP | YES | SURFACE MOUNT | 4 | - | - | Bulk | e4 | SMD/SMT | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | - | 5V | - | - | 14.31818MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 14.31818MHz | 5V | 10ns | 10ns | - | - | 5.5V | 4.5V | HCMOS/TTL | 30pF | 0.01% | 10 TTL, 50 pF | - | 60 % | - | - | No | RoHS Compliant | ||
![]() XO37CREHNA4M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | 4 | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | 4MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO37CTECNA34M35 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 34.35MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO57ERECNA16M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 16MHz | 25 ppm | 7.0mm x 5.0mm x 1.9mm | 16MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS | 50pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO57DTECNA54M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 54MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 54MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO37DRECNA18M432 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | - | - | - | e4 | - | Gold (Au) | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | 10mA | 18.432MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 18.432MHz | 3.3V | 6ns | 6ns | 60/40% | - | 3.63V | 2.97V | HCMOS/TTL | 15pF | - | - | - | 60 % | 5.08mm | 7.49mm | - | RoHS Compliant | ||
![]() XO37DTEHNA2M048 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | Tape & Reel | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 2.048MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO57CRECNA8M Vishay | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | 85°C | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | - | 100% | 7.0mm x 5.0mm x 1.9mm | 8MHz | - | 10ns | 10ns | - | 5.5V | - | - | HCMOS | - | - | 10 TTL, 50 pF | NO | - | - | - | - | RoHS Compliant | ||
![]() XO37CTECNA6M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 6MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO37DTECNA33M33 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 33.33MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO37CTECNA8M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 8MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | RoHS Compliant |