- Frequency
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage
- RoHS Status
- Package / Case
- Radiation Hardening
- Oscillator Type
- JESD-609 Code
- Terminal Finish
- Packaging
- Fall Time-Max
Attribute column
Manufacturer
Vishay Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Terminal Finish | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Oscillator Type | Load Capacitance | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XO57CRECNA16M384 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 16.384MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 16.384MHz | 5V | 10ns | 10ns | 40/60% | HCMOS | 50pF | No | Non-RoHS Compliant | ||
![]() XO57CTEHNA19M2 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | Tape & Reel | - | - | - | - | 19.2MHz | 100 ppm | - | - | 5V | - | - | - | - | 50pF | - | RoHS Compliant | ||
![]() XO37EREHNA37M056 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 37.056MHz | 25 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37DRECNA26M6667 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 26.6667MHz | 50 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | No | RoHS Compliant | ||
![]() XO37DTECNA38M864 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 38.864MHz | 50 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO57DRECNA64M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 64MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 64MHz | 5V | 10ns | 10ns | 40/60% | HCMOS | 50pF | No | Non-RoHS Compliant | ||
![]() XO37CRECNA37M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 37MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | No | RoHS Compliant | ||
![]() XO37CTECNA66M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 66MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37DREHNA5M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 5MHz | 50 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | RoHS Compliant | ||
![]() XO37EREHNA33M33 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 33.33MHz | 25 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | RoHS Compliant | ||
![]() XO57DTEHNA24M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | Tape & Reel | - | - | - | - | 24MHz | 50 ppm | - | - | 5V | - | - | - | - | 50pF | No | Non-RoHS Compliant | ||
![]() XO37CRECNA24M576 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 24.576MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | No | Non-RoHS Compliant | ||
![]() XO57CRECNA12M288 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | 12.288MHz | 100 ppm | - | - | 5V | - | - | - | - | 50pF | No | RoHS Compliant | ||
![]() XO37ERECNA40M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | 40MHz | 25 ppm | - | - | 3.3V | - | - | - | - | 15pF | No | Non-RoHS Compliant | ||
![]() XO57CTECNA3M686 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 3.686MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 3.686MHz | 5V | 10ns | 10ns | 40/60% | HCMOS/TTL | 50pF | No | Non-RoHS Compliant | ||
![]() XO57CTECNA29M4912 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 29.4912MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 29.4912MHz | 5V | 10ns | 10ns | 40/60% | HCMOS/TTL | 50pF | No | Non-RoHS Compliant | ||
![]() XO57CRECNA4M096 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 4.096MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 4.096MHz | 5V | 10ns | 10ns | 40/60% | HCMOS | 50pF | No | Non-RoHS Compliant | ||
![]() XO37ERECNA33M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 33MHz | 25 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | No | Non-RoHS Compliant | ||
![]() XO57CTECNA12M5 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 12.5MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 12.5MHz | 5V | 10ns | 10ns | 40/60% | HCMOS/TTL | 50pF | No | RoHS Compliant | ||
![]() XO57DRECNA49M152 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 49.152MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 49.152MHz | 5V | 10ns | 10ns | 40/60% | HCMOS | 50pF | No | Non-RoHS Compliant |