- Frequency
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage
- RoHS Status
- Package / Case
- Radiation Hardening
- Oscillator Type
- JESD-609 Code
- Terminal Finish
- Packaging
- Fall Time-Max
Attribute column
Manufacturer
Vishay Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Terminal Finish | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Oscillator Type | Load Capacitance | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XO63CREANA100M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | 100MHz | 100 ppm | - | - | 3.3V | - | - | - | - | 30pF | No | Non-RoHS Compliant | ||
![]() XO37ETECNA18M432 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 18.432MHz | 25 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | RoHS Compliant | ||
![]() XO57DTECNA64M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 64MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 64MHz | 5V | 10ns | 10ns | 40/60% | HCMOS/TTL | 50pF | No | Non-RoHS Compliant | ||
![]() XO57CRECNA20M2752 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 20.2752MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 20.2752MHz | 5V | 10ns | 10ns | 40/60% | HCMOS | 50pF | - | RoHS Compliant | ||
![]() XO57CTEHNA24M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | Tape & Reel | - | - | - | - | 24MHz | 100 ppm | - | - | 5V | - | - | - | - | 50pF | No | RoHS Compliant | ||
![]() XO57DRECNA16M384 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 16.384MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 16.384MHz | 5V | 10ns | 10ns | 40/60% | HCMOS | 50pF | No | RoHS Compliant | ||
![]() XO37CTECNA5M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 5MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO57DRECNA12M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 12MHz | 50 ppm | - | - | 5V | - | - | - | - | 50pF | No | RoHS Compliant | ||
![]() XO57CRECNA49M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 49MHz | 100 ppm | - | - | 5V | - | - | - | - | 50pF | No | RoHS Compliant | ||
![]() XO37CTECNA36M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 36MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37CTEHNA16M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 16MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | RoHS Compliant | ||
![]() XO57DRECNA50M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 50MHz | 50 ppm | - | - | 5V | - | - | - | - | 50pF | No | Non-RoHS Compliant | ||
![]() XO57CREHNA16M667 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 5V | 16.667MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 16.667MHz | 5V | 10ns | 10ns | 40/60% | HCMOS | 50pF | No | RoHS Compliant | ||
![]() XO57DRECNA15M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15MHz | 50 ppm | - | - | 5V | - | - | - | - | 50pF | No | Non-RoHS Compliant | ||
![]() XO37CTEHNA30M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 30MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO57DTECNA2M048 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 2.048MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 2.048MHz | 5V | 10ns | 10ns | 40/60% | HCMOS/TTL | 50pF | No | Non-RoHS Compliant | ||
![]() XO37CTEHNA40M Vishay | In Stock | - | Datasheet | Gold | Surface Mount | SMD/SMT | - | - | - | - | Tape & Reel | - | - | - | - | 40MHz | 100 ppm | - | - | 3.3V | - | - | - | - | 15pF | No | RoHS Compliant | ||
![]() XO57CREHNA20M2752 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 5V | 20.2752MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 20.2752MHz | 5V | 10ns | 10ns | 40/60% | HCMOS/TTL | 50pF | - | RoHS Compliant | ||
![]() XO37CTECNA24M576 Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 24.576MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO57CTEHNA60M Vishay | In Stock | - | Datasheet | - | - | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 5V | 60MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 60MHz | 5V | 10ns | 10ns | 40/60% | HCMOS/TTL | 50pF | No | Non-RoHS Compliant |