- Frequency
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage
- RoHS Status
- Package / Case
- Radiation Hardening
- Oscillator Type
- JESD-609 Code
- Terminal Finish
- Packaging
- Fall Time-Max
Attribute column
Manufacturer
Vishay Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Max Duty Cycle | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XO57DRECNA15M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15MHz | 50 ppm | - | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | No | Non-RoHS Compliant | ||
![]() XO37CTEHNA30M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | Tape & Reel | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 30MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | No | Non-RoHS Compliant | ||
![]() XO57DTECNA2M048 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 2.048MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 2.048MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | No | Non-RoHS Compliant | ||
![]() XO57ETECNA16M354 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 16.354MHz | 25 ppm | 7.0mm x 5.0mm x 1.9mm | 16.354MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | No | Non-RoHS Compliant | ||
![]() XO37CTECNA3M686 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 3.686MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | No | Non-RoHS Compliant | ||
![]() XO37CRECNA32M768 Vishay | 48 |
| Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | yes | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE ENABLE/DISABLE FUNCTION; BULK | 3.3V | 32.768MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 32.768MHz | 3.3V | 6ns | 6ns | 40/60% | 3.63V | - | - | HCMOS/TTL | 15pF | - | - | - | RoHS Compliant | ||
![]() XO57CTECNA54M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 54MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 54MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | No | Non-RoHS Compliant | ||
![]() XO37DTECNA50M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | No | Non-RoHS Compliant | ||
![]() XO57CTECNA32M Vishay | In Stock | - | Datasheet | DIP | YES | SURFACE MOUNT | 4 | - | - | Bulk | e4 | - | SMD/SMT | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | - | 5V | 32MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 32MHz | 5V | 10ns | 10ns | - | - | 5.5V | 4.5V | HCMOS/TTL | 50pF | 0.01% | 60 % | - | RoHS Compliant | ||
![]() XO37DRECNA37M5 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 37.5MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS | 15pF | - | - | No | RoHS Compliant | ||
![]() XO57DREHNA6M5536 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | Tape & Reel | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 5V | 6.5536MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 6.5536MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | No | Non-RoHS Compliant | ||
![]() XO37DRECNA40M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | - | RoHS Compliant | ||
![]() XO37CRECNA36M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 36MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS | 15pF | - | - | No | RoHS Compliant | ||
![]() XO57DRECNA98M304 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 98.304MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 98.304MHz | 5V | 3ns | 3ns | 40/60% | - | - | - | HCMOS | 15pF | - | - | No | Non-RoHS Compliant | ||
![]() XO57DTECNA24M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24MHz | 50 ppm | - | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | No | Non-RoHS Compliant | ||
![]() XO57CTECNA73M6362 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 73.6362MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 73.6362MHz | 5V | 3ns | 3ns | 40/60% | - | - | - | HCMOS/TTL | 15pF | - | - | No | Non-RoHS Compliant | ||
![]() XO37DTECNA12M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | No | Non-RoHS Compliant | ||
![]() XO37DRECNA8M192 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 8.192MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS | 15pF | - | - | No | Non-RoHS Compliant | ||
![]() XO37DRECNA10M Vishay | 33 |
| Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | 10MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 10MHz | 3.3V | 6ns | 6ns | 40/60% | 3.63V | - | - | HCMOS/TTL | 15pF | - | - | - | RoHS Compliant | ||
![]() XO37DREHNA12M Vishay | 30 |
| Datasheet | SMD/SMT | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | 12MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | No | Non-RoHS Compliant |