- Frequency
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage
- RoHS Status
- Package / Case
- Radiation Hardening
- Oscillator Type
- JESD-609 Code
- Terminal Finish
- Packaging
- Fall Time-Max
Attribute column
Manufacturer
Vishay Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Terminal Finish | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Oscillator Type | Load Capacitance | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XO57CTECNA7M5 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 7.5MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 7.5MHz | 5V | 10ns | 10ns | 40/60% | HCMOS/TTL | 50pF | No | Non-RoHS Compliant | ||
![]() XO37CRECNA29M4912 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 29.4912MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | No | Non-RoHS Compliant | ||
![]() XO37ETECNA11M0592 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 11.0592MHz | 25 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37CTECNA4M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | 4MHz | 100 ppm | - | - | 3.3V | - | - | - | - | 15pF | No | Non-RoHS Compliant | ||
![]() XO37CTECNA7M3728 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 7.3728MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37CTECNA60M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 60MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37ETEHNA25M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 25MHz | 25 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO57ETECNA12M352 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 12.352MHz | 25 ppm | 7.0mm x 5.0mm x 1.9mm | 12.352MHz | 5V | 10ns | 10ns | 40/60% | HCMOS/TTL | 50pF | No | RoHS Compliant | ||
![]() XO57CREHNA16M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | Tape & Reel | e4 | Gold (Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 5V | 16MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 16MHz | 5V | 10ns | 10ns | 40/60% | HCMOS/TTL | 50pF | - | RoHS Compliant | ||
![]() XO37DTECNA32M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 32MHz | 50 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37CREHNA80M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 80MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | RoHS Compliant | ||
![]() XO37DRECNA16M384 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | 16.384MHz | 50 ppm | - | - | 3.3V | - | - | - | - | 15pF | No | RoHS Compliant | ||
![]() XO57CTECNA3M2768 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 3.2768MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 3.2768MHz | 5V | 10ns | 10ns | 40/60% | HCMOS/TTL | 50pF | No | Non-RoHS Compliant | ||
![]() XO63DTEANA33M333 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | Bulk | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 33.333MHz | 50 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 30pF | No | Non-RoHS Compliant | ||
![]() XO37CTECNA8M182 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 8.182MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO57CREHNA2M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 5V | 2MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 2MHz | 5V | 10ns | 10ns | 40/60% | HCMOS/TTL | 50pF | No | Non-RoHS Compliant | ||
![]() XO37DRECNA55M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 55MHz | 50 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | No | Non-RoHS Compliant | ||
![]() XO37DTECNA12M352 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 12.352MHz | 50 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37CRECNA36M864 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 36.864MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | No | Non-RoHS Compliant | ||
![]() XO37ERECNA13M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 13MHz | 25 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | - | Non-RoHS Compliant |