- Frequency
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage
- RoHS Status
- Package / Case
- Radiation Hardening
- Oscillator Type
- JESD-609 Code
- Terminal Finish
- Packaging
- Fall Time-Max
Attribute column
Manufacturer
Vishay Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Oscillator Type | Load Capacitance | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XO37ETECNA22M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 22MHz | 25 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | - | No | RoHS Compliant | - | ||
![]() XO37DTECNA8M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 8MHz | 50 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | - | No | Non-RoHS Compliant | - | ||
![]() XO37CRECNA12M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 12MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | 15pF | - | No | Non-RoHS Compliant | - | ||
![]() XO37CTECNA55M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 55MHz | 100 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | - | No | Non-RoHS Compliant | - | ||
![]() XO57CREHNA13M56 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 5V | - | 13.56MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 13.56MHz | 5V | 10ns | 10ns | 40/60% | - | HCMOS | 50pF | - | No | Non-RoHS Compliant | - | ||
![]() XO57CTEHNA2M4576 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 5V | - | 2.4576MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 2.4576MHz | 5V | 10ns | 10ns | 40/60% | - | HCMOS/TTL | 50pF | - | No | Non-RoHS Compliant | Lead Free | ||
![]() XO37DTECNA44M928 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 44.928MHz | 50 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | - | No | Non-RoHS Compliant | - | ||
![]() XO37CTECNA12M288 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.288MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | 15pF | - | No | Non-RoHS Compliant | - | ||
![]() XO37ERECNA25M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 25MHz | 25 ppm | - | - | 3.3V | - | - | - | - | HCMOS | 15pF | - | No | RoHS Compliant | - | ||
![]() XO37CTECNA48M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 48MHz | 100 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | - | - | RoHS Compliant | - | ||
![]() XO57DTECNA16M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | 16MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 16MHz | 5V | 10ns | 10ns | 40/60% | - | HCMOS/TTL | 50pF | - | No | Non-RoHS Compliant | - | ||
![]() XO37EREHNA20M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 3.3V | - | 20MHz | 25 ppm | 7.0mm x 5.0mm x 1.9mm | 20MHz | 3.3V | 6ns | 6ns | 40/60% | 3.63V | HCMOS/TTL | 15pF | - | No | Non-RoHS Compliant | - | ||
![]() XO37CTECNA6M144 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 6.144MHz | 100 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | - | - | RoHS Compliant | - | ||
![]() XO37DRECNA48M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 48MHz | 50 ppm | - | - | 3.3V | - | - | - | - | HCMOS | 15pF | - | No | Non-RoHS Compliant | - | ||
![]() XO57CREHNA40M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | 40MHz | 100 ppm | - | - | 5V | - | - | - | - | - | 50pF | - | No | Non-RoHS Compliant | - | ||
![]() XO57CTECNA50M09788 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | 50.09788MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 50.09788MHz | 5V | 10ns | 10ns | 40/60% | - | HCMOS/TTL | 50pF | - | No | Non-RoHS Compliant | - | ||
![]() XO37CTEHNA3M6864 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 3.6864MHz | 100 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | - | - | RoHS Compliant | - | ||
![]() XO37DREHNA29M4912 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | 4 | - | - | Bulk | - | - | 85°C | -40°C | - | - | 5mm | 29.4912MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | 15pF | 7mm | No | RoHS Compliant | - | ||
![]() XO57DRECNA24M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 24MHz | 50 ppm | - | - | 5V | - | - | - | - | - | 50pF | - | No | Non-RoHS Compliant | - | ||
![]() XO37DRECNA16M38 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 16.38MHz | 50 ppm | - | - | 3.3V | - | - | - | - | HCMOS | 15pF | - | No | RoHS Compliant | - |