- Frequency
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage
- RoHS Status
- Package / Case
- Radiation Hardening
- Oscillator Type
- JESD-609 Code
- Terminal Finish
- Packaging
- Fall Time-Max
Attribute column
Manufacturer
Vishay Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Oscillator Type | Load Capacitance | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XO37CTECNA19M6608 Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 19.6608MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | - | No | Non-RoHS Compliant | - | ||
![]() XO57ERECNA4M9152 Vishay | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | 4.9152MHz | 25 ppm | 7.0mm x 5.0mm x 1.9mm | 4.9152MHz | 5V | 10ns | 10ns | 40/60% | HCMOS | 50pF | - | No | RoHS Compliant | - | ||
![]() XO17ERECNA10M Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 10MHz | 25 ppm | - | - | 1.8V | - | - | - | HCMOS | 30pF | - | No | RoHS Compliant | - | ||
![]() XO57DTECNA30M Vishay | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | 30MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 30MHz | 5V | 10ns | 10ns | 40/60% | HCMOS/TTL | 50pF | - | No | Non-RoHS Compliant | - | ||
![]() XO57CTECNA1M Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1MHz | 100 ppm | - | - | 5V | - | - | - | - | 30pF | - | No | Non-RoHS Compliant | - | ||
![]() XO57CRECNA16M667 Vishay | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | 16.667MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 16.667MHz | 5V | 10ns | 10ns | 40/60% | HCMOS | 50pF | - | No | Non-RoHS Compliant | - | ||
![]() XO62CREANA100M Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 100MHz | 100 ppm | - | - | 2.5V | - | - | - | - | 30pF | - | No | Non-RoHS Compliant | - | ||
![]() XO37CTEHNA7M3728 Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 7.3728MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | - | No | RoHS Compliant | - | ||
![]() XO37CRECNA48M Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 48MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | - | No | RoHS Compliant | - | ||
![]() XO57DRECNA62M5 Vishay | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | 62.5MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 62.5MHz | 5V | 10ns | 10ns | 40/60% | HCMOS | 50pF | - | No | RoHS Compliant | - | ||
![]() XO63DTEHNA30M Vishay | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | - | - | 3.3mm | 30MHz | 50 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 30pF | 5mm | No | RoHS Compliant | Lead Free | ||
![]() XO63CREANA25M Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | Bulk | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 25MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS | 30pF | - | No | Non-RoHS Compliant | - | ||
![]() XO37ERECNA2M048 Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 2.048MHz | 25 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | - | No | RoHS Compliant | - | ||
![]() XO57CRECNA60M Vishay | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | 60MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 60MHz | 5V | 10ns | 10ns | 40/60% | HCMOS | 50pF | - | No | RoHS Compliant | - | ||
![]() XO37DRECNA41M666 Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 41.666MHz | 50 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | - | No | Non-RoHS Compliant | - | ||
![]() XO37CRECNA16M384 Vishay | In Stock | - | Datasheet | - | - | - | - | 4 | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | HCMOS | - | - | - | RoHS Compliant | - | ||
![]() XO37CRECNA6M Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 6MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | - | No | RoHS Compliant | - | ||
![]() XO37CRECNA16M Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 16MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS | 15pF | - | - | RoHS Compliant | - | ||
![]() XO37CTECNA27M Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 27MHz | 100 ppm | - | - | 3.3V | - | - | - | HCMOS/TTL | 15pF | - | No | Non-RoHS Compliant | - | ||
![]() XO37ETECNA12M288 Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.288MHz | 25 ppm | - | - | 3.3V | - | - | - | - | 15pF | - | No | Non-RoHS Compliant | - |