- Frequency
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage
- RoHS Status
- Package / Case
- Radiation Hardening
- Oscillator Type
- JESD-609 Code
- Terminal Finish
- Packaging
- Fall Time-Max
Attribute column
Manufacturer
Vishay Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Supply Current-Max | Output Load | Max Duty Cycle | Height | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XO37CTEHNA48M Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | 48MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO37CTECNA10M Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | 4 | - | - | Commercial grade | Bulk | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | - | - | - | 10mA | 10MHz | 100 ppm | - | - | 3.3V | - | - | - | - | 3.63V | 2.97V | HCMOS/TTL | 15pF | 0.01% | - | - | 60 % | 5.08mm | 7.49mm | No | RoHS Compliant | ||
![]() XO37DTECNA32M768 Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | - | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 32.768MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO37DTEHNA32M Vishay | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | Tape & Reel | - | - | - | 4 | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | - | 32MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 32.768MHz | 3.3V | 6ns | 6ns | 40/60% | 3.63V | - | - | HCMOS/TTL | 15pF | - | 10mA | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO37ERECNA33M33 Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | - | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 33.33MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS | 15pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO37CREHNA26M Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 26MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO37DTEHNA37M056 Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 37.056MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS/TTL | 15pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO37CTECNA1M8432 Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | 4 | - | - | - | Bulk | - | - | - | - | SMD/SMT | - | 70°C | 0°C | - | - | - | - | 1.8432MHz | 100 ppm | - | - | 3.3V | - | - | - | - | 3.63V | 2.97V | - | 30pF | 0.01% | - | - | 60 % | - | - | No | RoHS Compliant | ||
![]() XO37CTECNA25M Vishay | 40 |
| Datasheet | - | - | - | - | 4 | - | - | - | Bulk | - | - | - | - | SMD/SMT | - | 70°C | 0°C | - | - | - | - | 25MHz | 100 ppm | - | - | 3.3V | - | - | - | - | 3.63V | 2.97V | - | 15pF | 0.01% | - | - | 60 % | - | - | - | RoHS Compliant | ||
![]() XO57CRECNA49M152 Vishay | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | 4 | - | - | - | Bulk | - | e4 | yes | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | - | 5V | 5mm | - | 49.152MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 49.152MHz | 5V | 10ns | 10ns | - | - | - | - | HCMOS/TTL | 50pF | - | - | - | - | - | 7mm | - | RoHS Compliant | ||
![]() XO37CRECNA3M3 Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | - | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 3.3MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS | 15pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO37CRECNA33M Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | - | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 33MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS | 15pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() XO37ERECNA80M Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | - | 2012 | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 80MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | HCMOS | 15pF | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XO37DREHNA16M Vishay | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | Tape & Reel | - | e4 | yes | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION; SYMMETRY 55/45 ALSO AVILABLE | 5V | - | - | 16MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 16.384MHz | 3.3V | 10ns | 10ns | 60/40% | 5.5V | - | - | HCMOS/TTL | 15pF | - | - | 10 TTL, 50 pF | - | - | - | No | Non-RoHS Compliant | ||
![]() XO57CTEHNA12M288 Vishay | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | 12.288MHz | 100 ppm | - | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XO57CTECNA8M Vishay | In Stock | - | Datasheet | 11 Weeks | SMD/SMT | YES | SURFACE MOUNT | 4 | - | - | - | Bulk | 2013 | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | - | 5V | - | - | 8MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 8MHz | 5V | 10ns | 10ns | - | - | 5.5V | 4.5V | HCMOS/TTL | 50pF | 0.01% | - | - | 60 % | - | - | No | RoHS Compliant | ||
![]() XO57CTECNA33M Vishay | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | - | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 33MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 33MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XO57CRECNA1M Vishay | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 1MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 1.8432MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS | 30pF | - | - | 10 TTL, 50 pF | - | - | - | No | Non-RoHS Compliant | ||
![]() XO57DTECNA14M31818 Vishay | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | - | 70°C | - | - | - | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 14.31818MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 14.31818MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS/TTL | 50pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XO57CRECNA32M768 Vishay | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 32.768MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 32.768MHz | 5V | 10ns | 10ns | 40/60% | - | - | - | HCMOS | 50pF | - | - | - | - | - | - | - | RoHS Compliant |