- Frequency
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage
- RoHS Status
- Package / Case
- Radiation Hardening
- Oscillator Type
- JESD-609 Code
- Terminal Finish
- Packaging
- Fall Time-Max
Attribute column
Manufacturer
Vishay Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Terminal Finish | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Oscillator Type | Load Capacitance | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XO57CRECNA5M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 5MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 5MHz | 5V | 10ns | 10ns | 40/60% | - | HCMOS | 50pF | No | RoHS Compliant | ||
![]() XO37DRECNA5M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | 5MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 5MHz | 3.3V | 6ns | 6ns | 60/40% | 3.63V | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37DRECNA66M6666 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 66.6666MHz | 50 ppm | - | - | 3.3V | - | - | - | - | HCMOS | 15pF | No | Non-RoHS Compliant | ||
![]() XO37DRECNA14M31818 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 14.31818MHz | 50 ppm | - | - | 3.3V | - | - | - | - | HCMOS | 15pF | No | Non-RoHS Compliant | ||
![]() XO37CTECNA47M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 47MHz | 100 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | No | RoHS Compliant | ||
![]() XO57CTEHNA3M2768 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 5V | 3.2768MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 3.2768MHz | 5V | 10ns | 10ns | 40/60% | - | HCMOS/TTL | 50pF | No | Non-RoHS Compliant | ||
![]() XO37EREHNA50M Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | Tape & Reel | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 3.3V | 50MHz | 25 ppm | 7.0mm x 5.0mm x 1.9mm | 50MHz | 3.3V | 6ns | 6ns | 40/60% | 3.63V | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37ETECNA24M576 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 24.576MHz | 25 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | No | RoHS Compliant | ||
![]() XO37CRECNA3M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 3MHz | 100 ppm | - | - | 3.3V | - | - | - | - | HCMOS | 15pF | No | RoHS Compliant | ||
![]() XO57DTECNA20M48 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 70°C | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 20.48MHz | 50 ppm | 7.0mm x 5.0mm x 1.9mm | 20.48MHz | 5V | 10ns | 10ns | 40/60% | - | HCMOS/TTL | 50pF | No | RoHS Compliant | ||
![]() XO37ERECNA16M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 16MHz | 25 ppm | - | - | 3.3V | - | - | - | - | HCMOS | 15pF | No | Non-RoHS Compliant | ||
![]() XO57CREHNA6M5536 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | Tape & Reel | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 5V | 6.5536MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 6.5536MHz | 5V | 10ns | 10ns | 40/60% | - | HCMOS/TTL | 50pF | No | Non-RoHS Compliant | ||
![]() XO37DTECNA8M192 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 8.192MHz | 50 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37CTECNA18M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 18MHz | 100 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | No | RoHS Compliant | ||
![]() XO57CREHNA15M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | Tape & Reel | - | - | - | - | 15MHz | 100 ppm | - | - | 5V | - | - | - | - | - | 50pF | No | Non-RoHS Compliant | ||
![]() XO37DTECNA2M048 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.048MHz | 50 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37DTECNA4M Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | 4MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | 15pF | No | Non-RoHS Compliant | ||
![]() XO57CRECNA34M25 Vishay | In Stock | - | Datasheet | SMD/SMT | YES | SURFACE MOUNT | 85°C | -40°C | - | e4 | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | 34.25MHz | 100 ppm | 7.0mm x 5.0mm x 1.9mm | 34.25MHz | 5V | 10ns | 10ns | 40/60% | - | HCMOS | 50pF | No | RoHS Compliant | ||
![]() XO37DTECNA34M56 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 34.56MHz | 50 ppm | - | - | 3.3V | - | - | - | - | HCMOS/TTL | 15pF | No | Non-RoHS Compliant | ||
![]() XO37CRECNA3M072 Vishay | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.072MHz | 100 ppm | - | - | 3.3V | - | - | - | - | HCMOS | 15pF | No | Non-RoHS Compliant |