- Diode Type
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
Attribute column
Manufacturer
Vishay Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Material | Weight | Diode Element Material | Number of Terminals | 1st Connector Mounting Type | Cable Material | Exterior Housing Material | Air permeability | Application | Cable type | Capacitors series | Case | Case - inch | Case - mm | Completeness | Contact Coating | Contact Material | Data transfer rate | Date Of Intro | Flame resistance class | Forward Voltage-Max (VF) | Gross Weight | Ihs Manufacturer | Indicator type | Insulator Material | Kind of capacitor | Kind of channel | Kind of integrated circuit | Lamp operating life | Manufacturer Package Code | Mounting | Nominal voltage | Number of insertions / withdrawals | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Protection class | Purpose | Rohs Code | Tape Length | Transport Package Size/Quantity | Type of capacitor | Type of integrated circuit | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Type | Resistance | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Dielectric | Contact Resistance | Wire Gauge | Configuration | Polarization | Impedance | Diode Type | Case Connection | Usage | Output Current-Max | Adhesive | Number of Phases | Rated Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | Gain | 2nd Connector Type | 1st Connector Shell Size - Insert | Non-rep Pk Forward Current-Max | Reverse Current-Max | VSWR | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | 2nd Connector Number of Positions Loaded | Saturation Current | Features | Frequency (Hz) | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS3H10-E3/57T Vishay Intertechnologies | 100 |
| Datasheet | 9 Weeks, 6 Days | YES | housing - grey PA66; seal - silicone rubber | - | SILICON | 2 | - | - | 1 | not less than 1 l/min at 70 mbar pressure | electro-technical, lighting, photoelectric, security, automotive and other equipment | - | - | - | - | - | - | - | - | - | - | - | 0.65 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | IP67 | for pressure equalization in sealed enclosures and protection against condensation formation | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | Pressure equalization valve M8X1.25, plastic | hydrostatic pressure - not less than 100 mbar for 30 min | Matte Tin (Sn) | - | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, LOW POWER LOSS | - | - | DUAL | C BEND | - | 260 | - | 10+8.1 mm | not_compliant | 40 | - | - | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | 3 A | - | 1 | - | 100 V | DO-214AB | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | EFFICIENCY | 1 | - | - | 18.1 mm | - | 17 mm | - | ||
![]() VS-32CTQ030PBF Vishay Semiconductors | 140 | - | Datasheet | - | NO | - | - | SILICON | 3 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.58 V | - | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | - | MATTE TIN OVER NICKEL | - | FREE WHEELING DIODE | - | - | SINGLE | THROUGH-HOLE | - | - | - | - | unknown | - | - | - | R-PSFM-T3 | - | - | - | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | CATHODE | - | 15 A | - | 1 | - | 30 V | TO-220AB | - | - | - | - | - | - | - | - | 900 A | 1750 μA | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | ||
![]() MSE1PG-M3/89A Vishay Intertechnologies | 4500 |
| Datasheet | 8 Weeks | YES | - | - | SILICON | 2 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.98 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 175 °C | -55 °C | PLASTIC/EPOXY | SMP, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | MATTE TIN | - | LOW LEAKAGE CURRENT | - | - | DUAL | FLAT | - | - | - | - | unknown | - | - | - | R-PDSO-F2 | Not Qualified | - | - | - | SINGLE | - | - | RECTIFIER DIODE | CATHODE | - | 1 A | - | 1 | - | 400 V | DO-219AD | - | - | - | - | - | - | - | - | 20 A | - | - | - | 0.78 μs | - | - | 1 | - | - | - | - | - | - | ||
![]() VS-48CTQ060S-M3 Vishay Intertechnologies | 850 |
| Datasheet | 16 Weeks, 4 Days | YES | - | - | SILICON | 2 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.83 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | - | MATTE TIN | - | FREE WHEELING DIODE | - | - | SINGLE | GULL WING | - | 245 | - | - | compliant | - | - | - | R-PSSO-G2 | - | - | - | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | CATHODE | - | 20 A | - | 1 | - | 60 V | TO-263AB | - | - | - | - | - | - | - | - | 260 A | 2000 μA | - | - | - | - | GENERAL PURPOSE | 1 | - | - | - | - | - | - | ||
![]() MB6S-E3/80 Vishay Intertechnologies | 9000 |
| Datasheet | 9 Weeks, 6 Days | YES | - | - | SILICON | 4 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 150 °C | -50 °C | PLASTIC/EPOXY | ROHS COMPLIANT, MINI, PLASTIC, MBS, 4 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | MATTE TIN | - | - | - | - | DUAL | GULL WING | - | 250 | - | - | compliant | 30 | - | UL RECOGNIZED | R-PDSO-G4 | Not Qualified | - | - | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | - | 0.5 A | - | 1 | - | 600 V | TO-269AA | - | - | - | - | - | - | - | - | 35 A | - | - | 600 V | - | - | - | 1 | - | - | - | - | - | - | ||
![]() BYV27-200 Vishay Intertechnologies | 15800 | - | Datasheet | - | NO | - | - | SILICON | 2 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 175 °C | -55 °C | GLASS | HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 | ELLIPTICAL | LONG FORM | Active | - | - | Yes | - | - | - | - | - | - | - | - | e2 | - | - | - | - | - | - | Tin/Silver (Sn96.5Ag3.5) | - | LOW LEAKAGE CURRENT | - | - | AXIAL | WIRE | - | 260 | - | - | compliant | 30 | - | - | E-LALF-W2 | Not Qualified | - | - | - | SINGLE | - | - | RECTIFIER DIODE | ISOLATED | - | 2 A | - | 1 | - | 200 V | DO-204AP | - | - | - | - | - | - | - | - | 50 A | - | - | - | 0.025 μs | - | ULTRA FAST RECOVERY | 1 | - | - | - | - | - | - | ||
![]() SS1FL3HM3/H Vishay Intertechnologies | 1130 |
| Datasheet | 16 Weeks, 3 Days | YES | - | 130 g | SILICON | 2 | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | 1 | - | - | RG174 | - | - | - | - | - | - | - | - | - | - | 0.48 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | Box | BC | - | e3 | - | Active | EAR99 | - | - | - | MATTE TIN | Black | LOW LEAKAGE CURRENT, LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | - | DUAL | FLAT | Unshielded | - | IP67 - Dust Tight, Waterproof | 39 mm | compliant | - | - | AEC-Q101 | R-PDSO-F2 | - | - | - | Round | SINGLE | circular | 50 Ohm | RECTIFIER DIODE | - | Industrial Environments | 1 A | - | 1 | - | 30 V | DO-219AB | Male Pins | All | Receptacle | 4 | Standard | 28 dBi | Wire Leads | M8 | 40 A | 200 μA | 1.5 | - | - | 30 V | GENERAL PURPOSE | 1 | - | - | 14 mm | 1.64' (500.00mm) | 48 mm | - | ||
![]() V3FM10HM3/H Vishay Intertechnologies | 2554 |
| Datasheet | 8 Weeks | YES | - | - | SILICON | 2 | - | - | 1 | - | - | - | - | - | - | - | plug + socket | gold-plated | brass | - | - | UL94 V0 | 0.83 V | 14.30 | VISHAY INTERTECHNOLOGY INC | - | PA | - | - | - | - | - | - | - | 1000 | 175 °C | -40 °C | PLASTIC/EPOXY | SMF, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | High power connector set XT90 for radio controlled models | - | - | - | - | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | - | DUAL | FLAT | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | AEC-Q101 | R-PDSO-F2 | - | - | 0.7 mOhm max | 10-12 AWG | SINGLE | - | - | RECTIFIER DIODE | - | - | 2.5 A | - | 1 | 50 A | 100 V | DO-219AB | - | - | - | - | - | - | - | - | 55 A | 85 μA | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | ||
![]() GBL10-E3/45 Vishay Semiconductors | 8 |
| Datasheet | - | NO | - | - | SILICON | 4 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | 59.50 | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | CASE GBL | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSIP-T4 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 33 m | 42*28*23.5/100 | - | - | -20...+120 (briefly - up to 300) °C | - | - | - | e3 | Yes | - | EAR99 | - | Polyimide thermotape single-sided | - | MATTE TIN | yellow metallic | - | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | - | - | - | unknown | - | 4 | UL RECOGNIZED | R-PSIP-T4 | Not Qualified | - | - | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | ISOLATED | - | 3 A | high adhesion adhesive | 1 | - | 1000 V | - | - | - | - | - | - | - | - | - | 150 A | - | - | 1000 V | - | - | - | - | demounting at 260 - 300°C temperature with no trace | - | - | - | 20 mm | 0.05 mm | ||
![]() DGP30-E3/54 Vishay Intertechnologies | 10000 |
| Datasheet | 8 Weeks | NO | Polyester | - | SILICON | 2 | - | - | 1 | - | - | - | - | SOW16 | - | - | - | - | - | 150Mbps | - | - | 1.2 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | unidirectional | digital isolator | - | - | SMD | - | - | 175 °C | -65 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Not Recommended | - | - | Yes | - | - | - | interface | - | - | - | - | e3 | - | - | - | - | - | - | MATTE TIN | Brown | FREE WHEELING DIODE | - | - | AXIAL | WIRE | - | - | - | - | compliant | - | - | - | O-PALF-W2 | Not Qualified | - | - | - | SINGLE | - | - | RECTIFIER DIODE | ISOLATED | - | 3 A | - | 1 | - | 1500 V | DO-201AD | - | - | - | - | - | - | - | - | 100 A | - | - | - | 20 μs | - | GENERAL PURPOSE | - | - | - | 50 mm | 250 mm | 210 mm | - | ||
![]() UF5408-E3/54 Vishay Intertechnologies | 28000 |
| Datasheet | 9 Weeks, 6 Days | NO | - | - | SILICON | 2 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | Active | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | Matte Tin (Sn) | - | FREE WHEELING DIODE | - | - | AXIAL | WIRE | - | - | - | - | compliant | - | - | - | O-PALF-W2 | Not Qualified | - | - | - | SINGLE | - | - | RECTIFIER DIODE | ISOLATED | - | 3 A | - | 1 | - | 1000 V | DO-201AD | - | - | - | - | - | - | - | - | 150 A | - | - | - | 0.075 μs | - | EFFICIENCY | 1 | - | 50/60 | - | - | - | - | ||
![]() VS-10BQ040-M3/5BT Vishay Intertechnologies | 83500 |
| Datasheet | 9 Weeks, 3 Days | YES | - | - | SILICON | 2 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | MATTE TIN | - | FREE WHEELING DIODE | - | - | DUAL | C BEND | - | 260 | - | - | not_compliant | - | - | - | R-PDSO-C2 | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | 1 | - | 40 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ||
![]() SS8PH10HM3_A/I Vishay Intertechnologies | 6500 |
| Datasheet | 16 Weeks, 3 Days | YES | - | - | SILICON | 3 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 175 °C | -55 °C | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | - | MATTE TIN | - | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | DUAL | FLAT | - | - | - | - | unknown | - | - | AEC-Q101 | R-PDSO-F3 | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | CATHODE | - | 8 A | - | 1 | - | 100 V | TO-277A | - | - | - | - | - | - | - | - | 150 A | 2 μA | - | - | - | - | HIGH VOLTAGE | 1 | - | - | - | - | - | - | ||
![]() S3M-E3/57T Vishay Intertechnologies | 10000 |
| Datasheet | - | YES | - | - | SILICON | 2 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.15 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | Matte Tin (Sn) | - | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | - | - | DUAL | C BEND | - | 260 | - | - | not_compliant | 30 | - | - | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | 3 A | - | 1 | - | 1000 V | DO-214AB | - | - | - | - | - | - | - | - | 100 A | - | - | - | 2.5 μs | - | GENERAL PURPOSE | 1 | - | - | - | - | - | - | ||
![]() BYV38-TR Vishay Intertechnologies | 38500 |
| Datasheet | 10 Weeks | NO | - | - | SILICON | 2 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | VISHAY INTERTECHNOLOGY INC | Neon lamp in housing series N-301 | - | - | - | - | ≥30000 hours | - | - | 125/250 (AC), 50 Hz V | - | 175 °C | -55 °C | GLASS | HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 | ELLIPTICAL | LONG FORM | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | red | - | 8541.10.00.80 | - | AXIAL | WIRE | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | 2 | - | E-LALF-W2 | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | ISOLATED | - | 2 A | - | 1 | - | 1000 V | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | 0.3 μs | - | FAST SOFT RECOVERY | - | - | - | - | - | - | - | ||
![]() BYG20J-E3/TR3 Vishay Intertechnologies | 8016 |
| Datasheet | 9 Weeks, 3 Days | YES | - | - | SILICON | 2 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | MATTE TIN | - | FREE WHEELING DIODE | - | - | DUAL | C BEND | - | 260 | - | - | not_compliant | 30 | - | - | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | 1.5 A | - | 1 | - | 600 V | DO-214AC | - | - | - | - | - | - | - | - | 30 A | 1 μA | - | - | 0.075 μs | - | ULTRA FAST SOFT RECOVERY | 1 | - | - | - | - | - | - | ||
![]() VS-8EWS08STR-M3 Vishay Intertechnologies | 15000 |
| Datasheet | 17 Weeks | YES | - | - | SILICON | 2 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | DPAK-3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | SINGLE | GULL WING | - | 260 | - | - | unknown | 10 | - | - | R-PSSO-G2 | Not Qualified | - | - | - | SINGLE | - | - | RECTIFIER DIODE | CATHODE | - | 8 A | - | 1 | - | 800 V | TO-252AA | - | - | - | - | - | - | - | - | 120 A | - | - | - | - | - | HIGH VOLTAGE HIGH POWER | 1 | - | - | - | - | - | - | ||
![]() VS-90EPS16L-M3 Vishay Intertechnologies | 25 | - | Datasheet | 13 Weeks | NO | - | - | SILICON | 2 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2019-01-29 | - | 1.21 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | SINGLE | THROUGH-HOLE | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | R-PSFM-T2 | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | CATHODE | - | 90 A | - | 1 | - | 1600 V | TO-247AD | - | - | - | - | - | - | - | - | 1100 A | 100 μA | - | - | - | 1600 V | HIGH VOLTAGE | - | - | - | - | - | - | - | ||
![]() BYV28-600-TAP Vishay Semiconductors | 2000 |
| Datasheet | - | NO | - | - | SILICON | 2 | - | - | 1 | - | - | - | KGM | - | 2220 | 5750 | - | - | - | - | - | - | 0.95 V | - | VISHAY SEMICONDUCTORS | - | - | MLCC | - | - | - | - | SMD | - | - | 175 °C | -55 °C | GLASS | E-LALF-W2 | ELLIPTICAL | LONG FORM | Active | - | - | Yes | - | - | ceramic | - | - | - | - | ±5% | e2 | Yes | - | EAR99 | - | - | - | Tin/Silver (Sn/Ag) | - | - | 8541.10.00.80 | 33nF | AXIAL | WIRE | - | 260 | - | - | unknown | 30 | 2 | - | E-LALF-W2 | Not Qualified | C0G (NP0) | - | - | SINGLE | - | - | RECTIFIER DIODE | ISOLATED | - | 3.5 A | - | 1 | - | 600 V | - | - | - | - | - | - | - | - | - | 90 A | - | - | - | 0.05 μs | - | ULTRA FAST SOFT RECOVERY | 1 | - | - | - | - | - | - | ||
![]() S1GHE3_A/I Vishay Intertechnologies | 1552500 |
| Datasheet | 18 Weeks, 4 Days | YES | - | - | SILICON | 2 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | FREE WHEELING DIODE | 8541.10.00.80 | - | DUAL | C BEND | - | 260 | - | - | compliant | 30 | - | AEC-Q101 | R-PDSO-C2 | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | 1 A | - | 1 | - | 400 V | DO-214AC | - | - | - | - | - | - | - | - | 40 A | - | - | - | 1.8 μs | - | - | 1 | - | - | - | - | - | - |