- Diode Type
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
Attribute column
Manufacturer
Vishay Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Output Current-Max | Current - Average Rectified (Io) | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Voltage - Peak Reverse (Max) | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBR40H35CT Vishay Semiconductors | In Stock | - | Datasheet | - | - | NO | - | SILICON | 3 | - | - | VISHAY SEMICONDUCTORS | - | 2 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | - | - | e0 | - | - | EAR99 | TIN LEAD | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | CATHODE | 20 A | - | 1 | 35 V | TO-220AB | 350 A | - | - | ||
![]() MBRF30H100CT Vishay Semiconductors | In Stock | - | Datasheet | - | - | NO | - | SILICON | 3 | - | - | VISHAY SEMICONDUCTORS | - | 2 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | - | - | - | - | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | ISOLATED | 15 A | - | 1 | 100 V | TO-220AB | 275 A | - | - | ||
![]() 70UF60 Vishay Semiconductors | In Stock | - | Datasheet | - | - | NO | - | SILICON | 1 | - | - | VISHAY SEMICONDUCTORS | - | 1 | 200 °C | -65 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Active | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | CATHODE | 250 A | - | 1 | 600 V | DO-205AB | 5750 A | - | - | ||
![]() P600K-E3 Vishay Semiconductors | In Stock | - | Datasheet | - | - | NO | - | SILICON | 2 | - | 0.9 V | VISHAY SEMICONDUCTORS | CASE P600 | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | Yes | - | - | e3 | Yes | - | EAR99 | MATTE TIN | GENERAL PURPOSE | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | AXIAL | WIRE | - | unknown | - | 2 | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | ISOLATED | 6 A | - | 1 | 800 V | - | 400 A | - | 2.5 μs | ||
![]() IRKE196-06 Vishay Semiconductors | In Stock | - | Datasheet | - | - | NO | - | SILICON | 2 | - | - | VISHAY SEMICONDUCTORS | - | 1 | - | - | UNSPECIFIED | R-XUFM-X2 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | No | - | EAR99 | - | POWER | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | R-XUFM-X2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | ISOLATED | 195 A | - | 1 | 600 V | - | 4200 A | - | - | ||
![]() 300U20AM Vishay Semiconductors | In Stock | - | Datasheet | - | - | NO | - | SILICON | 1 | - | - | VISHAY SEMICONDUCTORS | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | CATHODE | 300 A | - | 1 | 200 V | DO-205AC | 5750 A | - | - | ||
![]() SS25/52T Vishay Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | VISHAY SEMICONDUCTORS | - | 1 | - | - | PLASTIC/EPOXY | PLASTIC, SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | - | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | DUAL | C BEND | 240 | unknown | 30 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | - | 2 A | - | 1 | 50 V | DO-214AA | 75 A | - | - | ||
![]() SD400R12PV Vishay Semiconductors | In Stock | - | Datasheet | - | - | NO | - | SILICON | 1 | - | - | VISHAY SEMICONDUCTORS | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | - | - | EAR99 | - | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | ANODE | 480 A | - | 1 | 1200 V | DO-205AB | 8640 A | - | - | ||
![]() RMB2S/30 Vishay Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS15/11 Vishay Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBLB25L25CT Vishay Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | VISHAY SEMICONDUCTORS | - | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | D2PAK | No | - | - | e0 | - | - | EAR99 | TIN LEAD | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SINGLE | GULL WING | - | unknown | - | 3 | R-PSSO-G2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | CATHODE | 12.5 A | - | 1 | 25 V | TO-263AB | 180 A | - | - | ||
![]() BYM10-1000/46 Vishay Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | VISHAY SEMICONDUCTORS | - | 1 | - | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | Obsolete | - | No | - | - | - | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | - | END | WRAP AROUND | 240 | unknown | 30 | - | O-PELF-R2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | ISOLATED | 1 A | - | 1 | 1000 V | DO-213AB | - | - | - | ||
![]() KBU4M-E4/51 Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Through Hole | 4-SIP, KBU | - | KBU | - | - | KBU4 | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 µA @ 1000 V | 1 V @ 4 A | - | - | 4 A | - | - | - | - | 1 kV | - | ||
![]() BU1206-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Through Hole | 4-SIP, BU | - | isoCINK+™ BU | - | - | BU1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 µA @ 600 V | 1.05 V @ 6 A | - | - | 3.4 A | - | - | - | - | 600 V | - | ||
![]() VS-100MT160P-P Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Chassis Mount | 12-MTP Module | - | 12-MTP Pressfit | - | - | 100MT160 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Three Phase | - | 1.51 V @ 100 A | - | - | 100 A | - | - | - | - | 1.6 kV | - | ||
![]() GBPC106-E4/51 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | 4-Square, GBPC-1 | - | GBPC1 | - | - | GBPC106 | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Box | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 µA @ 600 V | 1 V @ 1.5 A | - | - | 2 A | - | - | - | - | 600 V | - | ||
![]() DFL1510S-E3/77 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | DFS | - | - | DFL1510 | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 µA @ 1000 V | 1.1 V @ 1.5 A | - | - | 1.5 A | - | - | - | - | 1 kV | - | ||
![]() FESB16CT Vishay Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |