- Diode Type
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
Attribute column
Manufacturer
Vishay Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Material | Weight | Diode Element Material | Number of Terminals | Exterior Housing Material | Button shape and head form | Capacitors series | Case - inch | Case - mm | Date Of Intro | Forward Voltage-Max (VF) | Gross Weight | Ihs Manufacturer | Indicator type | Installation diameter | Kind of capacitor | LED working life | Maximum current | Maximum voltage | Mounting | Nominal voltage | Number of terals | Operating current | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection class | Purpose | Relative humidity | Rohs Code | Time to trigger | Transport package size/qty | Type of capacitor | Wire cross-section | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Dielectric | Configuration | Note | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Saturation Current | Contacts | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-ETL1506FP-M3 Vishay Intertechnologies | 71 | - | Datasheet | 13 Weeks | NO | - | - | SILICON | 2 | 1 | - | GCQ | 0201 | 0603 | - | 0.91 V | - | VISHAY INTERTECHNOLOGY INC | - | - | MLCC | - | - | - | SMD | - | - | - | 175 °C | -65 °C | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, TO-220, FULL PACK-2 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | Yes | - | - | ceramic | - | e3 | - | - | - | Matte Tin (Sn) - annealed | - | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | - | 0.9pF | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | R-PSFM-T2 | Not Qualified | C0G (NP0) | SINGLE | - | RECTIFIER DIODE | ISOLATED | 15 A | 1 | 600 V | TO-220 | 200 A | - | - | 0.27 μs | - | - | UFSRHP | 1 | - | - | - | - | ||
![]() ES3D-E3/57T Vishay Intertechnologies | 22500 |
| Datasheet | 16 Weeks, 4 Days | YES | - | - | SILICON | 2 | 1 | - | GCQ | 0201 | 0603 | - | 0.9 V | - | VISHAY INTERTECHNOLOGY INC | - | - | MLCC | - | - | - | SMD | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | - | - | ceramic | - | e3 | - | - | - | MATTE TIN | - | FREE WHEELING DIODE, LOW POWER LOSS | - | 0.8pF | DUAL | C BEND | 260 | - | not_compliant | 30 | - | - | R-PDSO-C2 | Not Qualified | C0G (NP0) | SINGLE | - | RECTIFIER DIODE | - | 3 A | 1 | 200 V | DO-214AB | 100 A | 10 μA | - | 0.02 μs | 200 V | - | EFFICIENCY | 1 | - | - | - | - | ||
![]() EGF1T-E3/67A Vishay Intertechnologies | 125000 | - | Datasheet | 8 Weeks | YES | - | - | SILICON | 2 | 1 | - | GCQ | 0201 | 0603 | - | 3 V | - | VISHAY INTERTECHNOLOGY INC | - | - | MLCC | - | - | - | SMD | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, GF1, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | - | - | ceramic | - | e3 | - | - | - | Matte Tin (Sn) | - | FREE WHEELING DIODE, HIGH RELIABILITY | - | 9pF | DUAL | C BEND | 260 | - | compliant | 40 | - | - | R-PDSO-C2 | Not Qualified | C0G (NP0) | SINGLE | - | RECTIFIER DIODE | - | 1 A | 1 | 1300 V | DO-214BA | 20 A | - | - | 0.075 μs | - | - | - | 1 | - | - | - | - | ||
![]() ES07B-GS08 Vishay Intertechnologies | 100 |
| Datasheet | 9 Weeks | YES | - | - | SILICON | 2 | 1 | - | GCQ | 0201 | 0603 | - | 0.98 V | - | VISHAY INTERTECHNOLOGY INC | - | - | MLCC | - | - | - | SMD | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | - | - | ceramic | - | e3 | - | - | - | MATTE TIN | - | - | - | 8.5pF | DUAL | FLAT | - | - | not_compliant | - | - | - | R-PDSO-F2 | Not Qualified | C0G (NP0) | SINGLE | - | RECTIFIER DIODE | - | 0.5 A | 1 | 100 V | DO-219AB | 30 A | - | - | 0.025 μs | - | - | - | - | - | - | - | - | ||
![]() VS-60APU02-N3 Vishay Intertechnologies | 185 |
| Datasheet | 13 Weeks | NO | - | - | SILICON | 3 | 1 | - | GCQ | 0201 | 0603 | - | 1.08 V | - | VISHAY INTERTECHNOLOGY INC | - | - | MLCC | - | - | - | SMD | - | - | - | 175 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | Yes | - | - | ceramic | - | - | - | - | - | - | - | FREE WHEELING DIODE, LOW POWER LOSS | - | 8.9pF | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | R-PSFM-T3 | - | C0G (NP0) | SINGLE | - | RECTIFIER DIODE | CATHODE | 60 A | 1 | 200 V | TO-247AC | 800 A | 50 μA | - | 0.035 μs | - | - | ULTRA FAST SOFT RECOVERY | - | - | - | - | - | ||
![]() SL02-GS08 Vishay Intertechnologies | 12500 |
| Datasheet | 15 Weeks | YES | - | - | SILICON | 2 | 1 | - | GCQ | 0201 | 0603 | - | 0.385 V | 30.00 | VISHAY INTERTECHNOLOGY INC | - | - | MLCC | - | - | - | SMD | - | - | - | 125 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | - | - | ceramic | - | e3 | - | - | Three-pole block plug | MATTE TIN | black | LOW POWER LOSS | - | 8.4pF | DUAL | FLAT | - | - | not_compliant | - | - | - | R-PDSO-F2 | Not Qualified | C0G (NP0) | SINGLE | IEC 60320 (C14) | RECTIFIER DIODE | - | 1.1 A | 1 | 20 V | DO-219AB | 40 A | - | - | - | - | - | EFFICIENCY | - | - | - | - | - | ||
![]() GBPC3510W-E4/51 Vishay Intertechnologies | 100 |
| Datasheet | 16 Weeks, 3 Days | NO | - | - | SILICON | 4 | 4 | - | GCQ | 0201 | 0603 | - | 1.1 V | - | VISHAY INTERTECHNOLOGY INC | - | - | MLCC | - | - | - | SMD | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | SQUARE | FLANGE MOUNT | Active | - | - | - | - | Yes | - | - | ceramic | - | e4 | - | - | - | SILVER | - | - | - | 8.3pF | UPPER | WIRE | - | - | not_compliant | - | - | UL RECOGNIZED | S-PUFM-W4 | Not Qualified | C0G (NP0) | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | ISOLATED | 35 A | 1 | 1000 V | - | 400 A | 5 μA | 1000 V | - | 1000 V | - | - | - | - | - | - | - | ||
![]() MSS2P3HM3_A/H Vishay Intertechnologies | 73650 | - | Datasheet | 8 Weeks | YES | - | - | SILICON | 2 | 1 | - | GCQ | 0201 | 0603 | - | 0.6 V | - | VISHAY INTERTECHNOLOGY INC | - | - | MLCC | - | - | - | SMD | 250 V | - | 16 A | 150 °C | -55 °C | PLASTIC/EPOXY | SMP, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | IP68 | - | - | Yes | - | - | ceramic | 0.5 - 2 mm2 | e3 | - | EAR99 | - | Matte Tin (Sn) | Black | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | 7.9pF | DUAL | FLAT | - | - | unknown | - | - | AEC-Q101 | R-PDSO-F2 | - | C0G (NP0) | SINGLE | - | RECTIFIER DIODE | CATHODE | 2 A | 1 | 30 V | DO-219AD | 30 A | 250 μA | - | - | - | - | EFFICIENCY | 1 | - | - | - | - | ||
![]() GSIB2580-E3/45 Vishay Intertechnologies | 3600 |
| Datasheet | 9 Weeks, 3 Days | NO | polycarbonate | - | SILICON | 4 | 4 | - | GCQ | 0201 | 0603 | - | 1 V | - | VISHAY INTERTECHNOLOGY INC | - | - | MLCC | - | 32 A | - | SMD | 250 V | 2 x 4min | - | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, CASE GSIB-5S, 4 PIN | RECTANGULAR | FLANGE MOUNT | Active | - | - | connection and branching of individual insulated single/multi-core conductors | - | Yes | - | - | ceramic | 1.5...2.5 mm2 | e3 | - | - | - | MATTE TIN | - | - | - | 7.7pF | SINGLE | THROUGH-HOLE | - | 43.1 mm | not_compliant | - | - | UL RECOGNIZED | R-PSFM-T4 | Not Qualified | C0G (NP0) | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | ISOLATED | 3.5 A | 1 | 800 V | - | 350 A | - | 800 V | - | - | - | - | - | - | - | 13.4 mm | 23 mm | ||
![]() SS8PH10-M3/86A Vishay Intertechnologies | 3000 |
| Datasheet | 8 Weeks | YES | - | - | SILICON | 3 | 1 | flat ring and button | - | - | - | - | 0.76 V | - | VISHAY INTERTECHNOLOGY INC | ring | 16 mm | - | 40000 hours min | - | - | - | - | - | - | 175 °C | -55 °C | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | IP65 | - | 45...85 % | Yes | - | - | - | - | e3 | - | - | - | MATTE TIN | - | FREE WHEELING DIODE | - | - | DUAL | FLAT | 260 | - | not_compliant | 30 | - | - | R-PDSO-F3 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | CATHODE | 8 A | 1 | 100 V | TO-277A | 150 A | - | - | - | - | - | EFFICIENCY | 1 | 2Pin+2Pin | 18 mm | - | - | ||
![]() V40120C-E3/4W Vishay Semiconductors | 1000 |
| Datasheet | - | NO | - | - | SILICON | 3 | 2 | - | - | - | - | - | 0.68 V | - | VISHAY SEMICONDUCTORS | dot | - | - | ≥40000 hours | - | - | - | - | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | TO-220AB | IP65 | - | 45...85 % | Yes | - | 62*27.5*28/100 | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | 260 | - | unknown | 40 | 3 | - | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | CATHODE | 20 A | 1 | 120 V | TO-220AB | 250 A | - | - | - | - | - | EFFICIENCY | - | 4Pin+2Pin | 25 mm | - | - | ||
![]() VS-30CTH02SPBF Vishay Intertechnologies | In Stock | - | Datasheet | - | YES | - | - | SILICON | 2 | 2 | - | - | - | - | - | 0.85 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, TO-220, D2PAK-3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SFM | - | - | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | SINGLE | GULL WING | 260 | - | compliant | - | 3 | - | R-PSSO-G2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | CATHODE | 15 A | 1 | 200 V | - | 200 A | - | - | 0.035 μs | - | - | HFRHP | 1 | - | - | - | - | ||
![]() RS2A-E3/52T Vishay Semiconductors | 52500 |
| Datasheet | - | YES | - | - | SILICON | 2 | 1 | - | - | - | - | - | 1.3 V | - | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | - | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | FREE WHEELING DIODE | 8541.10.00.80 | - | DUAL | C BEND | 260 | - | unknown | 40 | 2 | - | R-PDSO-C2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | 1.5 A | 1 | 50 V | DO-214AA | 50 A | - | - | 0.15 μs | - | - | EFFICIENCY | 1 | - | - | - | - | ||
![]() SL04-E3-08 Vishay Intertechnologies | 435000 | - | Datasheet | 18 Weeks, 3 Days | YES | - | - | SILICON | 2 | 1 | - | - | - | - | 2016-07-19 | 0.54 V | - | VISHAY INTERTECHNOLOGY INC | Vandal-proof indicator series GQ22 | - | - | - | - | - | - | - | - | - | 175 °C | - | PLASTIC/EPOXY | SMF, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | blue | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.70 | - | DUAL | FLAT | 260 | - | compliant | 30 | - | - | R-PDSO-F2 | - | - | SINGLE | - | RECTIFIER DIODE | - | 1.1 A | 1 | 40 V | DO-219AB | 40 A | 20 μA | - | - | - | - | EFFICIENCY | 1 | - | - | - | - | ||
![]() VS-E5PX6012L-N3 Vishay Intertechnologies | 6000 |
| Datasheet | 10 Weeks | NO | - | - | SILICON | 2 | 1 | - | - | - | - | 2018-06-25 | 3.15 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 175 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | R-PSFM-T2 | - | - | SINGLE | - | RECTIFIER DIODE | CATHODE | - | 1 | 1200 V | TO-247AD | 420 A | 50 μA | - | 0.12 μs | - | - | EFFICIENCY | - | - | - | - | - | ||
![]() V40M120C-M3/4W Vishay Semiconductors | 6000 |
| Datasheet | - | NO | - | - | SILICON | 3 | 2 | - | - | - | - | - | 0.89 V | - | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | 175 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | MATTE TIN | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | - | unknown | - | - | - | R-PSFM-T3 | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | CATHODE | 20 A | 1 | 120 V | TO-220AB | 250 A | 500 μA | - | - | - | - | EFFICIENCY | - | - | - | - | - | ||
![]() BAS70-04-E3-08 Vishay Intertechnologies | 25000 |
| Datasheet | 14 Weeks, 3 Days | YES | - | - | SILICON | 3 | 2 | - | - | - | - | - | 1 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | - | - | - | - | e3 | - | - | - | MATTE TIN | - | - | - | - | DUAL | GULL WING | 260 | - | compliant | 10 | - | - | R-PDSO-G3 | - | - | SERIES CONNECTED, 2 ELEMENTS | - | RECTIFIER DIODE | - | 0.2 A | 1 | 70 V | - | 0.6 A | 0.1 μA | 70 V | 0.005 μs | 50 V | 0.31 W | FAST RECOVERY | 1 | - | - | - | - | ||
![]() V20PW15-M3/I Vishay Intertechnologies | 989 | - | Datasheet | 8 Weeks | YES | - | 0.06 | SILICON | 2 | 1 | - | - | - | - | 2016-09-25 | 1.47 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 30 V | - | - | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | DPAK-3/2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | 1.5 s | - | - | - | e3 | - | EAR99 | - | MATTE TIN | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | GULL WING | 260 | 1.5-1.8 mm | unknown | - | - | - | R-PSSO-G2 | - | - | SINGLE | - | RECTIFIER DIODE | CATHODE | 20 A | 1 | 150 V | TO-252AE | 200 A | 250 μA | - | - | - | - | EFFICIENCY | 1 | - | - | 0.6-1.1 mm | 3.0-3.5 mm | ||
![]() VS-45EPS12L-M3 Vishay Intertechnologies | 5000 |
| Datasheet | 13 Weeks | NO | - | - | SILICON | 2 | 1 | - | - | - | - | 2019-01-29 | 1.14 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | R-PSFM-T2 | - | - | SINGLE | - | RECTIFIER DIODE | - | 45 A | 1 | 1200 V | TO-247AD | 500 A | 100 μA | - | - | 1200 V | - | HIGH VOLTAGE | - | - | - | - | - | ||
![]() BYV28-200-TAP Vishay Intertechnologies | 5000 |
| Datasheet | 10 Weeks | NO | - | - | SILICON | 2 | 1 | - | - | - | - | - | 0.89 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 175 °C | -55 °C | GLASS | HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 | ELLIPTICAL | LONG FORM | Active | - | - | - | - | Yes | - | - | - | - | e2 | - | - | - | TIN SILVER | - | METALLURGICALLY BONDED | - | - | AXIAL | WIRE | 260 | - | compliant | 30 | - | - | E-LALF-W2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | 3.5 A | 1 | 200 V | - | 90 A | - | - | 0.03 μs | - | - | ULTRA FAST RECOVERY | - | - | - | - | - |