- Diode Type
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
Attribute column
Manufacturer
Vishay Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Cable cross-section | Cable type | Capacitors series | Case - inch | Case - mm | Date Of Intro | Diameter before shrinkage | Diameter range | Forward Voltage-Max (VF) | Ihs Manufacturer | Kind of capacitor | Manufacturer Package Code | Mounting | Nominal current | Nominal voltage | Operating ambient temperature | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Relative humidity | Rohs Code | Type of capacitor | Working temperature range | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Dielectric | Configuration | Note | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | 2nd Connector Number of Positions Loaded | Saturation Current | Contacts | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PB5010-E3/45 Vishay Intertechnologies | 5973 |
| Datasheet | 18 Weeks, 6 Days | NO | polyolefin | SILICON | 4 | 4 | - | - | KGM | 1206 | 3216 | - | 20 mm | - | 1 V | VISHAY INTERTECHNOLOGY INC | MLCC | - | SMD | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | Yes | ceramic | -55…+125 °C | supplied in packs in sections multiple of 1.0 m | ±5% | e3 | - | - | Heat shrinkable tube with adhesive layer | MATTE TIN | blue | - | - | 2.2nF | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | UL RECOGNIZED | R-PSFM-T4 | - | C0G (NP0) | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | ISOLATED | 4.5 A | 1 | 1000 V | - | 450 A | - | - | - | - | - | - | - | 1000 mm | - | ||
![]() PB3508-E3/45 Vishay Semiconductors | 2400 |
| Datasheet | - | NO | - | SILICON | 4 | 4 | - | - | - | - | - | - | - | - | - | VISHAY SEMICONDUCTORS | - | CASE PB | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, CASE PB, 4 PIN | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | Yes | - | - | - | - | e3 | - | EAR99 | - | MATTE TIN | - | - | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | - | 4 | UL RECOGNIZED | R-PSFM-T4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | ISOLATED | 4.2 A | 1 | 800 V | - | 350 A | - | - | - | - | - | - | - | - | - | ||
![]() V40100G-E3/4W Vishay Semiconductors | 5 |
| Datasheet | - | NO | connector housing - PVC-45P | SILICON | 3 | 2 | 3 x 0.75 mm2 | Power cord with IEC C5 (Female) plug unfinished | - | - | - | - | - | - | 0.73 V | VISHAY SEMICONDUCTORS | - | - | - | - | 250 V | - | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | TO-220AB | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | - | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | CATHODE | 20 A | 1 | 100 V | TO-220AB | 200 A | - | - | - | - | EFFICIENCY | - | - | 500 mm | - | ||
![]() VS-10CTQ150-M3 Vishay Intertechnologies | 3300 |
| Datasheet | 16 Weeks, 4 Days | NO | - | SILICON | 3 | 2 | - | - | - | - | - | - | - | - | 1.1 V | VISHAY INTERTECHNOLOGY INC | - | - | - | 3 A | 250 V | - | 175 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | 45...85 % | Yes | - | - | - | - | - | - | EAR99 | - | - | - | FREE WHEELING DIODE | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PSFM-T3 | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | CATHODE | - | 1 | 150 V | TO-220AB | 115 A | 50 μA | - | - | - | GENERAL PURPOSE | - | 3Pin | - | - | ||
![]() SS3P4-M3/84A Vishay Intertechnologies | 50000 |
| Datasheet | 8 Weeks | YES | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | 0.55 V | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | SMP, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | FREE WHEELING DIODE, LOW POWER LOSS | - | - | DUAL | FLAT | 260 | not_compliant | 30 | - | - | R-PDSO-F2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | CATHODE | 3 A | 1 | 40 V | DO-220AA | 50 A | - | - | - | - | EFFICIENCY | 1 | - | - | - | ||
![]() V10P10HM3_A/H Vishay Intertechnologies | 15000 | - | Datasheet | 8 Weeks | YES | - | SILICON | 3 | 1 | - | - | KGM | 0201 | 0603 | - | - | - | 0.68 V | VISHAY INTERTECHNOLOGY INC | MLCC | - | SMD | - | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | ceramic | - | - | ±20% | e3 | - | EAR99 | - | Matte Tin (Sn) | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | 0.1µF | DUAL | FLAT | 260 | not_compliant | 30 | - | AEC-Q101 | R-PDSO-F3 | - | X5R | SINGLE | - | RECTIFIER DIODE | CATHODE | 10 A | 1 | 100 V | TO-277A | 180 A | 150 μA | - | - | - | EFFICIENCY | 1 | - | - | - | ||
![]() FES8DT-E3/45 Vishay Semiconductors | 1129 |
| Datasheet | - | NO | - | SILICON | 2 | 1 | - | - | KGF | 1812 | 4532 | - | - | - | 0.95 V | VISHAY SEMICONDUCTORS | MLCC | - | SMD | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Active | TO-220AC | - | Yes | ceramic | - | - | ±5% | e3 | Yes | EAR99 | - | MATTE TIN | - | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | 0.33µF | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | - | R-PSFM-T2 | Not Qualified | X7R | SINGLE | - | RECTIFIER DIODE | CATHODE | 8 A | 1 | 200 V | TO-220AC | 125 A | - | - | 0.035 μs | - | EFFICIENCY | - | - | - | - | ||
![]() VS-10ETF12FPPBF Vishay Semiconductors | 9000 | - | Datasheet | - | NO | - | SILICON | 2 | 1 | - | - | KGL | 0306 | 0816 | - | - | - | 1.33 V | VISHAY SEMICONDUCTORS | MLCC | - | SMD | - | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | ceramic | - | - | ±10% | e3 | - | EAR99 | - | MATTE TIN OVER NICKEL | - | FREE WHEELING DIODE | 8541.10.00.80 | 10nF | SINGLE | THROUGH-HOLE | - | unknown | - | - | UL APPROVED | R-PSFM-T2 | - | X7R | SINGLE | - | RECTIFIER DIODE | ISOLATED | 10 A | 1 | 1200 V | TO-220AC | 140 A | 100 μA | - | 0.31 μs | - | FAST SOFT RECOVERY | - | - | - | - | ||
![]() VS-50WQ03FNTR-M3 Vishay Intertechnologies | 10827 |
| Datasheet | 16 Weeks, 3 Days | YES | polyester, self-extinguishing | SILICON | 2 | 1 | - | - | - | - | - | - | - | 16 (+3) mm | 0.35 V | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | -55...+150 °C | 150 °C | -40 °C | PLASTIC/EPOXY | TO-252AA, DPAK-3/2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | roll - 100m | - | e3 | - | - | self-wrapping cable sleeving | MATTE TIN | black | FREE WHEELING DIODE, HIGH RELIABILITY | - | - | SINGLE | GULL WING | 260 | not_compliant | 10 | - | AEC-Q101 | R-PSSO-G2 | Not Qualified | - | SINGLE | reusable | RECTIFIER DIODE | CATHODE | 5.5 A | 1 | 30 V | TO-252AA | 320 A | - | - | - | - | GENERAL PURPOSE | 1 | - | - | 80 ±5 mm | ||
![]() VS-32CTQ030-M3 Vishay Intertechnologies | 6512 |
| Datasheet | 11 Weeks | NO | - | SILICON | 3 | 2 | - | - | - | - | - | 2018-01-29 | - | - | 0.58 V | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | FREE WHEELING DIODE | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PSFM-T3 | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | CATHODE | - | 1 | 30 V | TO-220AB | 250 A | 1750 μA | - | - | - | GENERAL PURPOSE | - | - | - | - | ||
![]() VS-30EPH06-N3 Vishay Semiconductors | 1215 |
| Datasheet | - | NO | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | 2.6 V | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | 175 °C | -65 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PSFM-T2 | - | - | SINGLE | - | RECTIFIER DIODE | CATHODE | 30 A | 1 | 600 V | - | 300 A | 50 μA | - | 0.035 μs | - | HYPERFAST SOFT RECOVERY | - | - | - | - | ||
![]() ESH2PDHM3/84A Vishay Semiconductors | 15000 |
| Datasheet | - | YES | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | 0.82 V | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | 175 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | DO-220AA | - | - | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | DUAL | FLAT | 260 | unknown | 30 | 2 | - | R-PDSO-F2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | CATHODE | 2 A | 1 | 200 V | DO-220AA | 50 A | - | - | 0.025 μs | - | ULTRA FAST RECOVERY | 1 | - | - | - | ||
![]() FEPB16JT-E3/81 Vishay Semiconductors | 50 | - | Datasheet | - | YES | - | SILICON | 2 | 2 | - | - | - | - | - | - | - | - | 1.5 V | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | D2PAK | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | GULL WING | 245 | unknown | 30 | 3 | - | R-PSSO-G2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | CATHODE | 8 A | 1 | 600 V | TO-263AB | 125 A | - | - | 0.05 μs | - | EFFICIENCY | 1 | - | - | - | ||
![]() SBLB1640CTHE3_A/I Vishay Intertechnologies | 5200 | - | Datasheet | - | YES | - | SILICON | 2 | 2 | - | - | - | - | - | - | - | - | 0.55 V | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | D2PAK-3/2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | - | AEC-Q101 | R-PSSO-G2 | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | CATHODE | 8 A | 1 | 40 V | TO-263AB | 250 A | 500 μA | - | - | - | EFFICIENCY | - | - | - | - | ||
![]() DF06S-E3/77 Vishay Intertechnologies | 6000 |
| Datasheet | 16 Weeks, 4 Days | YES | - | SILICON | 4 | 4 | - | - | - | - | - | - | - | - | 1.1 V | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, MINIATURE, PLASTIC, CASE DFS, 4 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | e3 | - | - | - | MATTE TIN | - | - | - | - | DUAL | GULL WING | 250 | not_compliant | 30 | - | UL RECOGNIZED | R-PDSO-G4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | 1 A | 1 | 600 V | - | 50 A | - | 600 V | - | - | - | 1 | - | - | - | ||
![]() VS-10BQ015HM3/5BT Vishay Intertechnologies | 83500 |
| Datasheet | 8 Weeks | YES | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | e3 | - | EAR99 | - | MATTE TIN | - | FREE WHEELING DIODE | - | - | DUAL | C BEND | 260 | not_compliant | - | - | AEC-Q101 | R-PDSO-C2 | - | - | SINGLE | - | RECTIFIER DIODE | - | - | 1 | 15 V | - | - | - | - | - | - | - | 1 | - | - | - | ||
![]() VS-40CPQ060-N3 Vishay Intertechnologies | 6500 |
| Datasheet | 13 Weeks, 3 Days | NO | - | SILICON | 3 | 2 | - | - | - | - | - | - | - | - | 0.68 V | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Active | - | - | Yes | - | - | - | - | e3 | - | - | - | MATTE TIN | - | FREE WHEELING DIODE | - | - | SINGLE | THROUGH-HOLE | 260 | compliant | 10 | - | - | R-PSFM-T3 | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | CATHODE | - | 1 | 60 V | TO-247AC | 3200 A | 1700 μA | - | - | - | GENERAL PURPOSE | 1 | - | - | - | ||
![]() VS-40EPF12-M3 Vishay Intertechnologies | 1200 |
| Datasheet | 17 Weeks | NO | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | 1.25 V | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | Yes | - | - | - | - | e3 | - | - | - | MATTE TIN | - | FREE WHEELING DIODE | - | - | SINGLE | THROUGH-HOLE | - | compliant | - | - | - | R-PSFM-T2 | - | - | SINGLE | - | RECTIFIER DIODE | CATHODE | 40 A | 1 | 1200 V | TO-247AC | 475 A | 100 μA | - | 0.45 μs | 1200 V | FAST SOFT RECOVERY | - | - | - | - | ||
![]() VS-80APS12-M3 Vishay Semiconductors | 997 |
| Datasheet | - | NO | - | SILICON | 3 | 1 | - | - | - | - | - | - | - | - | 1.17 V | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | - | e2 | - | EAR99 | - | MATTE TIN COPPER | - | - | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | - | - | - | R-PSFM-T3 | - | - | SINGLE | - | RECTIFIER DIODE | CATHODE | 80 A | 1 | 1200 V | TO-247AC | 1500 A | 100 μA | - | - | - | HIGH VOLTAGE | - | - | - | - | ||
![]() VS-ETX0806FP-M3 Vishay Semiconductors | 14 |
| Datasheet | - | NO | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | 2 V | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | 175 °C | -65 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Active | TO-220AC | - | - | - | - | - | - | - | - | EAR99 | - | - | - | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | - | R-PSFM-T2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | 8 A | 1 | 600 V | TO-220 | 80 A | - | - | 0.024 μs | - | HYPERFAST SOFT RECOVERY HIGH POWER | - | - | - | - |