Filters
  • Mounting Type
  • Package / Case
  • Supplier Device Package
  • Current - Reverse Leakage @ Vr
  • Diode Configuration
  • Speed
  • Voltage - DC Reverse (Vr) (Max)
  • Operating Temperature - Junction
  • Voltage - Forward (Vf) (Max) @ If
  • Current - Average Rectified (Io) (per Diode)
  • Series
  • Mfr

Attribute column

Manufacturer

Vishay Diodes - Rectifiers - Arrays

View Mode:
729 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Current - Average Rectified (Io) (per Diode)

Qualification

Packaging

Series

Part Status

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Diode Configuration

Reverse Recovery Time (trr)

Grade

SBLF2040CT-E3/45
SBLF2040CT-E3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3 Full Pack, Isolated Tab

ITO-220AB

SBLF2040

10A

-

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

1 mA @ 40 V

600 mV @ 10 A

-55°C ~ 150°C

40 V

1 Pair Common Cathode

-

-

FEP30JP-E3/45
FEP30JP-E3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-3P-3, SC-65-3

TO-247AD (TO-3P)

FEP30

15A

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 600 V

1.5 V @ 15 A

-55°C ~ 150°C

600 V

1 Pair Common Cathode

50 ns

-

VS-6CWQ06FNTRPBF
VS-6CWQ06FNTRPBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

6CWQ06

3.5A

-

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

2 mA @ 60 V

610 mV @ 3 A

-40°C ~ 150°C

60 V

1 Pair Common Cathode

-

-

VS-C4ZU3006FP-E3
VS-C4ZU3006FP-E3

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

SC-94

TO-3PF

C4ZU30

15A

-

Tube

FRED Pt®

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

15 µA @ 600 V

1.87 V @ 30 A

-55°C ~ 175°C

600 V

1 Pair Common Cathode

73 ns

-

MBRB30H45CT-E3/81
MBRB30H45CT-E3/81

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

MBRB30

15A

-

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

80 µA @ 45 V

620 mV @ 15 A

-65°C ~ 175°C

45 V

1 Pair Common Cathode

-

-

VS-48CTQ060STRLPBF
VS-48CTQ060STRLPBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

48CTQ060

20A

-

Tape & Reel (TR)

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

2 mA @ 60 V

610 mV @ 20 A

-55°C ~ 150°C

60 V

1 Pair Common Cathode

-

-

VS-MBR4060WTPBF
VS-MBR4060WTPBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-247-3

TO-247AC

MBR40

20A

-

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

1 mA @ 60 V

720 mV @ 20 A

-55°C ~ 150°C

60 V

1 Pair Common Cathode

-

-

V40120CI-M3/P
V40120CI-M3/P

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220AB

V40120

20A

-

Tube

TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

700 µA @ 120 V

820 mV @ 20 A

-40°C ~ 150°C

120 V

1 Pair Common Cathode

-

-

V30DL50C-M3/I
V30DL50C-M3/I

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), Variant

SMPD

V30DL50

15A

-

Tape & Reel (TR)

eSMP®, TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

1.8 mA @ 50 V

570 mV @ 15 A

-40°C ~ 150°C

50 V

1 Pair Common Cathode

-

-

FEP16GT-E3/45
FEP16GT-E3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

FEP16

16A

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 400 V

1.3 V @ 8 A

-55°C ~ 150°C

400 V

1 Pair Common Cathode

50 ns

-

GSD2004S-HE3-08
GSD2004S-HE3-08

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-236-3, SC-59, SOT-23-3

SOT-23-3

GSD2004

225mA

AEC-Q101

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

100 nA @ 240 V

1 V @ 100 mA

150°C (Max)

240 V

1 Pair Series Connection

50 ns

Automotive

V15P45S-M3/86A
V15P45S-M3/86A

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

V15P45

15A (DC)

-

Tape & Reel (TR)

eSMP®, TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

1.5 mA @ 45 V

580 mV @ 15 A

-40°C ~ 150°C

45 V

1 Pair Common Cathode

-

-

VS-60CPU04-N3
VS-60CPU04-N3

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-247-3

TO-247AC

60CPU04

30A

-

Tube

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 400 V

1.3 V @ 30 A

-65°C ~ 175°C

400 V

1 Pair Common Cathode

65 ns

-

MBR25H35CTHE3/45
MBR25H35CTHE3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

MBR25

15A

AEC-Q101

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 35 V

640 mV @ 15 A

-65°C ~ 175°C

35 V

1 Pair Common Cathode

-

Automotive

BAW56-E3-08
BAW56-E3-08

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-236-3, SC-59, SOT-23-3

SOT-23-3

BAW56

250mA (DC)

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

2.5 µA @ 70 V

1.25 V @ 150 mA

150°C (Max)

70 V

1 Pair Common Anode

6 ns

-

VS-UFB200FA60P
VS-UFB200FA60P

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

UFB200

126A

-

Bulk

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 600 V

1.78 V @ 100 A

-55°C ~ 175°C

600 V

2 Independent

108 ns

-

VS-HFA32PA120CPBF
VS-HFA32PA120CPBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-247-3

TO-247AC

HFA32

16A (DC)

-

Tube

HEXFRED®

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

20 µA @ 1200 V

3 V @ 16 A

-55°C ~ 150°C

1200 V

1 Pair Common Cathode

135 ns

-

VS-10CTQ150PBF
VS-10CTQ150PBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

10CTQ150

5A

-

Tube

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

50 µA @ 150 V

930 mV @ 5 A

-55°C ~ 175°C

150 V

1 Pair Common Cathode

-

-

VS-MBR20100CTPBF
VS-MBR20100CTPBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

MBR20

10A

-

Tube

TMBS®

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 100 V

800 mV @ 10 A

-65°C ~ 150°C

100 V

1 Pair Common Cathode

-

-

V30120C-E3/4W
V30120C-E3/4W

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

V30120

15A

-

Tube

TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

800 µA @ 120 V

970 mV @ 15 A

-40°C ~ 150°C

120 V

1 Pair Common Cathode

-

-