- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Operating Temperature - Junction
- Voltage - Forward (Vf) (Max) @ If
- Current - Average Rectified (Io) (per Diode)
- Series
- Mfr
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Average Rectified (Io) (per Diode) | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Diode Configuration | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-MBRD650CTTRL-M3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | MBRD650 | 3A | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 50 V | 700 mV @ 3 A | -40°C ~ 150°C | 50 V | 1 Pair Common Cathode | - | - | ||
![]() BYV32-200-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 | TO-220-3 | BYV32 | 18A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 200 V | 1.15 V @ 20 A | -65°C ~ 150°C | 200 V | 1 Pair Common Cathode | 25 ns | - | ||
![]() VS-MURB2020CTTRLP Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | MURB2020 | 10A | - | Tape & Reel (TR) | FRED Pt® | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 15 µA @ 200 V | 850 mV @ 8 A | -65°C ~ 175°C | 200 V | 1 Pair Common Cathode | 35 ns | - | ||
![]() MBR3045PT-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-3P-3, SC-65-3 | TO-247AD (TO-3P) | MBR3045 | 30A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 45 V | 760 mV @ 30 A | -65°C ~ 150°C | 45 V | 1 Pair Common Cathode | - | - | ||
![]() VS-48CTQ060STRRPBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 48CTQ060 | 20A | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 2 mA @ 60 V | 610 mV @ 20 A | -55°C ~ 150°C | 60 V | 1 Pair Common Cathode | - | - | ||
![]() SS10P3C-M3/87A Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS10P3 | 5A | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 550 µA @ 30 V | 530 mV @ 5 A | -55°C ~ 150°C | 30 V | 1 Pair Common Cathode | - | - | ||
![]() VS-16CDU06-M3/I Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC (SMPD) | 16CDU06 | 8A | - | Tape & Reel (TR) | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.4 V @ 8 A | 175°C (Max) | 600 V | 1 Pair Common Cathode | 70 ns | - | ||
![]() FEPB16DT-E3/45 Vishay General Semiconductor - Diodes Division | 150 | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | FEPB16 | 8A | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 200 V | 950 mV @ 8 A | -55°C ~ 150°C | 200 V | 1 Pair Common Cathode | 35 ns | - | ||
![]() M6045C-E3/45 Vishay General Semiconductor - Diodes Division | 2000 | - | - | Through Hole | TO-220-3 | TO-220-3 | M6045 | 30A | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 700 µA @ 45 V | 610 mV @ 30 A | -65°C ~ 150°C | 45 V | 1 Pair Common Cathode | - | - | ||
![]() BYQ28E-100-E3/45 Vishay General Semiconductor - Diodes Division | 52388 |
| - | Through Hole | TO-220-3 | TO-220-3 | BYQ28 | 5A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 100 V | 1.1 V @ 5 A | -40°C ~ 150°C | 100 V | 1 Pair Common Cathode | 25 ns | - | ||
![]() VS-6CSH01-M3/86A Vishay General Semiconductor - Diodes Division | 58 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | 6CSH01 | 3A | - | Tape & Reel (TR) | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 2 µA @ 100 V | 940 mV @ 3 A | -65°C ~ 175°C | 100 V | 1 Pair Common Cathode | 20 ns | - | ||
![]() VS-47CTQ020-M3 Vishay General Semiconductor - Diodes Division | 3167 |
| - | Through Hole | TO-220-3 | TO-220-3 | 47CTQ020 | 20A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 3 mA @ 20 V | 510 mV @ 40 A | -55°C ~ 150°C | 20 V | 1 Pair Common Cathode | - | - | ||
![]() VS-8CSH01HM3/87A Vishay General Semiconductor - Diodes Division | 33 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | 8CSH01 | 4A | AEC-Q101 | Tape & Reel (TR) | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 2 µA @ 100 V | 950 mV @ 4 A | -65°C ~ 175°C | 100 V | 1 Pair Common Cathode | 25 ns | Automotive | ||
![]() VS-43CTQ100STRLPBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 43CTQ100 | 20A | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 100 V | 810 mV @ 20 A | -55°C ~ 175°C | 100 V | 1 Pair Common Cathode | - | - | ||
![]() VS-UFB60FA60P Vishay General Semiconductor - Diodes Division | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | UFB60 | 44A | - | Bulk | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 600 V | 1.69 V @ 30 A | -55°C ~ 175°C | 600 V | 2 Independent | 118 ns | - | ||
![]() MBR10H100CT-E3/45 Vishay General Semiconductor - Diodes Division | 32363 |
| - | Through Hole | TO-220-3 | TO-220-3 | MBR10 | 5A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 3.5 µA @ 100 V | 760 mV @ 5 A | -65°C ~ 175°C | 100 V | 1 Pair Common Cathode | - | - | ||
![]() VB20200C-E3/4W Vishay General Semiconductor - Diodes Division | 2803 |
| - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | VB20200 | 10A | - | Tube | TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 150 µA @ 200 V | 1.6 V @ 10 A | -40°C ~ 150°C | 200 V | 1 Pair Common Cathode | - | - | ||
![]() VS-60CPU06-N3 Vishay General Semiconductor - Diodes Division | 30 |
| - | Through Hole | TO-247-3 | TO-247AC | 60CPU06 | 30A | - | Tube | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 600 V | 1.65 V @ 30 A | -65°C ~ 175°C | 600 V | 1 Pair Common Cathode | 42 ns | - | ||
![]() MBRB1560CT-E3/81 Vishay General Semiconductor - Diodes Division | 848 | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | MBRB1560 | 7.5A | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 60 V | 750 mV @ 7.5 A | -65°C ~ 150°C | 60 V | 1 Pair Common Cathode | - | - | ||
![]() VBT2060C-M3/4W Vishay General Semiconductor - Diodes Division | 24 |
| - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | VBT2060 | 10A | - | Tube | TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 850 µA @ 60 V | 650 mV @ 10 A | -55°C ~ 150°C | 60 V | 1 Pair Common Cathode | - | - |