- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Operating Temperature - Junction
- Voltage - Forward (Vf) (Max) @ If
- Current - Average Rectified (Io) (per Diode)
- Series
- Mfr
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Average Rectified (Io) (per Diode) | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Diode Configuration | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-6CWQ04FNTRR-M3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 6CWQ04 | 3.5A | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 2 mA @ 40 V | 530 mV @ 3 A | 150°C (Max) | 40 V | 1 Pair Common Cathode | - | - | ||
![]() BYT28F-400-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | BYT28 | 5A | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 400 V | 1.3 V @ 5 A | -40°C ~ 150°C | 400 V | 1 Pair Common Cathode | 50 ns | - | ||
![]() VS-UFB200FA20P Vishay General Semiconductor - Diodes Division | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | UFB200 | 120A | - | Bulk | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 200 V | 1.1 V @ 120 A | -55°C ~ 175°C | 200 V | 2 Independent | 34 ns | - | ||
![]() VS-6CWQ04FNTRPBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 6CWQ04 | 3.5A | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 2 mA @ 40 V | 530 mV @ 3 A | -40°C ~ 150°C | 40 V | 1 Pair Common Cathode | - | - | ||
![]() VS-48CTQ060PBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 | TO-220-3 | 48CTQ060 | 20A | - | Tube | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 2 mA @ 60 V | 610 mV @ 20 A | -55°C ~ 150°C | 60 V | 1 Pair Common Cathode | - | - | ||
![]() VS-30CPQ150-N3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-247-3 | TO-247AC | 30CPQ150 | 15A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 150 V | 1.19 V @ 30 A | -55°C ~ 175°C | 150 V | 1 Pair Common Cathode | - | - | ||
![]() VS-MURB2020CTPBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | MURB2020 | 10A | AEC-Q101 | Tube | FRED Pt® | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 15 µA @ 200 V | 850 mV @ 8 A | -65°C ~ 175°C | 200 V | 1 Pair Common Cathode | 35 ns | Automotive | ||
![]() GSD2004S-E3-08 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | GSD2004 | 225mA (DC) | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 nA @ 240 V | 1 V @ 100 mA | 150°C (Max) | 240 V | 1 Pair Series Connection | 50 ns | - | ||
![]() M6060P-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-3P-3, SC-65-3 | TO-247AD (TO-3P) | M6060 | 30A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 600 µA @ 60 V | 640 mV @ 30 A | -65°C ~ 150°C | 60 V | 1 Pair Common Cathode | - | - | ||
![]() VS-MBRD650CTTRL-M3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | MBRD650 | 3A | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 50 V | 700 mV @ 3 A | -40°C ~ 150°C | 50 V | 1 Pair Common Cathode | - | - | ||
![]() BYV32-200-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 | TO-220-3 | BYV32 | 18A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 200 V | 1.15 V @ 20 A | -65°C ~ 150°C | 200 V | 1 Pair Common Cathode | 25 ns | - | ||
![]() VS-MURB2020CTTRLP Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | MURB2020 | 10A | - | Tape & Reel (TR) | FRED Pt® | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 15 µA @ 200 V | 850 mV @ 8 A | -65°C ~ 175°C | 200 V | 1 Pair Common Cathode | 35 ns | - | ||
![]() MBR3045PT-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-3P-3, SC-65-3 | TO-247AD (TO-3P) | MBR3045 | 30A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 45 V | 760 mV @ 30 A | -65°C ~ 150°C | 45 V | 1 Pair Common Cathode | - | - | ||
![]() VS-48CTQ060STRRPBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 48CTQ060 | 20A | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 2 mA @ 60 V | 610 mV @ 20 A | -55°C ~ 150°C | 60 V | 1 Pair Common Cathode | - | - | ||
![]() SS10P3C-M3/87A Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS10P3 | 5A | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 550 µA @ 30 V | 530 mV @ 5 A | -55°C ~ 150°C | 30 V | 1 Pair Common Cathode | - | - | ||
![]() VS-16CDU06-M3/I Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC (SMPD) | 16CDU06 | 8A | - | Tape & Reel (TR) | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.4 V @ 8 A | 175°C (Max) | 600 V | 1 Pair Common Cathode | 70 ns | - | ||
![]() 112CNQ030ASL Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | D-61-8-SL | D-61-8-SL | 112CNQ030 | 55A | - | Bulk | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 3.5 mA @ 30 V | 490 mV @ 55 A | -55°C ~ 150°C | 30 V | 1 Pair Common Cathode | - | - | ||
![]() 10CTQ150-1 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-262-3 | 10CTQ | 5A | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 150 V | 930 mV @ 5 A | -55°C ~ 175°C | 150 V | 1 Pair Common Cathode | - | - | ||
![]() VS-203CNQ100PBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Chassis Mount | TO-244AB | TO-244AB | 203CNQ100 | 100A | - | Bulk | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 3 mA @ 100 V | 860 mV @ 100 A | -55°C ~ 175°C | 100 V | 1 Pair Common Cathode | - | - | ||
![]() SBLF1640CT-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | SBLF1640 | 8A | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 40 V | 550 mV @ 8 A | -40°C ~ 125°C | 40 V | 1 Pair Common Cathode | - | - |