Filters
  • Mounting Type
  • Package / Case
  • Supplier Device Package
  • Current - Reverse Leakage @ Vr
  • Diode Configuration
  • Speed
  • Voltage - DC Reverse (Vr) (Max)
  • Operating Temperature - Junction
  • Voltage - Forward (Vf) (Max) @ If
  • Current - Average Rectified (Io) (per Diode)
  • Series
  • Mfr

Attribute column

Manufacturer

Vishay Diodes - Rectifiers - Arrays

View Mode:
729 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Current - Average Rectified (Io) (per Diode)

Qualification

Packaging

Series

Part Status

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Diode Configuration

Reverse Recovery Time (trr)

Grade

VS-40L15CT-M3
VS-40L15CT-M3

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

40L15

20A

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 mA @ 15 V

520 mV @ 40 A

-55°C ~ 125°C

15 V

1 Pair Common Cathode

-

-

MBR2060CT-E3/45
MBR2060CT-E3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

MBR20

10A

-

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

150 µA @ 60 V

800 mV @ 10 A

-65°C ~ 150°C

60 V

1 Pair Common Cathode

-

-

VS-UFB200FA40P
VS-UFB200FA40P

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

UFB200

202A

-

Bulk

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

50 µA @ 400 V

1.24 V @ 100 A

-55°C ~ 175°C

400 V

2 Independent

93 ns

-

V30100CI-M3/P
V30100CI-M3/P

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220AB

V30100

15A

-

Tube

TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 100 V

770 mV @ 15 A

-40°C ~ 150°C

100 V

1 Pair Common Cathode

-

-

BAS40-04-G3-08
BAS40-04-G3-08

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-236-3, SC-59, SOT-23-3

SOT-23-3

BAS40

200mA

-

Tape & Reel (TR)

-

Active

Small Signal =< 200mA (Io), Any Speed

100 nA @ 30 V

1 V @ 40 mA

125°C (Max)

40 V

1 Pair Series Connection

5 ns

-

BAS40-05-G3-08
BAS40-05-G3-08

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-236-3, SC-59, SOT-23-3

SOT-23-3

BAS40

200mA

-

Tape & Reel (TR)

-

Active

Small Signal =< 200mA (Io), Any Speed

100 nA @ 30 V

1 V @ 40 mA

125°C (Max)

40 V

1 Pair Common Cathode

5 ns

-

VS-UFB120FA40P
VS-UFB120FA40P

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

UFB120

60A

-

Bulk

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 400 V

1.37 V @ 60 A

-55°C ~ 150°C

400 V

2 Independent

65 ns

-

VS-UFB60FA20P
VS-UFB60FA20P

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

UFB60

30A

-

Bulk

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 200 V

1.08 V @ 30 A

-55°C ~ 150°C

200 V

2 Independent

31 ns

-

VS-20CTH03STRLPBF
VS-20CTH03STRLPBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

20CTH03

10A

AEC-Q101

Tape & Reel (TR)

FRED Pt®

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

20 µA @ 300 V

1.25 V @ 10 A

-65°C ~ 175°C

300 V

1 Pair Common Cathode

35 ns

Automotive

BYT28-400-E3/45
BYT28-400-E3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

BYT28

5A

-

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 400 V

1.3 V @ 5 A

-40°C ~ 150°C

400 V

1 Pair Common Cathode

50 ns

-

BAW56-HE3-08
BAW56-HE3-08

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-236-3, SC-59, SOT-23-3

SOT-23-3

BAW56

250mA

AEC-Q101

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

2.5 mA @ 70 V

1.25 V @ 150 mA

150°C (Max)

70 V

1 Pair Common Anode

6 ns

Automotive

SBL25L25CT-E3/45
SBL25L25CT-E3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

SBL25L25

12.5A

-

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

900 µA @ 25 V

490 mV @ 12.5 A

-55°C ~ 150°C

25 V

1 Pair Common Cathode

-

-

VF30M120C-M3/4W
VF30M120C-M3/4W

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3 Full Pack, Isolated Tab

ITO-220AB

VF30M120

15A

-

Tube

TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

800 µA @ 120 V

980 mV @ 15 A

-40°C ~ 150°C

120 V

1 Pair Common Cathode

-

-

VS-30CTQ060SPBF
VS-30CTQ060SPBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

30CTQ060

15A

-

Tube

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

800 µA @ 60 V

620 mV @ 15 A

-55°C ~ 150°C

60 V

1 Pair Common Cathode

-

-

VS-MUR3020WTPBF
VS-MUR3020WTPBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-247-3

TO-247AC

MUR3020

15A

-

Tube

FRED Pt®

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 200 V

1.05 V @ 15 A

-65°C ~ 175°C

200 V

1 Pair Common Cathode

35 ns

-

SBL3040PT-E3/45
SBL3040PT-E3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-3P-3, SC-65-3

TO-247AD (TO-3P)

SBL3040

15A

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

1 mA @ 40 V

550 mV @ 15 A

-40°C ~ 125°C

40 V

1 Pair Common Cathode

-

-

VS-47CTQ020STRLPBF
VS-47CTQ020STRLPBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

47CTQ020

20A

-

Tape & Reel (TR)

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

3 mA @ 20 V

450 mV @ 20 A

-55°C ~ 150°C

20 V

1 Pair Common Cathode

-

-

VS-30CTH03PBF
VS-30CTH03PBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

30CTH03

15A

-

Tube

FRED Pt®

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

40 µA @ 300 V

1.25 V @ 15 A

-65°C ~ 175°C

300 V

1 Pair Common Cathode

36 ns

-

BYQ28E-200-E3/45
BYQ28E-200-E3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

BYQ28

5A

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 200 V

1.1 V @ 5 A

-40°C ~ 150°C

200 V

1 Pair Common Cathode

25 ns

-

MBR2560CT-E3/45
MBR2560CT-E3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

MBR2560

15A

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

1 mA @ 60 V

750 mV @ 15 A

-65°C ~ 150°C

60 V

1 Pair Common Cathode

-

-