- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Operating Temperature - Junction
- Voltage - Forward (Vf) (Max) @ If
- Current - Average Rectified (Io) (per Diode)
- Series
- Mfr
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Average Rectified (Io) (per Diode) | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Diode Configuration | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89CNQ150APBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Chassis Mount | D-61-8 | D-61-8 | 89CNQ | 40A | - | Bulk | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 1.5 mA @ 150 V | 990 mV @ 40 A | -55°C ~ 175°C | 150 V | 1 Pair Common Cathode | - | - | ||
![]() SBL25L30CT-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 | TO-220-3 | SBL25L30 | 12.5A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 900 µA @ 30 V | 490 mV @ 12.5 A | -55°C ~ 150°C | 30 V | 1 Pair Common Cathode | - | - | ||
![]() BAV99-HE3-18 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | BAV99 | 150mA | AEC-Q101 | Tape & Reel (TR) | - | Obsolete | Small Signal =< 200mA (Io), Any Speed | 2.5 µA @ 70 V | 1.25 V @ 150 mA | -55°C ~ 150°C | 70 V | 1 Pair Series Connection | 6 ns | Automotive | ||
![]() SBL3030PT-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-3P-3, SC-65-3 | TO-247AD (TO-3P) | SBL3030 | 15A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 30 V | 550 mV @ 15 A | -40°C ~ 125°C | 30 V | 1 Pair Common Cathode | - | - | ||
![]() VS-60CPH03-N3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-247-3 | TO-247AC | 60CPH03 | 30A | - | Tube | FRED Pt® | Active | Standard Recovery >500ns, > 200mA (Io) | 60 µA @ 300 V | 1.25 V @ 30 A | 175°C (Max) | 300 V | 1 Pair Common Cathode | - | - | ||
![]() VS-43CTQ100S-M3 Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 43CTQ100 | 20A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 100 V | 810 mV @ 20 A | -55°C ~ 175°C | 100 V | 1 Pair Common Cathode | - | - | ||
![]() VS-43CTQ100STRRPBF Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 43CTQ100 | 20A | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 100 V | 810 mV @ 20 A | -55°C ~ 175°C | 100 V | 1 Pair Common Cathode | - | - | ||
![]() V10D60C-M3/I Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | SMPD | V10D60 | 5A | - | Tape & Reel (TR) | eSMP®, TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 700 µA @ 60 V | 700 mV @ 5 A | -40°C ~ 150°C | 60 V | 1 Pair Common Cathode | - | - | ||
![]() M6045P-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Through Hole | TO-3P-3, SC-65-3 | TO-247AD (TO-3P) | M6045 | 30A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 600 µA @ 45 V | 600 mV @ 30 A | -65°C ~ 150°C | 45 V | 1 Pair Common Cathode | - | - | ||
![]() VS-16CTQ080SPBF Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 16CTQ080 | 8A | - | Tube | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 550 µA @ 80 V | 880 mV @ 16 A | 175°C (Max) | 80 V | 1 Pair Common Cathode | - | - | ||
![]() VS-12CWQ10FNTRLPBF Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 12CWQ10 | 6A | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 100 V | 800 mV @ 6 A | -55°C ~ 150°C | 100 V | 1 Pair Common Cathode | - | - | ||
![]() FEP30FP-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Through Hole | TO-3P-3, SC-65-3 | TO-247AD (TO-3P) | FEP30 | 15A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 300 V | 1.3 V @ 15 A | -55°C ~ 150°C | 300 V | 1 Pair Common Cathode | 50 ns | - | ||
![]() SBL2040CT-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Through Hole | TO-220-3 | TO-220-3 | SBL2040 | 10A | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 40 V | 600 mV @ 10 A | -55°C ~ 150°C | 40 V | 1 Pair Common Cathode | - | - | ||
![]() V40DM120C-M3/I Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | SMPD | V40DM120 | 20A | - | Tape & Reel (TR) | eSMP®, TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 120 V | 890 mV @ 20 A | -40°C ~ 150°C | 120 V | 1 Pair Common Cathode | - | - | ||
![]() SS8P6CHM3_A/H Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS8P6 | 4A | AEC-Q101 | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 50 V | 700 mV @ 4 A | -55°C ~ 150°C | 50 V | 1 Pair Common Cathode | - | Automotive | ||
![]() V30DM45CHM3/I Vishay General Semiconductor - Diodes Division | 23 |
| - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC (SMPD) | V30DM45 | 15A | AEC-Q101 | Tape & Reel (TR) | eSMP®, TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 700 µA @ 45 V | 600 mV @ 15 A | -40°C ~ 175°C | 45 V | 1 Pair Common Cathode | - | Automotive | ||
![]() VT1080C-E3/4W Vishay General Semiconductor - Diodes Division | 23 |
| - | Through Hole | TO-220-3 | TO-220AB | VT1080 | 5A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 400 µA @ 80 V | 720 mV @ 5 A | -55°C ~ 150°C | 80 V | 1 Pair Common Cathode | - | - | ||
![]() V20M100M-E3/4W Vishay General Semiconductor - Diodes Division | 33 |
| - | Through Hole | TO-220-3 | TO-220-3 | V20M100 | 10A | - | Tube | - | Last Time Buy | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 100 V | 1.02 V @ 10 A | -55°C ~ 175°C | 100 V | 1 Pair Common Cathode | - | - | ||
![]() FEP30BP-E3/45 Vishay General Semiconductor - Diodes Division | 52388 |
| - | Through Hole | TO-3P-3, SC-65-3 | TO-247AD (TO-3P) | FEP30 | 15A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 100 V | 950 mV @ 15 A | -55°C ~ 150°C | 100 V | 1 Pair Common Cathode | 35 ns | - | ||
![]() MBRB1545CT-E3/81 Vishay General Semiconductor - Diodes Division | 9600 | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | MBRB1545 | 7.5A | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 45 V | 840 mV @ 15 A | -65°C ~ 150°C | 45 V | 1 Pair Common Cathode | - | - |