- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Operating Temperature - Junction
- Voltage - Forward (Vf) (Max) @ If
- Current - Average Rectified (Io) (per Diode)
- Series
- Mfr
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Average Rectified (Io) (per Diode) | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Diode Configuration | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-42CTQ030-M3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 | TO-220-3 | 42CTQ030 | 20A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 3 mA @ 30 V | 570 mV @ 40 A | -55°C ~ 150°C | 30 V | 1 Pair Common Cathode | - | - | ||
![]() VBT10202C-M3/8W Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | VBT10202 | 5A | - | Tape & Reel (TR) | TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 150 µA @ 200 V | 880 mV @ 5 A | -40°C ~ 175°C | 200 V | 1 Pair Common Cathode | - | - | ||
![]() MBR20H45CT-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 | TO-220-3 | MBR20 | 10A | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 45 V | 630 mV @ 10 A | -65°C ~ 175°C | 45 V | 1 Pair Common Cathode | - | - | ||
![]() BAV99-E3-08 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | BAV99 | 150mA | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 2.5 µA @ 70 V | 1.25 V @ 150 mA | -55°C ~ 150°C | 70 V | 1 Pair Series Connection | 6 ns | - | ||
![]() MBRB3045CT-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | MBRB3045 | 15A | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 45 V | 600 mV @ 20 A | -65°C ~ 150°C | 45 V | 1 Pair Common Cathode | - | - | ||
![]() GSD2004C-G3-18 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | GSD2004 | 225mA | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 nA @ 240 V | 1 V @ 100 mA | 150°C (Max) | 240 V | 1 Pair Common Cathode | 50 ns | - | ||
![]() MMBD7000-E3-08 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | MMBD7000 | 200mA (DC) | - | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 3 µA @ 100 V | 1.1 V @ 100 mA | -55°C ~ 150°C | 100 V | 1 Pair Series Connection | 4 ns | - | ||
![]() UF10DCT-E3/4W Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | UF10 | 5A | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 200 V | 1.1 V @ 5 A | -55°C ~ 150°C | 200 V | 1 Pair Common Cathode | 25 ns | - | ||
![]() FEP16DT-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 | TO-220-3 | FEP16 | 16A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 200 V | 950 mV @ 8 A | -55°C ~ 150°C | 200 V | 1 Pair Common Cathode | 35 ns | - | ||
![]() VF30100C-E3/4W Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | VF30100 | 15A | - | Tube | TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 100 V | 800 mV @ 15 A | -40°C ~ 150°C | 100 V | 1 Pair Common Cathode | - | - | ||
![]() VFT10200C-E3/4W Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | VFT10200 | 5A | - | Tube | TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 150 µA @ 200 V | 1.6 V @ 5 A | -40°C ~ 150°C | 200 V | 1 Pair Common Cathode | - | - | ||
![]() V20PWM60C-M3/I Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | SlimDPAK | V20PWM60 | 10A | - | Tape & Reel (TR) | eSMP®, TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 600 µA @ 60 V | 660 mV @ 10 A | -40°C ~ 175°C | 60 V | 1 Pair Common Cathode | - | - | ||
![]() VS-MBR4060WT-N3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-247-3 | TO-247AC | MBR4060 | 20A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 60 V | 720 mV @ 20 A | -55°C ~ 150°C | 60 V | 1 Pair Common Cathode | - | - | ||
![]() VS-30CPQ100PBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-247-3 | TO-247AC | 30CPQ10 | 15A | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 550 µA @ 100 V | 860 mV @ 15 A | -55°C ~ 175°C | 100 V | 1 Pair Common Cathode | - | - | ||
![]() VS-6CWQ10FNTRL-M3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 6CWQ10 | 3.5A | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 100 V | 810 mV @ 3 A | -40°C ~ 150°C | 100 V | 1 Pair Common Cathode | - | - | ||
![]() VI20120C-E3/4W Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-262AA | VI20120 | 10A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 700 µA @ 120 V | 900 mV @ 10 A | -40°C ~ 150°C | 120 V | 1 Pair Common Cathode | - | - | ||
![]() VT4045C-M3/4W Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 | TO-220-3 | VT4045 | 20A | AEC-Q101 | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 3 mA @ 45 V | 580 mV @ 20 A | -40°C ~ 150°C | 45 V | 1 Pair Common Cathode | - | Automotive | ||
![]() V60120C-E3/4W Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 | TO-220-3 | V60120 | 30A | - | Tube | TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 120 V | 950 mV @ 30 A | -40°C ~ 150°C | 120 V | 1 Pair Common Cathode | - | - | ||
![]() V40120C-M3/4W Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 | TO-220-3 | V40120 | 20A | AEC-Q101 | Tube | TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 120 V | 880 mV @ 20 A | -40°C ~ 150°C | 120 V | 1 Pair Common Cathode | - | Automotive | ||
![]() VS-12CWQ10FNTRPBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 12CWQ10 | 6A | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 100 V | 800 mV @ 6 A | -55°C ~ 150°C | 100 V | 1 Pair Common Cathode | - | - |