Filters
  • Mounting Type
  • Package / Case
  • Supplier Device Package
  • Current - Reverse Leakage @ Vr
  • Diode Configuration
  • Speed
  • Voltage - DC Reverse (Vr) (Max)
  • Operating Temperature - Junction
  • Voltage - Forward (Vf) (Max) @ If
  • Current - Average Rectified (Io) (per Diode)
  • Series
  • Mfr

Attribute column

Manufacturer

Vishay Diodes - Rectifiers - Arrays

View Mode:
729 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Current - Average Rectified (Io) (per Diode)

Qualification

Packaging

Series

Part Status

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Diode Configuration

Reverse Recovery Time (trr)

Grade

MBR40H45PT-E3/45
MBR40H45PT-E3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-3P-3, SC-65-3

TO-247AD (TO-3P)

MBR40

40A

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

150 µA @ 45 V

730 mV @ 40 A

-65°C ~ 175°C

45 V

1 Pair Common Cathode

-

-

VS-12CWQ03FN-M3
VS-12CWQ03FN-M3

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

12CWQ03

6A

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

3 mA @ 30 V

470 mV @ 6 A

-55°C ~ 150°C

30 V

1 Pair Common Cathode

-

-

VS-10CTQ150STRLPBF
VS-10CTQ150STRLPBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

10CTQ150

5A

AEC-Q101

Tape & Reel (TR)

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

50 µA @ 150 V

1.1 V @ 10 A

175°C (Max)

150 V

1 Pair Common Cathode

-

Automotive

MBR10H150CT-E3/45
MBR10H150CT-E3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

MBR10

5A

-

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 150 V

880 mV @ 5 A

-65°C ~ 175°C

150 V

1 Pair Common Cathode

-

-

VB20100C-E3/8W
VB20100C-E3/8W

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

VB20100

10A

-

Tape & Reel (TR)

TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

800 µA @ 100 V

790 mV @ 10 A

-40°C ~ 150°C

100 V

1 Pair Common Cathode

-

-

V30DL50CHM3_A/I
V30DL50CHM3_A/I

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), Variant

TO-263AC (SMPD)

V30DL50

15A

AEC-Q101

Tape & Reel (TR)

eSMP®, TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

1.8 mA @ 50 V

570 mV @ 15 A

-40°C ~ 150°C

50 V

1 Pair Common Cathode

-

Automotive

SS10P4C-M3/86A
SS10P4C-M3/86A

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

SS10P4

5A

-

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

550 µA @ 40 V

530 mV @ 5 A

-55°C ~ 150°C

40 V

1 Pair Common Cathode

-

-

FEP16JT-E3/45
FEP16JT-E3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

FEP16

16A

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 600 V

1.5 V @ 8 A

-55°C ~ 150°C

600 V

1 Pair Common Cathode

50 ns

-

V40100C-E3/4W
V40100C-E3/4W

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

V40100

20A

-

Tube

TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

1 mA @ 100 V

730 mV @ 20 A

-40°C ~ 150°C

100 V

1 Pair Common Cathode

-

-

V80100PW-M3/4W
V80100PW-M3/4W

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-3P-3 Full Pack

TO-3PW

V80100

40A

-

Tube

TMBS®

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

1 mA @ 100 V

840 mV @ 40 A

-40°C ~ 150°C

100 V

1 Pair Common Cathode

-

-

SS6P4C-M3/86A
SS6P4C-M3/86A

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

SS6P4

3A

-

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

200 µA @ 40 V

650 mV @ 3 A

-55°C ~ 150°C

40 V

1 Pair Common Cathode

-

-

V20PWM10CHM3/I
V20PWM10CHM3/I

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

SlimDPAK

V20PWM10

10A

AEC-Q101

Tape & Reel (TR)

eSMP®, TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

150 µA @ 100 V

820 mV @ 10 A

-40°C ~ 175°C

100 V

1 Pair Common Cathode

-

Automotive

VS-30CTQ040PBF
VS-30CTQ040PBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

30CTQ040

15A

-

Tube

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

2 mA @ 40 V

620 mV @ 15 A

-55°C ~ 175°C

40 V

1 Pair Common Cathode

-

-

V12WM100C-M3/I
V12WM100C-M3/I

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

V12WM100

6A

-

Tape & Reel (TR)

TMBS®

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

300 µA @ 100 V

750 mV @ 6 A

-40°C ~ 150°C

100 V

1 Pair Common Cathode

-

-

SBLF1040CT-E3/45
SBLF1040CT-E3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3 Full Pack, Isolated Tab

ITO-220AB

SBLF1040

5A

-

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 40 V

550 mV @ 5 A

-40°C ~ 125°C

40 V

1 Pair Common Cathode

-

-

VS-40CPQ060PBF
VS-40CPQ060PBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-247-3

TO-247AC

40CPQ060

20A

-

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

1.7 mA @ 60 V

530 mV @ 20 A

-55°C ~ 150°C

60 V

1 Pair Common Cathode

-

-

VS-UFB280FA40
VS-UFB280FA40

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

UFB280

170A (DC)

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

50 µA @ 400 V

1.24 V @ 100 A

-

400 V

2 Independent

93 ns

-

VS-UFB60FA40P
VS-UFB60FA40P

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

UFB60

30A

-

Bulk

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 400 V

1.39 V @ 30 A

-55°C ~ 150°C

400 V

2 Independent

67 ns

-

VS-UFB120FA60P
VS-UFB120FA60P

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

UFB120

65A

-

Bulk

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 600 V

1.8 V @ 60 A

-55°C ~ 175°C

600 V

2 Independent

104 ns

-

VS-UFB201FA40
VS-UFB201FA40

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

UFB201

120A

-

Bulk

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

50 µA @ 400 V

1.59 V @ 100 A

-55°C ~ 175°C

400 V

2 Independent

80 ns

-