Filters
  • Mounting Type
  • Package / Case
  • Supplier Device Package
  • Current - Reverse Leakage @ Vr
  • Diode Configuration
  • Speed
  • Voltage - DC Reverse (Vr) (Max)
  • Operating Temperature - Junction
  • Voltage - Forward (Vf) (Max) @ If
  • Current - Average Rectified (Io) (per Diode)
  • Series
  • Mfr

Attribute column

Manufacturer

Vishay Diodes - Rectifiers - Arrays

View Mode:
729 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Current - Average Rectified (Io) (per Diode)

Qualification

Packaging

Series

Part Status

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Diode Configuration

Reverse Recovery Time (trr)

Grade

VS-209CNQ135PBF
VS-209CNQ135PBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Chassis Mount

TO-244AB

TO-244AB

209CNQ135

100A

-

Bulk

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

3 mA @ 135 V

1.06 V @ 100 A

-55°C ~ 175°C

135 V

1 Pair Common Cathode

-

-

VS-301CNQ040PBF
VS-301CNQ040PBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Chassis Mount

TO-244AB

TO-244AB

301CNQ040

150A

-

Bulk

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 mA @ 40 V

900 mV @ 300 A

175°C (Max)

40 V

1 Pair Common Cathode

-

-

VS-QA250FA20
VS-QA250FA20

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

QA250

250A

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

90 µA @ 200 V

1.2 V @ 200 A

-55°C ~ 175°C

200 V

2 Independent

54 ns

-

MBRF20H100CT-E3/45
MBRF20H100CT-E3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3 Full Pack, Isolated Tab

ITO-220AB

MBRF20

10A

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

4.5 µA @ 100 V

770 mV @ 10 A

-65°C ~ 175°C

100 V

1 Pair Common Cathode

-

-

30CPQ030
30CPQ030

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-247-3

TO-247AC

30CPQ

15A

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

1.75 mA @ 30 V

540 mV @ 15 A

-55°C ~ 150°C

30 V

1 Pair Common Cathode

-

-

MBRF20100CT-E3/4W
MBRF20100CT-E3/4W

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3 Full Pack, Isolated Tab

ITO-220AB

MBRF20100

10A

-

Tube

TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 100 V

800 mV @ 10 A

-65°C ~ 150°C

100 V

1 Pair Common Cathode

-

-

V60200PGW-M3/4W
V60200PGW-M3/4W

Vishay General Semiconductor - Diodes Division

2217

-

-

Through Hole

TO-3P-3 Full Pack

TO-3PW

V60200

30A

-

Tube

TMBS®

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

210 µA @ 200 V

1.48 V @ 30 A

-40°C ~ 150°C

200 V

1 Pair Common Cathode

-

-

MBRB2050CTHE3/81
MBRB2050CTHE3/81

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

MBRB20

10A

AEC-Q101

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

150 µA @ 50 V

800 mV @ 10 A

-65°C ~ 150°C

50 V

1 Pair Common Cathode

-

Automotive

VS-MBRB1535CTPBF
VS-MBRB1535CTPBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

MBRB15

7.5A

-

Tube

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 45 V

840 mV @ 15 A

-65°C ~ 150°C

35 V

1 Pair Common Cathode

-

-

VS-16CTQ080STRLPBF
VS-16CTQ080STRLPBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

16CTQ080

8A

AEC-Q101

Tape & Reel (TR)

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

550 µA @ 80 V

880 mV @ 16 A

175°C (Max)

80 V

1 Pair Common Cathode

-

Automotive

VS-MURB2020CT-1PBF
VS-MURB2020CT-1PBF

Vishay General Semiconductor - Diodes Division

69744

-

-

Through Hole

TO-262-3 Long Leads, I2PAK, TO-262AA

TO-262-3

MURB2020

10A

-

Tube

FRED Pt®

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

15 µA @ 200 V

850 mV @ 8 A

-65°C ~ 175°C

200 V

1 Pair Common Cathode

35 ns

-

VS-UFL330FA60
VS-UFL330FA60

Vishay General Semiconductor - Diodes Division

160
-

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

UFL330

243A (DC)

-

Tube

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

150 µA @ 600 V

1.65 V @ 200 A

-55°C ~ 175°C

600 V

2 Independent

98 ns

-

VS-4CSH01HM3/86A
VS-4CSH01HM3/86A

Vishay General Semiconductor - Diodes Division

24
-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

4CSH01

2A

AEC-Q101

Tape & Reel (TR)

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

2 µA @ 100 V

950 mV @ 2 A

-65°C ~ 175°C

100 V

1 Pair Common Cathode

16 ns

Automotive

VS-32CTQ030STRLPBF
VS-32CTQ030STRLPBF

Vishay General Semiconductor - Diodes Division

597

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

32CTQ030

15A

-

Tape & Reel (TR)

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

1.75 mA @ 30 V

490 mV @ 15 A

-55°C ~ 150°C

30 V

1 Pair Common Cathode

-

-

VS-30CPQ150PBF
VS-30CPQ150PBF

Vishay General Semiconductor - Diodes Division

49
-

Through Hole

TO-247-3

TO-247AC

30CPQ15

15A

-

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 150 V

1 V @ 15 A

-55°C ~ 175°C

150 V

1 Pair Common Cathode

-

-

VF40150C-E3/4W
VF40150C-E3/4W

Vishay General Semiconductor - Diodes Division

5000
-

Through Hole

TO-220-3 Full Pack, Isolated Tab

ITO-220AB

VF40150

20A

-

Tube

TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

250 µA @ 150 V

1.43 V @ 20 A

-55°C ~ 150°C

150 V

1 Pair Common Cathode

-

-

VS-16CTU04STRR-M3
VS-16CTU04STRR-M3

Vishay General Semiconductor - Diodes Division

731
-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

16CTU04

8A

-

Tape & Reel (TR)

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 400 V

1.3 V @ 8 A

-65°C ~ 175°C

400 V

1 Pair Common Cathode

60 ns

-

BYV32-50-E3/45
BYV32-50-E3/45

Vishay General Semiconductor - Diodes Division

32363
-

Through Hole

TO-220-3

TO-220-3

BYV32

18A

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 50 V

1.15 V @ 20 A

-65°C ~ 150°C

50 V

1 Pair Common Cathode

25 ns

-

SS12P4CHM3_A/I
SS12P4CHM3_A/I

Vishay General Semiconductor - Diodes Division

40000
-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

SS12P4

6A

AEC-Q101

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 40 V

520 mV @ 6 A

-55°C ~ 125°C

40 V

1 Pair Common Cathode

-

Automotive

VS-STPS40L15CTPBF
VS-STPS40L15CTPBF

Vishay General Semiconductor - Diodes Division

28000

-

-

Through Hole

TO-220-3

TO-220-3

STPS40

20A

-

Tube

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

10 mA @ 15 V

410 mV @ 19 A

-55°C ~ 125°C

15 V

1 Pair Common Cathode

-

-