- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Operating Temperature - Junction
- Voltage - Forward (Vf) (Max) @ If
- Current - Average Rectified (Io) (per Diode)
- Series
- Mfr
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Average Rectified (Io) (per Diode) | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Diode Configuration | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBRF10H100CT-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | ITO-220AC | MBRF10 | 5A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 3.5 µA @ 100 V | 760 mV @ 5 A | -65°C ~ 175°C | 100 V | 1 Pair Common Cathode | - | - | ||
![]() MBRB2560CT-E3/81 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | MBRB2560 | 15A | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 60 V | 750 mV @ 15 A | -65°C ~ 150°C | 60 V | 1 Pair Common Cathode | - | - | ||
![]() VS-HFA120FA120P Vishay General Semiconductor - Diodes Division | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | HFA120 | 60A | - | Tray | HEXFRED® | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 75 µA @ 1200 V | 4 V @ 60 A | -55°C ~ 150°C | 1200 V | 2 Independent | 145 ns | - | ||
![]() VS-201CNQ050PBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Chassis Mount | TO-244AB | TO-244AB | 201CNQ050 | 100A | - | Bulk | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 mA @ 50 V | 670 mV @ 100 A | -55°C ~ 175°C | 50 V | 1 Pair Common Cathode | - | - | ||
![]() VS-209CNQ135PBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Chassis Mount | TO-244AB | TO-244AB | 209CNQ135 | 100A | - | Bulk | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 3 mA @ 135 V | 1.06 V @ 100 A | -55°C ~ 175°C | 135 V | 1 Pair Common Cathode | - | - | ||
![]() VS-301CNQ040PBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Chassis Mount | TO-244AB | TO-244AB | 301CNQ040 | 150A | - | Bulk | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 mA @ 40 V | 900 mV @ 300 A | 175°C (Max) | 40 V | 1 Pair Common Cathode | - | - | ||
![]() VS-QA250FA20 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | QA250 | 250A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 90 µA @ 200 V | 1.2 V @ 200 A | -55°C ~ 175°C | 200 V | 2 Independent | 54 ns | - | ||
![]() MBRF20H100CT-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | MBRF20 | 10A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 4.5 µA @ 100 V | 770 mV @ 10 A | -65°C ~ 175°C | 100 V | 1 Pair Common Cathode | - | - | ||
![]() 30CPQ030 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-247-3 | TO-247AC | 30CPQ | 15A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1.75 mA @ 30 V | 540 mV @ 15 A | -55°C ~ 150°C | 30 V | 1 Pair Common Cathode | - | - | ||
![]() MBRF20100CT-E3/4W Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | MBRF20100 | 10A | - | Tube | TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 100 V | 800 mV @ 10 A | -65°C ~ 150°C | 100 V | 1 Pair Common Cathode | - | - | ||
![]() VS-4CSH01HM3/86A Vishay General Semiconductor - Diodes Division | 36 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | 4CSH01 | 2A | AEC-Q101 | Tape & Reel (TR) | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 2 µA @ 100 V | 950 mV @ 2 A | -65°C ~ 175°C | 100 V | 1 Pair Common Cathode | 16 ns | Automotive | ||
![]() SBLB25L30CT-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | SBLB25L30 | 12.5A | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 900 µA @ 30 V | 490 mV @ 12.5 A | -55°C ~ 150°C | 30 V | 1 Pair Common Cathode | - | - | ||
![]() V30DM120C-M3/I Vishay General Semiconductor - Diodes Division | 18000 |
| - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | SMPD | V30DM120 | 15A | - | Tape & Reel (TR) | eSMP®, TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 800 µA @ 120 V | 970 mV @ 15 A | -40°C ~ 150°C | 120 V | 1 Pair Common Cathode | - | - | ||
![]() 220CNQ030 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Chassis Mount | TO-244AB | TO-244AB | 220CNQ | 220A | - | Bulk | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 10 mA @ 30 V | 570 mV @ 220 A | -55°C ~ 150°C | 30 V | 1 Pair Common Cathode | - | - | ||
![]() MBRB2060CT-E3/45 Vishay General Semiconductor - Diodes Division | 15000 |
| - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | MBRB2060 | 10A | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 150 µA @ 60 V | 800 mV @ 10 A | -65°C ~ 150°C | 60 V | 1 Pair Common Cathode | - | - | ||
![]() VS-32CTQ030STRLPBF Vishay General Semiconductor - Diodes Division | 597 | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 32CTQ030 | 15A | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 1.75 mA @ 30 V | 490 mV @ 15 A | -55°C ~ 150°C | 30 V | 1 Pair Common Cathode | - | - | ||
![]() VS-30CPQ150PBF Vishay General Semiconductor - Diodes Division | 49 |
| - | Through Hole | TO-247-3 | TO-247AC | 30CPQ15 | 15A | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 150 V | 1 V @ 15 A | -55°C ~ 175°C | 150 V | 1 Pair Common Cathode | - | - | ||
![]() VF40150C-E3/4W Vishay General Semiconductor - Diodes Division | 5000 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | VF40150 | 20A | - | Tube | TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 250 µA @ 150 V | 1.43 V @ 20 A | -55°C ~ 150°C | 150 V | 1 Pair Common Cathode | - | - | ||
![]() VS-16CTU04STRR-M3 Vishay General Semiconductor - Diodes Division | 731 |
| - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 16CTU04 | 8A | - | Tape & Reel (TR) | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 400 V | 1.3 V @ 8 A | -65°C ~ 175°C | 400 V | 1 Pair Common Cathode | 60 ns | - | ||
![]() BYV32-50-E3/45 Vishay General Semiconductor - Diodes Division | 32363 |
| - | Through Hole | TO-220-3 | TO-220-3 | BYV32 | 18A | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 50 V | 1.15 V @ 20 A | -65°C ~ 150°C | 50 V | 1 Pair Common Cathode | 25 ns | - |