Filters
  • Mounting Type
  • Package / Case
  • Supplier Device Package
  • Current - Reverse Leakage @ Vr
  • Diode Configuration
  • Speed
  • Voltage - DC Reverse (Vr) (Max)
  • Operating Temperature - Junction
  • Voltage - Forward (Vf) (Max) @ If
  • Current - Average Rectified (Io) (per Diode)
  • Series
  • Mfr

Attribute column

Manufacturer

Vishay Diodes - Rectifiers - Arrays

View Mode:
729 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Current - Average Rectified (Io) (per Diode)

Qualification

Packaging

Series

Part Status

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Diode Configuration

Reverse Recovery Time (trr)

Grade

SS12P4CHM3_A/I
SS12P4CHM3_A/I

Vishay General Semiconductor - Diodes Division

40000
-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

SS12P4

6A

AEC-Q101

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 40 V

520 mV @ 6 A

-55°C ~ 125°C

40 V

1 Pair Common Cathode

-

Automotive

VS-STPS40L15CTPBF
VS-STPS40L15CTPBF

Vishay General Semiconductor - Diodes Division

28000

-

-

Through Hole

TO-220-3

TO-220-3

STPS40

20A

-

Tube

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

10 mA @ 15 V

410 mV @ 19 A

-55°C ~ 125°C

15 V

1 Pair Common Cathode

-

-

V60200PGW-M3/4W
V60200PGW-M3/4W

Vishay General Semiconductor - Diodes Division

2217

-

-

Through Hole

TO-3P-3 Full Pack

TO-3PW

V60200

30A

-

Tube

TMBS®

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

210 µA @ 200 V

1.48 V @ 30 A

-40°C ~ 150°C

200 V

1 Pair Common Cathode

-

-

MBRB2050CTHE3/81
MBRB2050CTHE3/81

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

MBRB20

10A

AEC-Q101

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

150 µA @ 50 V

800 mV @ 10 A

-65°C ~ 150°C

50 V

1 Pair Common Cathode

-

Automotive

VS-MBRB1535CTPBF
VS-MBRB1535CTPBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

MBRB15

7.5A

-

Tube

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 45 V

840 mV @ 15 A

-65°C ~ 150°C

35 V

1 Pair Common Cathode

-

-

VS-16CTQ080STRLPBF
VS-16CTQ080STRLPBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

16CTQ080

8A

AEC-Q101

Tape & Reel (TR)

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

550 µA @ 80 V

880 mV @ 16 A

175°C (Max)

80 V

1 Pair Common Cathode

-

Automotive

VS-MURB2020CT-1PBF
VS-MURB2020CT-1PBF

Vishay General Semiconductor - Diodes Division

69744

-

-

Through Hole

TO-262-3 Long Leads, I2PAK, TO-262AA

TO-262-3

MURB2020

10A

-

Tube

FRED Pt®

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

15 µA @ 200 V

850 mV @ 8 A

-65°C ~ 175°C

200 V

1 Pair Common Cathode

35 ns

-

VS-UFL330FA60
VS-UFL330FA60

Vishay General Semiconductor - Diodes Division

160
-

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

UFL330

243A (DC)

-

Tube

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

150 µA @ 600 V

1.65 V @ 200 A

-55°C ~ 175°C

600 V

2 Independent

98 ns

-

VS-60CTQ045PBF
VS-60CTQ045PBF

Vishay General Semiconductor - Diodes Division

50

-

-

Through Hole

TO-220-3

TO-220-3

60CTQ045

30A

-

Tube

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

2 mA @ 45 V

560 mV @ 30 A

-65°C ~ 150°C

45 V

1 Pair Common Cathode

-

-

FEPF16DT-E3/45
FEPF16DT-E3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3 Full Pack, Isolated Tab

ITO-220AB

FEPF16

8A

-

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 200 V

950 mV @ 8 A

-55°C ~ 150°C

200 V

1 Pair Common Cathode

35 ns

-

87CNQ020ASL
87CNQ020ASL

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

D-61-8-SL

D-61-8-SL

87CNQ

40A

-

Bulk

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

5.5 mA @ 20 V

450 mV @ 40 A

-55°C ~ 150°C

20 V

1 Pair Common Cathode

-

-

VS-30CPQ035PBF
VS-30CPQ035PBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-247-3

TO-247AC

30CPQ03

15A

-

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

1.75 mA @ 35 V

540 mV @ 15 A

-55°C ~ 150°C

35 V

1 Pair Common Cathode

-

-

VS-VSKC166/16PBF
VS-VSKC166/16PBF

Vishay General Semiconductor - Diodes Division

46
-

Chassis Mount

INT-A-Pak

INT-A-PAK

VSKC166

82.5A

-

Bulk

-

Active

Standard Recovery >500ns, > 200mA (Io)

20 mA @ 1600 V

1.43 V @ 259 A

-55°C ~ 175°C

1600 V

1 Pair Common Cathode

-

-

VBT2045CBP-E3/8W
VBT2045CBP-E3/8W

Vishay General Semiconductor - Diodes Division

8017
-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

VBT2045

10A

-

Tape & Reel (TR)

TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

2 mA @ 45 V

580 mV @ 10 A

200°C (Max)

45 V

1 Pair Common Cathode

-

-

VS-12CWQ06FNTRR-M3
VS-12CWQ06FNTRR-M3

Vishay General Semiconductor - Diodes Division

32950
-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

12CWQ06

6A

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

3 mA @ 60 V

610 mV @ 6 A

150°C (Max)

60 V

1 Pair Common Cathode

-

Automotive

VS-60CPU02-F
VS-60CPU02-F

Vishay General Semiconductor - Diodes Division

388

-

-

Through Hole

TO-247-3

TO-247AC

60CPU02

30A

-

Tube

FRED Pt®

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

50 µA @ 200 V

1.1 V @ 30 A

175°C (Max)

200 V

1 Pair Common Cathode

30 ns

-

BYT28B-300-E3/81
BYT28B-300-E3/81

Vishay General Semiconductor - Diodes Division

32365

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

BYT28

5A

-

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 300 V

1.3 V @ 5 A

-40°C ~ 150°C

300 V

1 Pair Common Cathode

50 ns

-

SBL1630CT-E3/45
SBL1630CT-E3/45

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-3

TO-220-3

SBL1630

8A

-

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 30 V

550 mV @ 8 A

-40°C ~ 125°C

30 V

1 Pair Common Cathode

-

-

VS-6CWQ04FNTRLHM3
VS-6CWQ04FNTRLHM3

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

6CWQ04

3.5A

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

2 mA @ 40 V

530 mV @ 3 A

150°C (Max)

40 V

1 Pair Common Cathode

-

Automotive

VS-30CTQ060S-M3
VS-30CTQ060S-M3

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

30CTQ060

15A

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

800 µA @ 60 V

620 mV @ 15 A

-55°C ~ 150°C

60 V

1 Pair Common Cathode

-

-