- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Operating Temperature - Junction
- Voltage - Forward (Vf) (Max) @ If
- Current - Average Rectified (Io) (per Diode)
- Series
- Mfr
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Diode Element Material | Base Product Number | Current - Average Rectified (Io) (per Diode) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Diode Configuration | Reverse Recovery Time (trr) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-42CTQ030SPBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | - | 42CTQ030 | 20A | - | - | - | Tube | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 3 mA @ 30 V | 480 mV @ 20 A | -55°C ~ 150°C | 30 V | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | ||
![]() V40DM150C-M3/I Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC (SMPD) | - | V40DM150 | 20A | - | - | - | Tape & Reel (TR) | - | eSMP®, TMBS® | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 250 µA @ 150 V | 1.47 V @ 20 A | -40°C ~ 175°C | 150 V | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | ||
![]() FEPB16JT-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | - | FEPB16 | 8A | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 10 µA @ 600 V | 1.5 V @ 8 A | -55°C ~ 150°C | 600 V | - | - | - | - | - | - | 1 Pair Common Cathode | 50 ns | - | ||
![]() VS-30CPQ060-N3 Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | - | - | Through Hole | TO-247-3 | TO-247AC | - | 30CPQ060 | 30A | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 800 µA @ 60 V | 800 mV @ 30 A | -55°C ~ 150°C | 60 V | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | ||
![]() VS-85CNQ015APBF Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | - | - | Chassis Mount | D-61-8 | D-61-8 | - | 85CNQ015 | 40A | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 20 mA @ 15 V | 450 mV @ 80 A | -55°C ~ 125°C | 15 V | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | ||
![]() MBR20100CTPBF Vishay Semiconductor | In Stock | - | Datasheet | - | Through Hole | - | TO-220-3 | - | SILICON | - | - | 2 | 150°C | -65°C | - | 2011 | - | e3 | yes | - | 3 | EAR99 | MATTE TIN | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | SINGLE | NOT SPECIFIED | - | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | Common Cathode | - | RECTIFIER DIODE | - | - | - | - | 100V | 10A | 1 | TO-220AB | 850A | - | - | - | RoHS Compliant | ||
![]() V40100C-E3 Vishay Semiconductor | 48 | - | Datasheet | 8 Weeks | Through Hole | - | TO-220-3 | - | SILICON | - | - | 2 | 150°C | -40°C | - | 2007 | - | e3 | yes | - | 3 | EAR99 | Matte Tin (Sn) | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SINGLE | NOT APPLICABLE | unknown | NOT APPLICABLE | 3 | R-PSFM-T3 | Not Qualified | Common Cathode | - | RECTIFIER DIODE | - | - | - | - | 100V | 20A | 1 | TO-220AB | 250A | 0.67V | - | - | RoHS Compliant | ||
![]() MBR2080CTPBF Vishay Semiconductor | In Stock | - | Datasheet | - | Through Hole | - | TO-220-3 | - | SILICON | - | - | 2 | 150°C | -65°C | - | 2011 | - | - | yes | - | 3 | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | SINGLE | NOT SPECIFIED | - | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | Common Cathode | - | RECTIFIER DIODE | - | - | - | - | 80V | 10A | 1 | TO-220AB | 850A | - | - | - | RoHS Compliant | ||
![]() MBR2090CTPBF Vishay Semiconductor | In Stock | - | Datasheet | - | Through Hole | - | TO-220-3 | - | SILICON | - | - | 2 | 150°C | -65°C | - | 2011 | - | - | yes | - | 3 | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | SINGLE | NOT SPECIFIED | - | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | Common Cathode | - | RECTIFIER DIODE | - | - | - | - | 90V | 10A | 1 | TO-220AB | 850A | - | - | - | RoHS Compliant |