- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Bridge Type | Dimensions | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Diode Type | Power Dissipation | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Recovery Time-Max | Stud Size | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SD103AWS-V-GS08 Vishay | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N4148WS-V-GS08 Vishay | 3000 | - | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | - | SMD/SMT | - | - | 150 °C | -65 °C | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | Single | - | 200 mW | - | 150 mA | 5 µA | 350 mA | - | 1.2 V | 75 V | 150 mA | - | 4 ns | 100 µA | 100 V | - | - | 350 mA | - | - | 350 mA | 4 ns | - | - | 1.0414 mm | 1.9304 mm | 1.4986 mm | No | Unknown | Lead Free | ||
SMF12A-GS08 Vishay | 2950 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
GSOT05C-GS08 Vishay | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MB6S-E3 Vishay | 74 | - | - | - | - | Surface Mount | - | - | - | - | - | - | Single Phase | 4.95 x 4.1 x 2.7mm | - | - | - | - | +150 °C | -55 °C | - | - | - | - | - | - | - | - | TO-269AA | - | - | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | 5µA | - | - | - | - | - | - | - | - | - | - | 2.7mm | 4.95mm | 4.1mm | - | - | - | ||
BYS10-45-TR Vishay | In Stock | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | 0.5 V | TEMIC SEMICONDUCTORS | Temic Semiconductors | BYS10-45TR | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | - | Transferred | - | - | - | 5.66 | - | - | - | - | - | - | - | - | - | - | - | EFFICIENCY | - | - | - | - | - | SCHOTTKY | DUAL | C BEND | - | unknown | - | - | R-PDSO-C2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | 1.5 A | - | - | - | 1 | - | - | - | 45 V | - | - | 30 A | 500 µA | - | - | - | - | - | - | - | - | - | - | ||
20CTH03STRLPBF Vishay | 2400 | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | 0.95 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-20CTH03STRLPBF | - | - | 1 | 2 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Obsolete | TO-263 | - | 10 | 5.26 | - | Yes | - | - | e3 | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | HFRHP | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | - | SINGLE | GULL WING | 260 | unknown | - | 3 | R-PSSO-G2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 10 A | - | - | - | 1 | - | - | - | 300 V | - | - | 120 A | - | - | - | 0.035 µs | - | - | - | - | - | - | - | ||
IMBD4148 Vishay | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
30CTQ060SPBF Vishay | 600 | - | - | - | Surface Mount | - | YES | 3 | 1.44 g | SILICON | 2 | 60 V | - | - | 0.56 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-30CTQ060SPBF | - | - | 1 | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Obsolete | SFM | - | NOT SPECIFIED | 5.17 | Compliant | Yes | 60 V | Bulk | e3 | - | - | EAR99 | MATTE TIN (SN) - WITH NICKEL (NI) BARRIER | 150 °C | -55 °C | HIGH POWER | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | 720 pF | Rectifier Diodes | - | SCHOTTKY | SINGLE | GULL WING | NOT SPECIFIED | unknown | 15 A | 3 | R-PSSO-G2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | Common Cathode | RECTIFIER DIODE | - | CATHODE | 30 A | - | - | 15 A | 820 mV | 60 V | 15 A | 1 | - | 800 µA | 60 V | 60 V | - | 1 kA | 1000 A | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
12CWQ04FNPBF Vishay | 2850 | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | 0.48 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-12CWQ04FNPBF | - | - | 1 | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D-PAK | Obsolete | TO-252AA | - | 10 | 5.21 | - | Yes | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | HIGH POWER | FREEWHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | - | SCHOTTKY | SINGLE | GULL WING | 260 | compliant | - | 3 | R-PSSO-G2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 6 A | - | - | - | 1 | - | - | - | 40 V | TO-252AA | - | 550 A | - | - | - | - | - | - | - | - | - | - | - | ||
12CWQ03FNTRPBF Vishay | 2948 | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | 0.55 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-12CWQ03FNTRPBF | - | - | 1 | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | LEAD FREE, MODIFIED TO-252AA, DPAK-3 | RECTANGULAR | SMALL OUTLINE | D-PAK | Transferred | TO-252AA | - | 30 | 3.74 | - | Yes | - | - | e3 | - | - | EAR99 | MATTE TIN OVER NICKEL | - | - | GENERAL PURPOSE | HIGH RELIABILITY, FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | SCHOTTKY | SINGLE | GULL WING | 260 | not_compliant | - | 3 | R-PSSO-G2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 6 A | - | - | - | 1 | - | - | - | 30 V | - | - | 320 A | 3000 µA | - | - | - | - | - | - | - | - | - | - | ||
60CPH03PBF Vishay | 7415 | - | - | - | - | - | NO | - | - | SILICON | 3 | - | - | - | 1 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-60CPH03PBF | - | - | - | 2 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | TO-247AC | Obsolete | TO-247AC | - | NOT SPECIFIED | 5.72 | - | Yes | - | - | - | Yes | - | EAR99 | - | - | - | HYPER FAST RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | Rectifier Diodes | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | - | 3 | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 30 A | - | - | - | 1 | - | - | - | 300 V | TO-247AC | - | 300 A | - | - | - | 0.055 µs | - | - | - | - | - | - | - | ||
SL04-GS08 Vishay | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
11DQ04 Vishay | 8000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-11DQ04 | - | - | - | - | - | - | - | - | - | - | DO-204AL(DO-41) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
70CRU04PBF Vishay | 9500 | - | - | - | - | - | NO | - | - | SILICON | 3 | - | - | - | 1.05 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-70CRU04PBF | - | - | - | 2 | 175 °C | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | TO-218 | Transferred | - | - | 40 | 5.5 | - | Yes | - | - | - | - | - | - | - | - | - | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | - | Rectifier Diodes | - | - | SINGLE | THROUGH-HOLE | 260 | compliant | - | - | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 35 A | - | - | - | 1 | - | - | - | 400 V | TO-218 | - | 300 A | - | - | - | 0.038 µs | - | - | - | - | - | - | - | ||
SS32-E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
40HFR40 Vishay | 50 | - | - | 18 Weeks | - | - | NO | - | - | SILICON | 1 | - | - | - | 1.3 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-40HFR40 | - | - | - | 1 | 190 °C | -65 °C | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AB (DO-5) | Active | DO-5 | - | NOT SPECIFIED | 5.48 | - | Yes | - | - | e3 | Yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | Rectifier Diodes | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | - | 1 | O-MUPM-D1 | Not Qualified | Anode Stud (Reverse) | SINGLE | - | RECTIFIER DIODE | - | ANODE | - | - | - | 40 A | - | - | - | 1 | - | - | - | 400 V | DO-203AB | - | 595 A | - | - | - | - | 1/4-28 UNF-2A | - | - | - | - | - | - | ||
GSOT15-GS08 Vishay | 122556 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SL44-E3 Vishay | 663 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SSC54-E3 Vishay | 850 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |