- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements per Chip | Package | Package Type | Product Status | Qualification | Rectifier Type | RoHS | Tradename | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Type | Subcategory | Technology | Pin Count | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Reverse Recovery Time | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V30KM60-M3/I Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | 8-PowerTDFN | FlatPAK (5x6) | - | - | - | 30 A | 240 A | 650 uA | - | + 165 C | Vishay General Semiconductor - Diodes Division | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 60 V | - | Automotive, AEC-Q101 | - | - | Si | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 650 μA @ 60 V | 670 mV @ 30 A | -40°C ~ 165°C | - | 60 V | 5A | - | - | 3200pF @ 4V, 1MHz | - | - | - | - | Schottky Rectifiers | 670 mV | - | ||
![]() V20K150HM3/H Vishay General Semiconductor - Diodes Division | 3470 | - | - | Surface Mount | 8-PowerTDFN | FlatPAK (5x6) | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | 1 | Tape & Reel (TR) | FlatPAK 5 x 6 | Active | AEC-Q101 | Schottky Rectifier | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | 8 | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250 μA @ 150 V | 1.41 V @ 20 A | -40°C ~ 150°C | - | 150 V | 3.1A | - | - | 970pF @ 4V, 1MHz | Single | - | 150V | - | - | - | - | ||
![]() V10PM63-M3/I Vishay General Semiconductor - Diodes Division | 6519 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | - | - | - | 10 A | 180 A | 25 uA | - | + 175 C | Vishay General Semiconductor - Diodes Division | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 60 V | - | Automotive, AEC-Q101 | - | - | Si | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25 μA @ 60 V | 650 mV @ 10 A | -40°C ~ 175°C | - | 60 V | 4.5A | - | - | 2060pF @ 4V, 1MHz | - | - | - | - | Schottky Rectifiers | 650 mV | - | ||
![]() V30KM120HM3/I Vishay General Semiconductor - Diodes Division | 27 |
| - | Surface Mount | 8-PowerTDFN | FlatPAK (5x6) | - | - | - | 30 A | 240 A | 200 uA | - | + 165 C | Vishay General Semiconductor - Diodes Division | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 120 V | - | Automotive, AEC-Q101 | - | - | Si | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 700 μA @ 120 V | 930 mV @ 30 A | -40°C ~ 165°C | - | 120 V | 4.1A | - | - | 2500pF @ 4V, 1MHz | - | - | - | - | Schottky Rectifiers | 610 mV | - | ||
![]() MSE1PJ-M3/I Vishay General Semiconductor - Diodes Division | 27 |
| - | Surface Mount | MicroSMP | MicroSMP (DO-219AD) | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 600 V | 1.1 V @ 1 A | -55°C ~ 175°C | - | 600 V | 1A | - | - | 5pF @ 4V, 1MHz | - | - | - | 780 ns | - | - | - | ||
![]() VS-E5PX7606L-N3 Vishay General Semiconductor - Diodes Division | 19 |
| - | Through Hole | TO-247-2 | TO-247AD | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | Tube | TO-247AD 3L | Active | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 25 μA @ 600 V | 2.3 V @ 75 A | -55°C ~ 175°C | - | 600 V | 75A | - | 51ns | - | Single | - | 600V | 96 ns | - | - | - | ||
![]() SE10DLJ-M3/I Vishay General Semiconductor - Diodes Division | 4685 | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab) Variant | TO-263AC (SMPD) | - | Vishay General Semiconductor | 2000 | 10 A | - | 15 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | 1 | Tape & Reel (TR) | TO-263AC | Active | - | General Purpose | Details | eSMP | - | 600 V | - | MouseReel | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | - | 3 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 600 V | 1 V @ 10 A | -55°C ~ 175°C | 110 A | 600 V | 3.6A | Rectifiers | 280ns | 70pF @ 4V, 1MHz | Single | 3 us | 600V | 280 ns | Rectifiers | 1.15 V | Rectifiers | ||
![]() V12PM63HM3/I Vishay General Semiconductor - Diodes Division | 5886 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | - | - | - | 12 A | 200 A | 30 uA | - | + 175 C | Vishay General Semiconductor - Diodes Division | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 60 V | - | Automotive, AEC-Q101 | - | - | Si | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30 μA @ 60 V | 650 mV @ 12 A | -40°C ~ 175°C | - | 60 V | 4.6A | - | - | 2400pF @ 4V, 1MHz | - | - | - | - | Schottky Rectifiers | 650 mV | - | ||
![]() SE20DLJHM3/I Vishay General Semiconductor - Diodes Division | 4806 |
| - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab) Variant | TO-263AC (SMPD) | - | Vishay General Semiconductor | 2000 | 20 A | - | 25 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | 1 | - | TO-263AC | Active | AEC-Q101 | General Purpose | Details | eSMP | 0.019048 oz | 600 V | - | MouseReel | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | - | 3 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 600 V | 1 V @ 20 A | -55°C ~ 175°C | 150 A | 600 V | 3.9A | Rectifiers | 330ns | 160pF @ 4V, 1MHz | Single | 3 us | 600V | 330 ns | Rectifiers | 1.2 V | Rectifiers | ||
![]() V6PWM60HM3/I Vishay General Semiconductor - Diodes Division | 106 | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | SlimDPAK | - | Vishay | 4500 | 6 A | 100 A | 300 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 40 C | SMD/SMT | - | Tape & Reel (TR) | SlimDPAK | Active | AEC-Q101 | Schottky Rectifier | Details | TMBS | - | - | 60 V | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300 μA @ 60 V | 630 mV @ 6 A | -40°C ~ 175°C | - | 60 V | 6A | Schottky Diodes & Rectifiers | - | 780pF @ 4V, 1MHz | Single | - | 60V | - | Schottky Rectifiers | 580 mV | Schottky Diodes & Rectifiers | ||
![]() V30KL45-M3/H Vishay General Semiconductor - Diodes Division | 2860 | - | - | Surface Mount | 8-PowerTDFN | FlatPAK (5x6) | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | 1 | - | FlatPAK 5 x 6 | Active | - | Schottky Rectifier | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | 8 | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.7 mA @ 45 V | 570 mV @ 30 A | -40°C ~ 150°C | - | 45 V | 6.3A | - | - | 4.75nF @ 4V, 1MHz | Single | - | 45V | - | - | - | - | ||
![]() V20KM60-M3/H Vishay General Semiconductor - Diodes Division | 3592 | - | - | Surface Mount | 8-PowerTDFN | FlatPAK (5x6) | - | - | - | 20 A | 220 A | 400 uA | - | + 165 C | Vishay General Semiconductor - Diodes Division | - 40 C | SMD/SMT | 1 | - | FlatPAK 5 x 6 | Active | - | Schottky Rectifier | - | - | - | - | 60 V | - | Automotive, AEC-Q101 | - | - | Si | 8 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 400 μA @ 60 V | 650 mV @ 20 A | -40°C ~ 165°C | - | 60 V | 4.7A | - | - | 2.86nF @ 4V, 1MHz | Single | - | 60V | - | Schottky Rectifiers | 650 mV | - | ||
![]() V12PM63-M3/H Vishay General Semiconductor - Diodes Division | 5066 | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | - | - | - | 12 A | 200 A | 30 uA | - | + 175 C | Vishay General Semiconductor - Diodes Division | - 40 C | SMD/SMT | 1 | Tape & Reel (TR) | SMPC (TO-277A) | Active | - | Schottky Rectifier | - | - | - | - | 60 V | - | Automotive, AEC-Q101 | - | - | Si | 2 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30 μA @ 60 V | 650 mV @ 12 A | -40°C ~ 175°C | - | 60 V | 4.6A | - | - | 2400pF @ 4V, 1MHz | Single | - | 60V | - | Schottky Rectifiers | 650 mV | - | ||
![]() AR1FK-M3/I Vishay General Semiconductor - Diodes Division | 36 |
| - | Surface Mount | DO-219AB | DO-219AB (SMF) | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 1 μA @ 800 V | 1.6 V @ 1 A | -55°C ~ 175°C | - | 800 V | 1A | - | - | 9.3pF @ 4V, 1MHz | - | - | - | 120 ns | - | - | - | ||
![]() VS-E5PH3012LHN3 Vishay General Semiconductor - Diodes Division | 36 |
| - | Through Hole | TO-247-2 | TO-247AD | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | Tube | - | Active | AEC-Q101 | - | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 50 μA @ 1200 V | 2.5 V @ 30 A | -55°C ~ 175°C | - | 1200 V | 30A | - | 85ns | - | Single | - | 1.2kV | 85 ns | - | - | - | ||
![]() SE12DLGHM3/I Vishay General Semiconductor - Diodes Division | 4705 | - | - | Surface Mount | TO-243AA | SOT-89 | - | Vishay General Semiconductor | 2000 | 12 A | - | 20 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | 1 | - | TO-263AC | Active | AEC-Q101 | General Purpose | Details | eSMP | 0.019048 oz | 400 V | - | MouseReel | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | - | 3 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 400 V | 1 V @ 12 A | -55°C ~ 175°C | 125 A | 400 V | 3.7A | Rectifiers | 300ns | 96pF @ 4V, 1MHz | Single | 3 us | 400V | 300 ns | Rectifiers | 1.15 V | Rectifiers | ||
![]() V20PWL63-M3/I Vishay General Semiconductor - Diodes Division | 6748 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | SlimDPAK | V20PWL63 | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 μA @ 60 V | 620 mV @ 20 A | -40°C ~ 150°C | - | 60 V | 20A | - | - | 3.2pF @ 4V, 1MHz | Single | - | 60V | - | - | - | - | ||
![]() V30K150HM3/I Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | 8-PowerTDFN | FlatPAK (5x6) | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 350 μA @ 150 V | 1.4 V @ 30 A | -40°C ~ 150°C | - | 150 V | 3.5A | - | - | 1660pF @ 4V, 1MHz | - | - | - | - | - | - | - | ||
![]() V10PM63-M3/H Vishay General Semiconductor - Diodes Division | 2109 | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | 1 | - | SMPC (TO-277A) | Active | - | Schottky Rectifier | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | 2 | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25 μA @ 60 V | 650 mV @ 10 A | -40°C ~ 175°C | - | 60 V | 4.5A | - | - | 2.06nF @ 4V, 1MHz | Single | - | 60V | - | - | - | - | ||
![]() V20K60HM3/H Vishay General Semiconductor - Diodes Division | 3032 | - | - | Surface Mount | 8-PowerTDFN | FlatPAK (5x6) | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | 1 | - | FlatPAK 5 x 6 | Active | AEC-Q101 | Schottky Rectifier | - | - | - | - | - | - | - | - | - | - | 8 | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 700 μA @ 60 V | 610 mV @ 20 A | -40°C ~ 150°C | - | 60 V | 5A | - | - | 2910pF @ 4V, 1MHz | Single | - | 60V | - | - | - | - |