- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Angle | Approvals | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Package Type | Product Status | Qualification | Rectifier Type | RoHS | Shell Sizes | Shell Style# | Tradename | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Number of Positions | Composition | Subcategory | Technology | Current Rating | Contact Gender | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Reverse Recovery Time | Capacitance @ Vr, F | Diode Configuration | Repetitive Peak Reverse Voltage | Contact Configuration | Reverse Recovery Time (trr) | Product | Connection Type | Vf - Forward Voltage | Product Category | Contacts | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-E5TH1506S2LHM3 Vishay | 846 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB (D²PAK) | - | - | - | - | - | - | - | - | - | Rittal | 9957643 | - | Vishay General Semiconductor - Diodes Division | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | D2PAK 2L (TO-263AB 2L) | Active | AEC-Q101 | General Purpose | - | - | - | - | - | - | Automotive, AEC-Q101, FRED Pt® G5 | - | - | - | Standard | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery Epitaxial Diode | 10 µA @ 600 V | 1.6 V @ 15 A | -55°C ~ 175°C | 600 V | 15A | - | 38ns | - | Single | 600V | - | 31 ns | - | - | - | - | - | - | - | ||
![]() VS-E5TH2112S2LHM3 Vishay | 870 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB (D²PAK) | - | - | CE, CSA, UL | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33P0400D4MJ | - | Vishay General Semiconductor - Diodes Division | - | Panel | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | D2PAK 2L (TO-263AB 2L) | Active | AEC-Q101 | General Purpose | - | - | - | - | - | - | Automotive, AEC-Q101, FRED Pt® G5 | - | - | - | Standard | 400 A | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery Epitaxial Diode | 50 µA @ 1200 V | 2.66 V @ 20 A | -55°C ~ 175°C | 1200 V | 20A | - | 90ns | - | Single | 1.2kV | - | 125 ns | - | - | - | - | - | - | - | ||
![]() VS-85EPF12HE4 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480ns | - | Single | 1.2kV | - | - | - | - | - | - | - | - | - | ||
![]() V3PL63HM3/H Vishay | 7603 |
| - | Surface Mount | DO-220A-2 | - | - | - | - | - | - | - | 2.1 A | 60 A | 70 uA | Mersen, formerly Ferraz Shawmut | CC1000CPGRB20.127/10 | + 150 C | - | - 40 C | - | SMD/SMT | - | SMP (DO-220AA) | - | AEC-Q101 | Schottky Rectifier | - | - | - | - | 60 V | - | V3P | - | - | - | Si | - | - | Single | - | Schottky | - | - | - | - | - | - | - | - | Single | 60V | - | - | Schottky Rectifiers | - | 590 mV | - | - | - | - | ||
![]() V3PM63HM3/H Vishay | 2873 |
| - | Surface Mount | DO-220AA-2 | - | - | - | - | - | - | - | 3 A | 60 A | 10 uA | Cutler Hammer, Div of Eaton Corp | - | + 175 C | - | - 40 C | - | SMD/SMT | - | SMP (DO-220AA) | - | AEC-Q101 | Schottky Rectifier | - | - | - | - | 60 V | - | V3P | - | - | - | Si | - | - | Single | - | Schottky | - | - | - | - | - | - | - | - | Single | 60V | - | - | Schottky Rectifiers | - | 650 mV | - | - | - | - | ||
![]() V3PM63-M3/H Vishay | 9919 |
| - | - | DO-220AA-2 | - | - | - | - | - | - | - | 3 A | 60 A | 10 uA | Miscellaneous | TT2SA950 | + 175 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 60 V | - | - | - | - | - | Si | - | - | Single | - | - | - | - | - | - | - | - | - | - | Single | 60V | - | - | Schottky Rectifiers | - | 650 mV | - | - | - | - | ||
![]() V31M103C-M3/P Vishay | 7211 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Hoffman | A16148CHQRFG | - | - | - | - | - | - | TO-220AB | - | - | Schottky Rectifier | - | - | - | - | - | - | V31M | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | 2x Common Cathode Pair | 100V | - | - | - | - | - | - | - | - | - | ||
![]() V30DM63CL-M3/I Vishay | 1628 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | M2SS1-10U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Common Cathode | 60V | - | - | - | - | - | - | - | - | - | ||
![]() V2PL63L-M3/H Vishay | 16409 |
| - | - | DO-220AA-2 | - | - | - | CE, CSA, UL | - | - | - | 2 A | 50 A | 50 uA | Cutler Hammer, Div of Eaton Corp | PDG33P0400D5DL | + 150 C | - | - 40 C | Panel | SMD/SMT | - | - | - | - | - | - | - | - | - | 60 V | - | - | - | - | - | Si | 400 A | - | Single | - | - | - | - | - | - | - | - | - | - | Single | 60V | - | - | Schottky Rectifiers | - | 580 mV | - | - | - | - | ||
![]() V2PL63LHM3/H Vishay | 13511 |
| - | Surface Mount | DO-220AA-2 | - | - | - | - | - | - | - | 2 A | 50 A | 50 uA | Cutler Hammer, Div of Eaton Co | QD256A12-1204B1 | + 150 C | - | - 40 C | - | SMD/SMT | - | SMP (DO-220AA) | - | AEC-Q101 | Schottky Rectifier | - | - | - | - | 60 V | - | V2P | - | - | - | Si | - | - | Single | - | Schottky | - | - | - | - | - | - | - | - | Single | 60V | - | - | Schottky Rectifiers | - | 580 mV | - | - | - | - | ||
![]() V30DL63CHM3/I Vishay | 1791 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | ILME | CDM2D-1.0-CC-ILME | - | - | - | - | - | - | SMPD (TO-263AC) | - | AEC-Q101 | Schottky Rectifier | - | - | - | - | - | - | V30D | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | 2x Common Cathode Pair | 60V | - | - | - | - | - | - | - | - | - | ||
![]() V30DL63CLHM3/I Vishay | 1810 |
| - | Surface Mount | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | IDEC | LB6MS-2LT1 | - | - | - | - | - | - | SMPD (TO-263AC) | - | AEC-Q101 | Schottky Rectifier | - | - | - | - | - | - | V30D | 2 | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | 2x Common Cathode Pair | 60V | - | - | - | - | - | - | 1NO, 1NC | - | - | ||
![]() V20PL63-M3/H Vishay | 2644 |
| - | - | TO-277A-3 | - | - | - | - | Vishay Semiconductors | - | 1500 | 20 A | 240 A | 17 mA | Siemens-West Germany | HPL6377 | + 150 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | TMBS | 60 V | Reel | V20PL63 | - | - | Diodes & Rectifiers | Si | - | - | Single | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | Single | 60V | - | - | Schottky Rectifiers | - | 530 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() V20DL63CHM3/I Vishay | 1810 |
| - | Surface Mount | - | - | - | - | - | - | Silver Plated | - | - | - | - | Joy Cooper Interconnect | C3108A20-2PN | - | - | - | - | - | - | SMPD (TO-263AC) | - | AEC-Q101 | Schottky Rectifier | No | 20 | Right Angle Plug | - | - | - | V20D | - | - | - | - | - | Pin | - | - | Schottky | - | - | - | - | - | - | - | - | 2x Common Cathode Pair | 60V | https://docs.galco.com/techdoc/coh/c3108a20-2pn_cf.pdf | - | - | - | - | - | - | 1.47 Inches | 3.25 Inches | ||
![]() V15PL63-M3/H Vishay | 2935 |
| - | - | TO-277A-3 | - | - | - | CSA, UL | Vishay Semiconductors | - | 1500 | 15 A | 220 A | 16 mA | Ocal, a T & B Brand | GRFX339-0111-FR | + 150 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | TMBS | 60 V | Reel | V15PL63 | - | - | Diodes & Rectifiers | Si | - | - | Single | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | Single | 60V | - | - | Schottky Rectifiers | Threaded | 480 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() V15PL63HM3/H Vishay | 2653 |
| - | Surface Mount | TO-277A-3 | - | - | - | - | Vishay Semiconductors | - | 1500 | 15 A | 220 A | 16 mA | ABB | TT3015K | + 150 C | - | - 40 C | - | SMD/SMT | - | SMPC (TO-277A) | - | AEC-Q101 | Schottky Rectifier | Details | - | - | TMBS | 60 V | Reel | V15P | - | - | Diodes & Rectifiers | Si | - | - | Single | - | Schottky | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | Single | 60V | - | - | Schottky Rectifiers | - | 480 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() V12PL63HM3/H Vishay | 56 | - | - | Surface Mount | TO-277A-3 | - | Zinc | Straight | CSA, UL | Vishay Semiconductors | - | 1500 | 12 A | 200 A | 13 mA | Thomas & Betts | H125GRCP | + 150 C | - | - 40 C | - | SMD/SMT | - | SMPC (TO-277A) | - | AEC-Q101 | Schottky Rectifier | Details | - | - | TMBS | 60 V | Reel | V12P | - | Metallic | Diodes & Rectifiers | Si | - | - | Single | - | Schottky | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | Single | 60V | - | - | Schottky Rectifiers | - | 450 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() V10PL63-M3/H Vishay | 1884 |
| - | - | TO-277A-3 | - | - | - | - | Vishay Semiconductors | - | 1500 | 10 A | 180 A | 9 mA | Turck | R6018 | + 150 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | TMBS | 60 V | Reel | V10PL63 | - | - | Diodes & Rectifiers | Si | - | - | Single | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | Single | 60V | - | - | Schottky Rectifiers | - | 470 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() V10PL63HM3/H Vishay | 3082 |
| - | Surface Mount | TO-277A-3 | - | - | - | - | Vishay Semiconductors | - | 1500 | 10 A | 180 A | 9 mA | Turck | R6019 | + 150 C | - | - 40 C | - | SMD/SMT | - | SMPC (TO-277A) | - | AEC-Q101 | Schottky Rectifier | Details | - | - | TMBS | 60 V | Reel | V10P | - | - | Diodes & Rectifiers | Si | - | - | Single | - | Schottky | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | Single | 60V | - | - | Schottky Rectifiers | - | 470 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() V10DM63CHM3/I Vishay | 1811 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Pfannenberg | 18881100001-PFNG | - | - | - | - | - | - | SMPD (TO-263AC) | - | AEC-Q101 | Schottky Rectifier | - | - | - | - | - | - | V10D | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | 2x Common Cathode Pair | 60V | - | - | - | - | - | - | - | - | - |