- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Tradename | Vr - Reverse Voltage | Packaging | Series | Type | Subcategory | Technology | Configuration | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SE8D20J-M3/I Vishay | 16801 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SlimSMAW (DO-221AD) | Vishay Semiconductors | 14000 | 2 A | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 150 W | Active | Details | eSMP | 600 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 600 V | 1.1 V @ 2 A | -55°C ~ 175°C | 35 A | 600 V | 2A | Rectifiers | 12pF @ 4V, 1MHz | 1.2 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SEG10FGHM3/H Vishay | 10813 |
| - | Surface Mount | DO-219AB | DO-219AB (SMF) | Vishay Semiconductors | 3000 | 1 A | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 130 W | Active | Details | eSMP | 400 V | - | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 400 V | 1.1 V @ 700 mA | -55°C ~ 175°C | 25 A | 400 V | 1A | Rectifiers | 7.3pF @ 4V, 1MHz | 1.2 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE8D30DHM3/I Vishay | 16485 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SlimSMAW (DO-221AD) | Vishay Semiconductors | 14000 | 3 A | 10 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 150 W | Active | Details | eSMP | 200 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 200 V | 1.1 V @ 3 A | -55°C ~ 175°C | 40 A | 200 V | 3A | Rectifiers | 19pF @ 4V, 1MHz | 1.5 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE20DTLG-M3/I Vishay | 2727 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab) Variant | SMPD | Vishay Semiconductors | 2000 | 20 A | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 71 W | Active | Details | eSMP | 400 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 400 V | 1 V @ 20 A | -55°C ~ 175°C | 200 A | 400 V | 3.8A | Rectifiers | 160pF @ 4V, 1MHz | 330 ns | 330 ns | Rectifiers | 1 V | Rectifiers | ||
![]() SE80PWTJ-M3/I Vishay | 5733 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | SlimDPAK | Vishay Semiconductors | 4500 | 8 A | 15 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 95 W | Active | Details | eSMP | 600 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 15 µA @ 600 V | 1.12 V @ 8 A | -55°C ~ 175°C | 110 A | 600 V | 2.6A | Rectifiers | 58pF @ 4V, 1MHz | 2.4 us | 2.4 µs | Rectifiers | 1.12 V | Rectifiers | ||
![]() SE8D30G-M3/I Vishay | 16813 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SlimSMAW (DO-221AD) | Vishay Semiconductors | 14000 | 3 A | 10 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 150 W | Active | Details | eSMP | 400 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 400 V | 1.1 V @ 3 A | -55°C ~ 175°C | 40 A | 400 V | 3A | Rectifiers | 19pF @ 4V, 1MHz | 1.5 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE12DTLG-M3/I Vishay | 2573 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab) Variant | SMPD | Vishay Semiconductors | 2000 | 12 A | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 71 W | Active | Details | eSMP | 400 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 400 V | 1 V @ 12 A | -55°C ~ 175°C | 165 A | 400 V | 3.6A | Rectifiers | 96pF @ 4V, 1MHz | 300 ns | 300 ns | Rectifiers | 1 V | Rectifiers | ||
![]() SE8D20DHM3/H Vishay | 12548 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SlimSMAW (DO-221AD) | Vishay Semiconductors | 3500 | 2 A | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 150 W | Active | Details | eSMP | 200 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 200 V | 1.1 V @ 2 A | -55°C ~ 175°C | 35 A | 200 V | 2A | Rectifiers | 12pF @ 4V, 1MHz | 1.2 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE8D20DHM3/I Vishay | 16610 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SlimSMAW (DO-221AD) | Vishay Semiconductors | 14000 | 2 A | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 150 W | Active | Details | eSMP | 200 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 200 V | 1.1 V @ 2 A | -55°C ~ 175°C | 35 A | 200 V | 2A | Rectifiers | 12pF @ 4V, 1MHz | 1.2 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE8D30J-M3/H Vishay | 16813 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SlimSMAW (DO-221AD) | Vishay Semiconductors | 3500 | 3 A | 10 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 150 W | Active | Details | eSMP | 600 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 600 V | 1.1 V @ 3 A | -55°C ~ 175°C | 40 A | 600 V | 3A | Rectifiers | 19pF @ 4V, 1MHz | 1.5 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE20DTJ-M3/I Vishay | 373 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab) Variant | SMPD | Vishay Semiconductors | 2000 | 20 A | 25 uA | Vishay | - | Vishay General Semiconductor - Diodes Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 75 W | Active | Details | eSMP | 600 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | - | Standard Recovery >500ns, > 200mA (Io) | 25 µA @ 600 V | 1.2 V @ 20 A | -55°C ~ 175°C | 150 A | 600 V | 3.8A | Rectifiers | 150pF @ 4V, 1MHz | 3 us | 3 µs | Rectifiers | - | Rectifiers | ||
![]() SE10DTLG-M3/I Vishay | 2744 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab) Variant | SMPD | Vishay Semiconductors | 2000 | 10 A | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 71 W | Active | Details | eSMP | 400 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 400 V | 1 V @ 10 A | -55°C ~ 175°C | 150 A | 400 V | 3.5A | Rectifiers | 70pF @ 4V, 1MHz | 280 ns | 280 ns | Rectifiers | 1 V | Rectifiers | ||
![]() SEG10FG-M3/H Vishay | 9607 |
| - | Surface Mount | DO-219AB | DO-219AB (SMF) | Vishay Semiconductors | 3000 | 1 A | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 130 W | Active | Details | eSMP | 400 V | - | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 400 V | 1.1 V @ 700 mA | -55°C ~ 175°C | 25 A | 400 V | 1A | Rectifiers | 7.3pF @ 4V, 1MHz | 1.2 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE8D30JHM3/I Vishay | 16795 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SlimSMAW (DO-221AD) | Vishay Semiconductors | 14000 | 3 A | 10 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 150 W | Active | Details | eSMP | 600 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 600 V | 1.1 V @ 3 A | -55°C ~ 175°C | 40 A | 600 V | 3A | Rectifiers | 19pF @ 4V, 1MHz | 1.5 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE20NJHM3/I Vishay | 276 | - | - | Surface Mount, Wettable Flank | 2-VDFN | DFN3820A | Vishay Semiconductors | 14000 | 2 A | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 169 W | Active | Details | eSMP | 600 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 600 V | 1.1 V @ 2 A | -55°C ~ 175°C | 32 A | 600 V | 2A | Rectifiers | 12pF @ 4V, 1MHz | 1.2 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE20NGHM3/I Vishay | 276 | - | - | Surface Mount, Wettable Flank | 2-VDFN | DFN3820A | Vishay Semiconductors | 14000 | 2 A | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 169 W | Active | Details | eSMP | 400 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 400 V | 1.1 V @ 2 A | -55°C ~ 175°C | 32 A | 400 V | 2A | Rectifiers | 12pF @ 4V, 1MHz | 1.2 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE20DTGHM3/I Vishay | 2773 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab) Variant | SMPD | Vishay Semiconductors | 2000 | 20 A | 25 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 75 W | Active | Details | eSMP | 400 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 25 µA @ 400 V | 1.2 V @ 20 A | -55°C ~ 175°C | 150 A | 400 V | 3.8A | Rectifiers | 150pF @ 4V, 1MHz | 3 us | 3 µs | Rectifiers | 1.2 V | Rectifiers | ||
![]() SE80PWTGHM3/I Vishay | 5773 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | SlimDPAK | Vishay Semiconductors | 4500 | 8 A | 15 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 95 W | Active | Details | eSMP | 400 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 15 µA @ 400 V | 1.12 V @ 8 A | -55°C ~ 175°C | 110 A | 400 V | 2.6A | Rectifiers | 58pF @ 4V, 1MHz | 2.4 us | 2.4 µs | Rectifiers | 1.12 V | Rectifiers | ||
![]() SE8D30J-M3/I Vishay | 16850 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SlimSMAW (DO-221AD) | Vishay Semiconductors | 14000 | 3 A | 10 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 150 W | Active | Details | eSMP | 600 V | - | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 600 V | 1.1 V @ 3 A | -55°C ~ 175°C | 40 A | 600 V | 3A | Rectifiers | 19pF @ 4V, 1MHz | 1.5 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE30NG-M3/I Vishay | 249 | - | - | Surface Mount, Wettable Flank | 2-VDFN | DFN3820A | Vishay Semiconductors | 14000 | 3 A | 10 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 169 W | Active | Details | - | 400 V | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 400 V | 1.1 V @ 3 A | -55°C ~ 175°C | 40 A | 400 V | 3A | Rectifiers | 19pF @ 4V, 1MHz | 1.5 us | 1.5 µs | Rectifiers | 1.1 V | Rectifiers |