- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Case | Case1 | Certificates | Fastening thread | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mfr | Mounting | Qualification | Semiconductor structure | Type of diode | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Load current | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGP10M-E3/54 Vishay General Semiconductor - Diodes Division | 9632 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | RGP10 | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | SUPERECTIFIER® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 1000 V | 1.3 V @ 1 A | -65°C ~ 175°C | 1000 V | 1A | 15pF @ 4V, 1MHz | - | 500 ns | - | ||
![]() ES1AHE3_A/I Vishay General Semiconductor - Diodes Division | 12000 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | ES1 | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | AEC-Q101 | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 50 V | 920 mV @ 1 A | -55°C ~ 150°C | 50 V | 1A | 10pF @ 4V, 1MHz | - | 25 ns | Automotive | ||
![]() VS-70HFR140 VISHAY | 3616 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 20.83g | bulk | VS-7xHF(R) | 1kA | 1.46V | 110A | 1.4kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-70HFR100 VISHAY | 3616 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 20.86g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 1kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-70HF160 VISHAY | 800 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 20.9g | bulk | VS-7xHF(R) | 1kA | 1.46V | 110A | 1.6kV | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-70HF40 VISHAY | 800 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 0.4kV | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-70HFR10 VISHAY | 3616 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 100V | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-70HF60 VISHAY | 900 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 0.6kV | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-70HF30 VISHAY | 31 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 300V | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-85HFR100 VISHAY | 31 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 1kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 85A | - | - | ||
![]() VS-85HF40 VISHAY | 149 | - | - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 20.34g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.4kV | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 85A | - | - | ||
![]() VS-70HFR60 VISHAY | 2100 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 0.6kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-70HFR40 VISHAY | 200 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 0.4kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-85HFR40 VISHAY | 698 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.4kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 85A | - | - | ||
![]() VS-85HFR160 VISHAY | 111 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 20.48g | bulk | VS-8xHF(R) | 1.45kA | 1.4V | 133A | 1.6kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 85A | - | - | ||
![]() VS-85HFR80 VISHAY | 289 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 21.2g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.8kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 85A | - | - | ||
![]() VS-85HFR140 VISHAY | 31 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.4V | 133A | 1.4kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 85A | - | - | ||
![]() VS-70HF20 VISHAY | 43 | - | - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 200V | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-70HFR20 VISHAY | 3616 | - | - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 200V | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-85HFR10 VISHAY | 31 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 100V | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 85A | - | - |